- Input Voltage
- Maximum Output Power
- Output Voltage
- Operation
- Output Current
- Series
- IP Rating
- Voltage, Rating
- Configuration
- Number of Outputs
- Output
- Primary Type
Attribute column
Manufacturer
OSRAM LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Output Power | Operation | Standards Met | Voltage, Rating | Series | Output | Number of Outputs | Output Voltage | Configuration | Power Dissipation | Output Current | Input Voltage | Primary Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 |
| - | 10.5W | Constant Current | - | - | - | - | - | 24 → 42V | - | - | 150 → 1050mA | 220 → 240 V | - | - | ||
Tiny WHSL | 19 |
| - | 27W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 180 → 700mA | 220 → 240 V | - | - | ||
Tiny WHSL | 28 |
| - | 27W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 180 → 700mA | 220 → 240 V | - | - | ||
Tiny WHSL | 35 |
| - | 13W | Constant Current | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | 18 → 38 V @ 350 mA | 1 | 18 → 38V | Sealed | 3W | 350mA | 198 → 264 V ac | AC-DC | IP20 | ||
Tiny WHSL | In Stock | - | - | 40W | Constant Current | - | - | - | - | - | 20…50V | - | - | 500 → 1050mA | 220…240 V | - | - | ||
Tiny WHSL | 9052041 |
| - | 30W | Constant Current | - | - | - | - | - | 20…50V | - | - | 350 → 700mA | 220…240 V | - | - | ||
Tiny WHSL | 23 |
| - | 27W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 180 → 700mA | 220 → 240 V | - | - | ||
Tiny WHSL | 21 |
| - | 38W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 350 → 1050mA | 220 → 240 V | - | - | ||
Tiny WHSL | 18 |
| - | 18W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 150 → 1050mA | 220 → 240 V | - | - | ||
Tiny WHSL | 19 |
| - | 38W | Constant Current | - | - | - | - | - | 10 → 54V | - | - | 350 → 1050mA | 220 → 240 V | - | - | ||
![]() OT-30/220-240/12-P OSRAM | In Stock | - | - | 30W | Constant Voltage | - | - | - | - | - | 12.5V | - | - | 2.5A | 220-240 V | - | - | ||
Tiny WHSL | 59 |
| - | 60W | Constant Voltage | - | - | - | - | - | 12.5V | - | - | 360mA | 220-240 V | - | - | ||
Tiny WHSL | 2388 |
| - | 300W | Constant Voltage | - | - | - | - | - | 12.5V | - | - | 1.8A | 220-240 V | - | - | ||
Tiny WHSL | 63 |
| - | 100W | Constant Current | - | - | OT 1DIM | - | - | 72-144V | - | - | 1.4A | 220 → 240 V | - | - | ||
Tiny WHSL | 49 |
| - | 100W | Constant Current | - | - | OT FIT | - | - | 54 → 216V | - | - | 0.25 → 0.75A | 220 → 240 V | - | - | ||
Tiny WHSL | 42 |
| - | 20W | Constant Current | - | - | OT Fit | - | - | 23 → 42V | - | - | 500mA | 220 → 240 V | - | - | ||
Tiny WHSL | 65 |
| - | 8W | Constant Current | - | - | OT-FIT | - | - | 42V | - | - | 180mA | 220 → 240 V | - | - | ||
Tiny WHSL | 106 |
| - | 18W | Constant Current | - | - | OT-FIT | - | - | 40V | - | - | 450mA | 220 → 240 V | - | - | ||
Tiny WHSL | 49 |
| - | 8W | Constant Current | - | - | OT-FIT | - | - | 42V | - | - | 180mA | 220 → 240 V | - | - | ||
Tiny WHSL | In Stock | - | - | 200W | Constant Current | - | - | OT 1DIM | - | - | 214V | - | - | 1.4A | 220 → 240 V | - | - |