- Packaging
- Part Status
- Series
- Antenna Type
- Applications
- Attenuation-Nom
- Base Part Number
- Battery Chemistry
- Characteristic Impedance
- Construction
- ECCN Code
- Fault Protection
Attribute column
Manufacturer
OSRAM Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Attenuation-Nom | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Subcategory | Ingress Protection | Construction | Reach Compliance Code | Base Part Number | Function | Interface | Gain | Fault Protection | Frequency Range | RF/Microwave Device Type | Battery Chemistry | Number of Cells | Antenna Type | VSWR | VSWR-Max | Input Power-Max (CW) | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77060 OSRAM | In Stock | - | - | - | 24-WFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | LTC4066 | Multi-Function Controller | USB | - | Over Current | - | - | Lithium-Ion | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77050 OSRAM | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | - | - | Active | - | Connector, NMO | - | - | -- | - | -- | - | - | - | - | - | 5dB | - | -- | - | - | - | Whip, Straight | 2 | - | - | 1 | UHF (300 MHz ~ 1 GHz) | 380MHz | - | -- | -- | -- | ||
![]() 77040 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAT-6 OSRAM | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 4 | 6 dB | MINI-CIRCUITS | - | Mini-Circuits | LAT-6+ | 2500 MHz | 85 °C | -55 °C | PLASTIC/EPOXY | TO-253 | TO-253 | Active | 1.51 | Yes | - | - | - | e2 | Yes | - | - | - | EAR99 | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | - | RF/Microwave Attenuators | - | COMPONENT | compliant | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | 1.5 | 26.99 dBm | - | - | - | 50 Ω | - | - | - |