- Antenna Connector
- Applications
- Current - Transmitting
- Data Interface
- Data Rate (Max)
- Features
- Frequency
- Memory Size
- Mfr
- Modulation or Protocol
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
OSRAM RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Max Power Dissipation | Voltage - Supply | Frequency | Number of Outputs | Failure Rate | Memory Size | Nominal Supply Current | Data Interface | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features | Height Seated (Max) | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS3977B-BQFS OSRAM | In Stock | - | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | ams OSRAM | Tray | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | RKE, Security Systems | - | - | 2V ~ 3.6V | 300MHz ~ 928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | - | - | - | ||
![]() AS3977B-BQFT OSRAM | In Stock | - | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | RKE, Security Systems | - | - | 2V ~ 3.6V | 300MHz ~ 928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | - | - | - | ||
![]() AS3977-BQFT OSRAM | In Stock | - | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | RKE, Security Systems | - | - | 2V ~ 3.6V | 300MHz ~ 928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | - | - | - | ||
![]() AS3977B-BQFM OSRAM | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | TNPW0805 | Vishay Dale | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 6.73 kOhms | - | - | Thin Film | - | 0.125W, 1/8W | - | 2V ~ 3.6V | 300MHz ~ 928MHz | - | - | - | - | SPI | 8dBm | 100kbps | 19.5mA | ISM | - | - | 0.022 (0.55mm) | - | ||
![]() AS3977-BQFU OSRAM | In Stock | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | ams OSRAM | Tube | Obsolete | Compliant | -40°C ~ 85°C | - | - | - | - | - | - | 150 °C | -40 °C | - | RKE, Security Systems | - | 50 W | 2V ~ 3.6V | 300MHz ~ 928MHz | 1 | - | - | 1 mA | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | - | - | No |