- Mounting Type
- Technology
- Magnetic Type
- Package / Case
- Package Type
- Pin Count
- Series
- Termination Style
- Interface Type
- Maximum Operating Temperature
- Maximum Output Current
- Minimum Operating Temperature
Attribute column
Manufacturer
OSRAM Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Magnetic Type | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Point Min/Max | Package | Package Type | Part # Aliases | Product Status | Release Point Min/Max (Brp) | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Output | Pin Count | Termination Style | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Product Type | Sensor Type | Linearity | Screening Level | Maximum Pressure | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS5306A OSRAM | In Stock | - | - | Surface Mount | - | - | - | - | - | Analogue | Analogue | - | - | - | - | - | - | - | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Analogue | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Sensors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5304A OSRAM | In Stock | - | - | Surface Mount | TSSOP-20 | - | - | - | - | Analogue | Analogue | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | 10 mT to 60 mT | - | TSSOP | - | - | - | - | - | - | - | - | - | AS530xA | - | Rotary Hall Effect | - | Analogue | - | - | 20 | SMD/SMT | - | 3 V to 5.1 V | Analog | 5 V | 35 mA | - | - | - | - | 25 um | - | - | Hall Effect Sensors | - | - | - | - | - | - | - | Linear Hall Effect Sensors | - | - | - | ||
![]() AS5045 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5304B OSRAM | In Stock | - | - | Surface Mount | Cylinder | -- | - | ams OSRAM | 500 | - | Linear | ams OSRAM | + 125 C | 39 mA | - | - 40 C | Yes | Surface Mount | SMD/SMT | - | - | TSSOP | 990600775 178750054 Q65114A0630 | - | - | Details | TSSOP | 5.5 V | 4.5 V | -40°C ~ 105°C | MouseReel | MediaSensor™ | Active | Integrated Hall IC | Sensors | Hall Effect | 8 V ~ 30 V | 4 mA ~ 20 mA | 20 | Packard, 3 Pin | - | - | Analog Current | 1.8 V | 35 mA | ±0.5% | 1000 PSI (6894.76 kPa) | Absolute | Threaded | 25 um | Male - 1/8 (3.18mm) NPT | Hall Effect / Magnetic Sensors | - | - | Extended Industrial | -- | - | - | - | - | Linear Hall Effect Sensors | - | Amplified Output, Temperature Compensated | Board Mount Hall Effect / Magnetic Sensors | ||
![]() AS5115F-HSSP OSRAM | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | AS5115 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | -40°C ~ 150°C | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage | - | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | Angle | Cosine, Sine | 0° ~ 360°, Continuous | - | - | - | - |