- Package / Case
- Operating Temperature
- Packaging
- Mounting Type
- Part Status
- Viewing Angle
- Current - Dark (Typ)
- Response Time
- Spectral Range
- Active Area
- Diode Type
- Voltage - DC Reverse (Vr) (Max)
Attribute column
Manufacturer
OSRAM Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shape | Breakdown Voltage / V | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Max Power Dissipation | Number of Functions | Polarity | Configuration | Diode Type | Power Dissipation | Viewing Angle | Forward Current | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Peak Wavelength | Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Light Current-Nom | Responsivity @ nm | Reverse Breakdown Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SFH 203 PFA OSRAM Opto Semiconductors Inc. | 50000 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 150° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | 1nA | - | 0.62 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 203 FA OSRAM Opto Semiconductors Inc. | 10000 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 40° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1100nm | 1mm2 | - | 1nA | - | 0.6 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 203 P OSRAM Opto Semiconductors Inc. | 2523 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 150° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 1mm2 | - | 1nA | - | 0.62 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 213 FA OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 20° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | 1nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BPW 34 S-Z OSRAM Opto Semiconductors Inc. | 28500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 2440 OSRAM Opto Semiconductors Inc. | 84 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | SQUARE | - | -40°C~100°C | Tape & Reel (TR) | - | Active | 4 (72 Hours) | - | - | 8541.40.80.00 | - | - | 1 | - | SINGLE | - | - | 60° | - | 90ns | 16V | 2.65mm | - | - | - | - | - | - | - | 10nA | - | 400nm ~ 690nm | 7.02mm2 | NO | 5nA | 0.0081mA | 0.37 A/W @ 550nm | 16V | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 206K OSRAM Opto Semiconductors Inc. | 10500 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 7.02mm2 | - | 2nA | - | 0.62 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BPW34 OSRAM Opto Semiconductors Inc. | 382 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | 2-DIP (0.213, 5.40mm) | 2 | Plastic | - | 60V | -40°C~85°C | Tube | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 70pF | 150mW | - | Reverse | - | PIN | 150mW | 120° | 100mA | 20ns | 32V | - | 20ns | 1.3V | 20 ns | 60V | 32V | - | 32V | - | 2nA | 400nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | 2.2mm | 4.5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
SFH 2701 OSRAM Opto Semiconductors Inc. | 50000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 2ns | 15V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1050nm | 0.36mm2 | - | 50pA | - | 0.5 A/W @ 780nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BPW34FA OSRAM Opto Semiconductors Inc. | 2000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | 2-DIP (0.213, 5.40mm) | 2 | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | 100°C | -40°C | - | - | 150mW | - | Reverse | - | PIN | 150mW | 120° | 100mA | 20ns | 16V | - | 20ns | 1.3V | 20 ns | 16V | 32V | 850 nm | 16V | - | 2nA | 730nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | 2.2mm | 4.5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
SFH 2240 OSRAM Opto Semiconductors Inc. | 4401 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | 120° | - | 90ns | 16V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 690nm | 7.02mm2 | - | 1nA | - | 0.37 A/W @ 620nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 213 OSRAM Opto Semiconductors Inc. | 20000 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 20° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 1mm2 | - | 1nA | - | 0.62 A/W @ 870nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 235 FA OSRAM Opto Semiconductors Inc. | 50000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 130° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | 740nm ~ 1120nm | 7.02mm2 | - | 2nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 2400-Z OSRAM Opto Semiconductors Inc. | 58000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 3-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 5ns | 20V | - | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | 1nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 2500 FA-Z OSRAM Opto Semiconductors Inc. | 30 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | PIN | - | 30° | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | 100pA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BPW 21 OSRAM Opto Semiconductors Inc. | 8500 |
| Datasheet | 14 Weeks | - | - | Through Hole | TO-39 | - | - | - | - | -40°C~80°C | Tube | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | 110° | - | 1.5μs | 10V | - | - | - | - | - | - | - | - | - | - | 350nm ~ 820nm | 7.45mm2 | - | 2nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 205 F OSRAM Opto Semiconductors Inc. | 35000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1100nm | 7.02mm2 | - | 2nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SFH 205 FA OSRAM Opto Semiconductors Inc. | 40000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1100nm | 7.02mm2 | - | 2nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BPW34FS OSRAM Opto Semiconductors Inc. | 39930 | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | Reverse | - | PIN | 150mW | 120° | - | 20ns | 16V | - | 20ns | 1.3V | 20 ns | 16V | 32V | 850 nm | - | - | 2nA | 780nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | 1.2mm | 4.5mm | 4.4mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() BPX 65 OSRAM Opto Semiconductors Inc. | 10000 |
| Datasheet | 10 Weeks | - | - | Through Hole | TO-18-2 Metal Can | - | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PIN | - | 80° | - | 12ns | 50V | - | - | - | - | - | - | - | - | - | - | 350nm ~ 1100nm | 1mm2 | - | 1nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |