- Package / Case
- Operating Temperature
- Packaging
- Mounting Type
- Part Status
- Viewing Angle
- Current - Dark (Typ)
- Response Time
- Spectral Range
- Active Area
- Diode Type
- Voltage - DC Reverse (Vr) (Max)
Attribute column
Manufacturer
OSRAM Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Automotive | ECCN (US) | EU RoHS | Half Intensity Angle Degrees | HTS | Maximum Dark Current (nA) | Maximum Fall Time (ns) | Maximum Forward Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Reverse Voltage (V) | Maximum Rise Time (ns) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | Package Length | Package Type | Package Width | PCB changed | Peak Wavelength (nm) | Photodiode Material | Photodiode Type | PPAP | Product Status | Supplier Package | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Pin Count | Polarity | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 2200 OSRAM Opto Semiconductors Inc. | 1609 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | - | - | - | PIN | 120° | 40ns | 20V | - | - | - | - | 400nm ~ 1100nm | 7.02mm2 | - | 1nA | - | 0.7 A/W @ 940nm | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 2270R OSRAM Opto Semiconductors Inc. | 23 |
| Datasheet | 8 Weeks | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | PIN | 120° | 6μs | 2V | - | - | - | - | 480nm ~ 650nm | - | - | 5pA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 203 OSRAM Opto Semiconductors Inc. | 50000 |
| Datasheet | 14 Weeks | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Active | 2 (1 Year) | - | - | - | PIN | 40° | 5ns | 50V | - | - | - | - | 400nm ~ 1100nm | 1mm2 | - | 1nA | - | 0.62 A/W @ 850nm | - | - | - | - | ROHS3 Compliant | ||
![]() BPX 61 OSRAM Opto Semiconductors Inc. | 5000 |
| Datasheet | 10 Weeks | Through Hole | TO-39-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 110° | 20ns | 32V | - | - | - | - | 400nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BPW 34 FS-Z OSRAM Opto Semiconductors Inc. | 1240 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | - | Active | 4 (72 Hours) | - | - | - | PIN | 120° | 20ns | 16V | - | - | - | - | 780nm ~ 1100nm | 7mm2 | - | 2nA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 229 OSRAM Opto Semiconductors Inc. | 103 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 34° | 10ns | 20V | - | - | - | - | 380nm ~ 1100nm | 0.31mm2 | - | 50pA | - | 0.62 A/W @ 850nm | - | - | - | - | ROHS3 Compliant | ||
![]() BP 104 S-Z OSRAM Opto Semiconductors Inc. | 19525 |
| Datasheet | - | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | - | Active | 2 (1 Year) | - | - | - | PIN | 120° | 20ns | 20V | - | - | - | - | 400nm ~ 1100nm | 4.84mm2 | - | 2nA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 2430-Z OSRAM Opto Semiconductors Inc. | 28951 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | - | Active | 4 (72 Hours) | - | - | - | PIN | 120° | 200μs | 6V | - | - | - | - | 400nm ~ 900nm | 7.02mm2 | - | 100pA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 221 OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | 14 Weeks | Through Hole | TO-39-4 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 110° | 500ns | 10V | - | - | - | - | 400nm ~ 1100nm | 1.54mm2 | - | 10nA | - | 0.55 A/W @ 900nm | - | - | - | - | ROHS3 Compliant | ||
![]() Q65110A2740 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2699 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62705P0025 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0129 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0947 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0215 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0216 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2700 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A8147 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0027 OSRAM | In Stock | - | - | - | - | TO-18 | - | - | - | - | 40 deg | - | - | - | - | + 125 C | - | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | 850 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | - | - | - | - | ||
![]() SFH 2700 OSRAM Opto Semiconductors, Inc. | 64 |
| - | - | Surface Mount | 0805 (2012 Metric) | 2 | No | EAR99 | Compliant | - | 8541.49.10.10 | 5 | 120(Typ) | 0.7(Typ) | - | 100 | 16 | 120(Typ) | OSRAM Opto (ams OSRAM) | - | -40 | Surface Mount | - | Tape & Reel (TR) | 2 | Chip LED | 1.25 | 2 | 890 | Si | PIN | No | Obsolete | SMD | - | -40°C ~ 100°C | Tape and Reel | - | Obsolete | - | Chip | 2 | Reverse | PIN | 140° | 120ns | 16 V | - | 890nm | - | - | 300nm ~ 1100nm | 0.35mm² | - | 45pA | - | - | 2 x 1.25 x 0.8mm | 0.8mm | 2mm | 1.25mm | - |