- Package / Case
- Part Status
- Operating Temperature
- Mounting Type
- Type
- Current-Collector (Ic) (Max)
- Viewing Angle
- Voltage - Collector Emitter Breakdown (Max)
- Current - Dark (Id) (Max)
- Orientation
- Packaging
- Power - Max
Attribute column
Manufacturer
OSRAM Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Collector- Emitter Voltage VCEO Max | Dimensions | Maximum On-State Collector Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Pd - Power Dissipation | Product Status | Series | Type | Number of Channels | Rise Time | Peak Wavelength | Dark Current | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A2482 OSRAM | In Stock | - | - | - | PLCC-2 | - | - | - | 15 mA | + 100 C | - | - 40 C | - | - | 165 mW | - | - | IR Chip | - | - | 980 nm | 50 nA | - | - | - | ||
![]() Q62702P3585 OSRAM | In Stock | - | - | - | T-1 3/4 | - | 35 V | - | 50 mA | + 100 C | - | - 40 C | - | - | 200 mW | - | - | Chip | - | - | 880 nm | 50 nA | - | - | - | ||
![]() Q65110A2528 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3596 OSRAM | In Stock | - | - | - | T-1 | - | - | - | 50 mA | + 100 C | - | - 40 C | - | - | 165 mW | - | - | IR Chip | - | 7 us, 8 us | 880 nm | 50 nA | - | - | - | ||
![]() Q62702P3592 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLO EF002 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A1836 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1193 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2475 OSRAM | In Stock | - | - | - | PLCC-2 | - | - | - | 15 mA | + 100 C | - | - 40 C | - | - | 165 mW | - | - | IR Chip | - | 7 us, 8 us | 980 nm | 50 nA | - | - | - | ||
![]() Q65110A2655 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2469 OSRAM | In Stock | - | - | - | PLCC-2 | - | - | - | 15 mA | + 100 C | - | - 40 C | - | - | 165 mW | - | - | Chip | - | 7 us | 980 nm | 50 nA | - | - | - | ||
![]() Q65110A3512 OSRAM | In Stock | - | - | - | SMT | - | 5.5 V | - | 20 mA | + 85 C | - | - 40 C | - | - | - | - | - | Chip | - | - | 570 nm | 50 nA | - | - | - | ||
![]() Q62702P1675 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q60215Y0062 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2629 OSRAM | In Stock | - | - | - | SMT | - | 70 V | - | 50 mA | + 100 C | - | - 40 C | - | - | 120 mW | - | - | Chip | - | - | 850 nm | 100 nA | - | - | - | ||
![]() Q62702P5198 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1674 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2491 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 3605-2/3 OSRAM | In Stock | - | - | Surface Mount | - | 2 | - | 3.3 x 2.35 x 1.7mm | - | - | - | - | - | MIDLED | - | - | - | - | 1 | - | - | - | 1.7mm | 3.3mm | 2.35mm | ||
![]() Q62702P3595 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |