- Operating Temperature
- Pitch
- Product Length
- Applications
- Base Product Number
- Base/Housing Material
- Body Orientation
- Contact Materials
- Contact Plating
- Gender
- Mfr
- Mounting
Attribute column
Manufacturer
OSRAM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Mfr | Mounting | Package | Product Status | Regulator Current (Max) | Termination Method | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Operating Temperature | Series | Type | Applications | Gender | Pitch | Pin Count | Number of Contacts | Number of Ports | Power - Max | Product Length | Product Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21277 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72100 OSRAM | In Stock | - | - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | 1N5308 | - | - | - | Microchip Technology | - | Bulk | Active | 2.97mA | - | 100V | 2.15V | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | 500mW | - | - | ||
![]() 21278 OSRAM | In Stock | - | - | Gold | - | - | - | 38 | - | Thermoplastic | Right Angle | Copper Alloy | - | Through Hole | - | - | - | Solder | - | - | - | - | HDMI | - | 2 Receptacle | 1.5000, 1.5000 mm | - | 19/19 POS | 2 | - | 18.9 mm | - | ||
![]() 51914 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | 2.5400 | 6 | - | - | - | 5 | 3.2 mm | ||
![]() 51600 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |