- Absolute Pull Range (APR)
- Base Resonator
- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Current - Supply (Max)
- Frequency
- Frequency Stability
- Function
- Height
- Height Seated (Max)
- Length
Attribute column
Manufacturer
OSRAM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54567 OSRAM | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SiTime | Strip | Active | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | - | 3.3V | 8.192 MHz | ±50ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 55057 OSRAM | In Stock | - | - | - | - | - | - | - | Compliant | 500 V | - | - | - | SMD/SMT | - | 175 °C | -55 °C | 9.1 pF | - | - | - | - | - | - | - | 2828 | 1111 | - | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | ||
![]() 54304 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |