- Input Voltage Range
- Input/Output Type
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Number of Outputs
- Output Power (W)
- Output Voltage Range (VDC)
- PCB changed
- Package Height
- Package Length
- Package Width
- Pin Count
Attribute column
Manufacturer
OSRAM Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Output Power | Minimum Operating Temperature (°C) | Mounting | Operation | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | RoHS | Schedule B | Standards Met | Voltage, Rating | Warranty | Packaging | Series | Part Status | Type | Output | Pin Count | Termination Style | Number of Outputs | Output Voltage | Configuration | Note | Power Dissipation | Output Current | Dimming | Input Voltage | Primary Type | IP Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79535 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Box | n/a | - | Base | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | ||
![]() 79534 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 564 | EAR99 | 87 | - | 198VAC to 264VAC | AC/DC | - | 50 | - | - | -20 | Screw | - | 90 | 24(Typ) | 35 | 230 | 60 | 4 | 0.9(Min) | - | - | - | - | - | Box | - | Active | Constant Voltage | - | 4 | Screw Terminal Block | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 145 | EAR99 | 86 | - | 198VAC to 264VAC | AC/DC | - | 45 | - | - | -20 | Screw | - | 30 | 24(Typ) | 27.5 | 140 | 45 | 4 | 0.9(Min) | - | - | - | - | - | Box | - | Active | Constant Voltage | - | 4 | Screw Terminal Block | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | 125 |
| Datasheet | - | EAR99 | - | - | 198VAC to 264VAC | AC/DC | - | 50 | 350 | 19W | -20 | Screw | Constant Current | 18 | 27 to 54 | 30 | 95 | 53 | 4 | 0.95 | - | - | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | - | - | Unconfirmed | Constant Current | 27 → 54 V @ 350 mA | 4 | Lead Wire | 1 | 27 → 54V | Sealed | - | 4W | 350mA | - | 198 → 264 V ac | AC-DC | IP20 | RoHS Compliant | ||
![]() 79208 OSRAM | In Stock | - | Datasheet | - | EAR99 | 91(Min) | 8504.40.95.30 | 347VAC to 480VAC | AC/DC | Lead Wire | 55 | 800 | - | -40 | Screw | - | 180 | 82 to 280 | 38.1 | 240.5 | 60 | 7 | 0.95(Min) | - | 8504409530, 8504409530/8504409530/8504409530/8504409530/8504409530 | - | - | - | - | - | Unconfirmed | Constant Current | - | 7 | Lead Wire | 1 | - | - | - | - | - | 0-10V/Analog | - | - | IP66 | RoHS Compliant | ||
![]() 79404 OSRAM | In Stock | - | Datasheet | - | EAR99 | 80(Typ) | - | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1250 | - | -30 | Screw | - | 25 | 10 to 55 | 35.5 | 125.6 | 61.1 | 9 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79420 OSRAM | In Stock | - | Datasheet | 176.9 | EAR99 | 83(Min) | 8504.40.60.18 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 700 | - | -40 | - | - | 20 | 16 to 29 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 4 | Lead Wire | 1 | - | - | - | - | - | ELV | - | - | - | RoHS Compliant | ||
![]() 79375 OSRAM | In Stock | - | Datasheet | 176.9 | EAR99 | 83(Min) | 8504.40.60.18 | 120VAC to 277VAC | AC/DC | - | 50 | 400 | - | -40 | - | - | 12 | 18 to 30 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 4 | Lead Wire | 1 | - | - | - | - | - | ELV | - | - | - | RoHS Compliant | ||
![]() 79468 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Min) | - | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 2000 | - | -30 | Screw | - | 48 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79517 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 2000 | - | -30 | Screw | - | 48 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | Case | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 57420 OSRAM | In Stock | - | Datasheet | - | EAR99 | 89(Min) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 2300 | - | -40 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | 8504409520 | - | - | - | - | - | Active | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79466 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1050 | - | -30 | Screw | - | 30 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79532 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Typ) | - | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 700 | - | -30 | Screw | - | 20 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | - | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 51522 OSRAM | In Stock | - | Datasheet | - | EAR99 | - | 8504.40.95.20 | 108VAC to 305VAC | AC/DC | Lead Wire | 40 | - | - | -20 | Screw | - | 96 | 24(Typ) | 29.7 | 240.7 | 42.7 | 7 | 0.9 | - | - | - | - | - | Carton | - | Obsolete | - | - | 7 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 205 | EAR99 | 86 | - | 198VAC to 264VAC | AC/DC | - | 50 | 700 | - | -25 | Screw | - | 35.7 | 27 to 51 | 21 | 280 | 30 | 8 | 0.98 | - | - | - | - | - | Box | - | Active | Constant Current | - | 8 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
![]() 79467 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | - | 50 | 1400 | - | -30 | Screw | - | 50 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | Non-Compliant | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79403 OSRAM | In Stock | - | Datasheet | - | EAR99 | 80(Typ) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1250 | - | -30 | Screw | - | 25 | 10 to 55 | 27.5 | 125.6 | 61.1 | 9 | 0.9(Min) | - | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | ||
![]() 79632 OSRAM | In Stock | - | Datasheet | - | EAR99 | 85(Min) | 8504.40.95.50 | 120VAC to 277VAC | AC/DC | - | 50 | 2000 | - | -30 | Screw | - | 48 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | - | - | Obsolete | Constant Current | - | 10 | - | 1 | - | - | - | - | - | Analog/PWM/0-10V | - | - | - | RoHS Compliant |