- Input Voltage Range
- Input/Output Type
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Number of Outputs
- Output Power (W)
- Output Voltage Range (VDC)
- PCB changed
- Package Height
- Package Length
- Package Width
- Pin Count
Attribute column
Manufacturer
OSRAM Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Output Power | Minimum Operating Temperature (°C) | Mounting | Operation | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | RoHS | Standards Met | Voltage, Rating | Warranty | Packaging | Series | Part Status | Type | Output | Pin Count | Termination Style | Number of Outputs | Output Voltage | Configuration | Power Dissipation | Output Current | Max Output Power | Dimming | Input Voltage | Primary Type | IP Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79441 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1400 | - | -30 | Screw | - | 40 | 10 to 55 | 35.5 | 125.6 | 61.1 | 9 | 0.9(Min) | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
![]() 79448 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1400 | - | -30 | Screw | - | 40 | 10 to 55 | 27.5 | 125.6 | 61.1 | 9 | 0.9(Min) | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
![]() 57421 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | - | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 2300 | - | -30 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | - | - | 5Year | - | - | Active | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
![]() 79449 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | - | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1400 | - | -30 | Screw | - | 40 | 10 to 55 | 35.5 | 125.6 | 61.1 | 9 | 0.9(Min) | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
![]() 79515 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 1050 | - | -30 | Screw | - | 30 | 15 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | 5Year | Case | - | Obsolete | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
![]() 79368 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 90(Min) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 800 | - | -40 | Screw | - | 100 | 50 to 185 | 38.1 | 168 | 60 | 7 | 0.95(Min) | - | - | - | - | - | - | Active | Constant Current | - | 7 | Lead Wire | 1 | - | - | - | - | - | 0-10V/Analog | - | - | IP66 | RoHS Compliant | - | ||
![]() 57424 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 2300 | - | -30 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 9 | 0.9(Min) | - | - | - | 5Year | - | - | Active | Constant Current | - | 9 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 75 |
| Datasheet | - | - | EAR99 | - | - | 198VAC to 264VAC | AC/DC | - | 50 | 700 | 25W | -20 | Screw | Constant Current | 25 | 18 to 36 | 30 | 95 | 53 | 4 | 0.95 | - | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | - | - | Unconfirmed | Constant Current | 18 → 36 V @ 700 mA | 4 | Lead Wire | 1 | 18 → 36V | Sealed | 4.4W | 700mA | - | - | 198 → 264 V ac | AC-DC | IP20 | RoHS Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | Desktop | 93 | EAR99 | 86 | - | 198VAC to 264VAC | AC/DC | - | 55 | 500 | 18W | -20 | Screw | Constant Current | 18 | 18 to 36 | 30 | 95 | 53 | 4 | 0.95 | Non-Compliant | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 264 V | - | Box | - | Active | Constant Current | 18 → 36 V @ 500 mA | 4 | Push Terminal | 1 | 36 V | Sealed | 3.5 W | 500 mA | 18 W | PWM | 198 → 264 V ac | AC-DC | IP20 | RoHS Compliant | IP20 | ||
Tiny WHSL | 30 |
| Datasheet | - | 180 | EAR99 | 91 | 8504.40.95.20 | 198VAC to 264VAC | AC/DC | - | 50 | 1400 | 55W | -20 | Screw | Constant Current | 55 | 15 to 54 | 25 | 110 | 75 | 11 | 0.95(Min) | - | CE, EL, EMC, EN55015, EN61000-3-2, EN61347-1, EN61347-2-13, EN61547, EN-62384, ENEC 10, VDE | 176 → 276 V dc, 198 → 264 V ac | - | Box | OPTOTRONIC Intelligent | Active | Constant Current | 15 → 54 V @ 1400 mA | 11 | Push Terminal | 1 | 15 → 54V | Sealed | - | 1.4A | - | DALI | 176 → 276 V dc, 198 → 264 V ac | AC-DC, DC-DC | IP20 | RoHS Compliant | - | ||
![]() 57425 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 85(Typ) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 2300 | - | -30 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | - | - | 5Year | - | - | Active | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 18102071 |
| Datasheet | - | 217 | EAR99 | 89 | - | 198VAC to 264VAC | AC/DC | - | 50 | 1050 | - | -25 | Screw | - | 53.6 | 27 to 51 | 21 | 280 | 30 | 8 | 0.98 | - | - | - | - | Box | - | Active | Constant Current | - | 8 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - | ||
![]() 79422 OSRAM | In Stock | - | Datasheet | - | 176.9 | EAR99 | 83(Min) | - | 120VAC to 277VAC | AC/DC | - | 50 | 400 | - | -40 | - | - | 20 | 28 to 50 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | - | - | - | 5Year | - | - | Obsolete | Constant Current | - | 4 | Lead Wire | 1 | - | - | - | - | - | ELV | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 135 | EAR99 | 87.5 | - | 198VAC to 264VAC | AC/DC | - | 45 | 1050 | - | -20 | Screw | - | 40 | 15 to 50 | 22.5 | 103 | 67 | 8 | 0.98 | - | - | - | - | Box | - | Active | Constant Current | - | 8 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | EAR99 | 87 | - | 198VAC to 264VAC | AC/DC | - | 50 | 500 | - | -20 | Screw | - | 21 | 25 to 42 | 29.5 | 97 | 43 | 6 | 0.98 | - | - | - | 5Year | - | - | Unconfirmed | Constant Current | - | 6 | - | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 635 | EAR99 | 90(Min) | 8504.40.95.20 | 347VAC to 480VAC | AC/DC | Lead Wire | 55 | 1250 | - | -40 | Screw | - | 100 | 30 to 100 | 38 | 168 | 60 | 7 | 0.9(Min) | - | - | - | 5Year | - | - | Active | Constant Current | - | 7 | Lead Wire | 1 | - | - | - | - | - | 0-10V | - | - | IP66 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | EAR99 | 90(Min) | - | 198VAC to 264VAC | AC/DC | - | 50 | 350 | - | -15 | Screw | - | 52.5 | 54 to 150 | 21 | 210 | 30 | 5 | 0.95(Min) | - | - | - | 5Year | - | - | Unconfirmed | Constant Current | - | 5 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 60 | EAR99 | 82 | - | 220VAC to 240VAC | AC/DC | - | 50 | 180 | - | -10 | Screw | - | 8 | 21 to 42 | 25 | 115 | 45 | 4 | 0.85 | - | - | - | - | Box | - | Active | Constant Current | - | 4 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 1200 | EAR99 | 91 | - | 198VAC to 264VAC | AC/DC | - | 50 | 5600 | - | -40 | Screw | - | 200 | 35 to 70 | 42.5 | 252.5 | 68 | 5 | 0.98(Min) | - | - | - | - | Box | - | Active | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | IP65 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 185 | EAR99 | 92 | - | 198VAC to 264VAC | AC/DC | - | 60 | 350 | - | -25 | Screw | - | 35 | 54 to 216 | 21 | 280 | 30 | 9 | 0.95(Min) | - | - | - | - | Box | - | Active | Constant Current | - | 9 | Push Terminal | 1 | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | - |