- Input Voltage Range
- Input/Output Type
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Number of Outputs
- Output Power (W)
- Output Voltage Range (VDC)
- PCB changed
- Package Height
- Package Length
- Package Width
- Pin Count
Attribute column
Manufacturer
OSRAM Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Output Power | Minimum Operating Temperature (°C) | Mounting | Operation | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | Warranty | Packaging | Series | Part Status | Type | Pin Count | Termination Style | Number of Outputs | Output Voltage | Output Current | Dimming | Input Voltage | IP Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 90 | EAR99 | 87(Min) | - | 220VAC to 240VAC | AC/DC | - | 50 | 350 | - | -10 | Screw | - | 15 | 21 to 42 | 25 | 115 | 45 | 4 | 0.95 | - | Box | - | Active | Constant Current | 4 | Push Terminal | 1 | - | - | - | - | IP20 | RoHS Compliant | ||
![]() 79367 OSRAM | In Stock | - | Datasheet | - | EAR99 | 90(Min) | 8504.40.60.18 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 1250 | - | -40 | Screw | - | 180 | 70 to 210 | 38.1 | 240.5 | 60 | 7 | 0.95(Min) | - | - | - | Unconfirmed | Constant Current | 7 | Lead Wire | 1 | - | - | 0-10V/Analog | - | IP66 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 635 | EAR99 | 90(Min) | 8504.40.95.20 | 347VAC to 480VAC | AC/DC | Lead Wire | 55 | 1250 | - | -40 | Screw | - | 100 | 30 to 100 | 38 | 168 | 60 | 7 | 0.9(Min) | 5Year | - | - | Active | Constant Current | 7 | Lead Wire | 1 | - | - | 0-10V | - | IP66 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | EAR99 | 90(Min) | - | 198VAC to 264VAC | AC/DC | - | 50 | 350 | - | -15 | Screw | - | 52.5 | 54 to 150 | 21 | 210 | 30 | 5 | 0.95(Min) | 5Year | - | - | Unconfirmed | Constant Current | 5 | Push Terminal | 1 | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 60 | EAR99 | 82 | - | 220VAC to 240VAC | AC/DC | - | 50 | 180 | - | -10 | Screw | - | 8 | 21 to 42 | 25 | 115 | 45 | 4 | 0.85 | - | Box | - | Active | Constant Current | 4 | Push Terminal | 1 | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 1200 | EAR99 | 91 | - | 198VAC to 264VAC | AC/DC | - | 50 | 5600 | - | -40 | Screw | - | 200 | 35 to 70 | 42.5 | 252.5 | 68 | 5 | 0.98(Min) | - | Box | - | Active | Constant Current | 5 | Lead Wire | 1 | - | - | - | - | IP65 | RoHS Compliant | ||
![]() 79369 OSRAM | In Stock | - | Datasheet | - | EAR99 | 90(Min) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 1250 | - | -40 | Screw | - | 100 | 30 to 100 | 38.1 | 168 | 60 | 7 | 0.95(Min) | - | - | - | Unconfirmed | Constant Current | 7 | Lead Wire | 1 | - | - | 0-10V/Analog | - | IP66 | RoHS Compliant | ||
Tiny WHSL | 18102071 |
| Datasheet | 217 | EAR99 | 89 | - | 198VAC to 264VAC | AC/DC | - | 50 | 1050 | - | -25 | Screw | - | 53.6 | 27 to 51 | 21 | 280 | 30 | 8 | 0.98 | - | Box | - | Active | Constant Current | 8 | Push Terminal | 1 | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | EAR99 | 87 | - | 198VAC to 264VAC | AC/DC | - | 50 | 500 | - | -20 | Screw | - | 21 | 25 to 42 | 29.5 | 97 | 43 | 6 | 0.98 | 5Year | - | - | Unconfirmed | Constant Current | 6 | - | 1 | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 340 | EAR99 | 91.5 | - | 170VAC to 264VAC | AC/DC | - | 55 | 1050 | - | -40 | Screw | - | 90 | 57 to 186 | 40 | 133 | 77 | 11 | 0.95 | - | Box | - | Active | Constant Current | 11 | - | 1 | - | - | DALI | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 1100 | EAR99 | 90 | - | 198VAC to 264VAC | AC/DC | - | 55 | 4900 | - | -40 | Screw | - | 150 | 30 to 60 | 42.5 | 242.5 | 68 | 5 | 0.98(Min) | - | Box | - | Active | Constant Current | 5 | Lead Wire | 1 | - | - | - | - | IP65 | RoHS Compliant | ||
![]() 79423 OSRAM | In Stock | - | Datasheet | - | EAR99 | 83(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | - | 50 | 350 | - | -40 | Screw | - | 20 | 28 to 55 | 25.4 | 92.8(Max) | 33.3(Max) | 4 | 0.9(Min) | - | - | - | Obsolete | Constant Current | 4 | Lead Wire | 1 | - | - | Analog | - | IP20 | RoHS Compliant | ||
![]() 57347 OSRAM | In Stock | - | Datasheet | - | EAR99 | 87 | - | 120VAC to 277VAC | AC/DC | - | 50 | 1250 | - | -35 | Screw | - | 25 | 8 to 55 | 27.5 | 125.6 | 61.1 | 10 | 0.9(Min) | - | Case | - | Unconfirmed | Constant Current | 10 | - | 1 | - | - | 0-10V | - | - | RoHS Compliant | ||
![]() 79370 OSRAM | In Stock | - | Datasheet | 408.2 | EAR99 | 85(Min) | 8542.39.00.01 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 800 | - | -40 | Screw | - | 50 | 30 to 120 | 30 | 168 | 43 | 6 | 0.9(Min) | 5Year | Case | - | Unconfirmed | Constant Current | 6 | Lead Wire | 1 | - | - | 0-10V | - | IP66 | RoHS Compliant | ||
![]() 57426 OSRAM | In Stock | - | Datasheet | - | EAR99 | 89(Min) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | - | 55 | 2300 | - | -40 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | - | - | Active | Constant Current | 10 | - | 1 | - | - | 0-10V | - | - | RoHS Compliant | ||
Tiny WHSL | 57 |
| Datasheet | - | EAR99 | 86(Typ) | - | 198VAC to 264VAC | AC/DC | - | 50 | 1050 | 35W | -20 | Screw | Constant Current | 35 | 15 to 54 | 29.5 | 103 | 67 | 8 | 0.95(Min) | 5Year | - | OTI DALI | Unconfirmed | Constant Current | 8 | Lead Wire | 1 | 15 → 54V | 1A | DALI | 220 → 240 V | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 180 | EAR99 | 93 | - | 198VAC to 264VAC | AC/DC | - | 60 | 400 | - | -25 | Screw | - | 38 | 54 to 240 | 11 | 360 | 30 | 11 | 0.98(Min) | - | Box | - | Active | - | 11 | Push Terminal | 1 | - | - | DALI | - | IP20 | RoHS Compliant | ||
![]() 79421 OSRAM | In Stock | - | Datasheet | 176.9 | EAR99 | 83(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | - | 50 | 500 | - | -40 | - | - | 20 | 28 to 40 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | 5Year | - | - | Obsolete | Constant Current | 4 | Lead Wire | 1 | - | - | ELV | - | - | RoHS Compliant | ||
![]() 57351 OSRAM | In Stock | - | Datasheet | - | EAR99 | 87 | - | 120VAC to 277VAC | AC/DC | - | 50 | 1400 | - | -35 | Screw | - | 40 | 8 to 55 | 27.5 | 125.6 | 61.1 | 10 | 0.9(Min) | - | - | - | Unconfirmed | Constant Current | 10 | - | 1 | - | - | 0-10V | - | - | RoHS Compliant | ||
![]() 51633 OSRAM | In Stock | - | Datasheet | - | EAR99 | - | 8504.40.95.20 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | - | - | -25 | Screw | - | 60 | 12(Typ) | 29.7 | 240.7 | 42.7 | 7 | 0.99 | 3Year | Carton | - | - | - | 7 | Lead Wire | 1 | - | - | 0-10V/PWM | - | - | RoHS Compliant |