- Dim
- Height
- Max. power
- Content
- Power range
- Suitable for
- (Ø)
- Length
- Protection class
- Weight
- Width
- Breakdown Voltage-Max
Attribute column
Manufacturer
OSRAM Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Diode Element Material | Number of Terminals | (Ø) | Breakdown Voltage-Nom | Content | Dim | Max. power | No. of inputs | No. of outputs | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | Power range | Protection class | Suitable for | Connector Type | Type | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Number of Poles | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Rated Voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Rated Current (Power) | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2050000211713 OSRAM | In Stock | - | - | - | - | - | - | 21mm | - | 1pc(s) | (Ø x H) 21 mm x 39 mm | 65W | - | - | - | - | - | - | - | 4 up to 65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | ||
![]() 4008321959355 OSRAM | In Stock | - | - | - | 730g | - | - | - | - | - | (L x W x H) 133 x 77 x 48 mm | 70W | 3x | 3x | - | - | - | - | - | - | IP20 | Halogen metal-halide lamps | PCB Terminal Blocks with Wire | Compact | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | 300V | - | - | - | dimmable,for outdoor lighting | 24A | 48mm | 133mm | 77mm | ||
![]() 4008321131683 OSRAM | In Stock | - | - | - | 415g | - | - | - | - | - | (L x W x H) 423.0 x 30 x 30 mm | - | - | - | - | - | - | - | - | - | II | 54 - 58 W. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 423.0mm | 30mm | ||
![]() 4050300064000 OSRAM | In Stock | - | - | - | - | - | - | - | - | 2pc(s) | - | 65W | - | - | - | - | - | - | - | 4 up to 65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4050300421544 OSRAM | In Stock | - | - | NO | - | SILICON | 2 | 21mm | 110 | 1pc(s) | (Ø x H) 21 mm x 39 mm | 65W | - | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | 30 up to 65 W | - | 30 - 65 W | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | 94 | 600 | - | 105 | 152 | 116 | - | - | 39mm | - | - |