- Type
- Color
- Lens Style
- Number of LEDs
- Series
- Viewing Angle
- Lens Size
- Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
Attribute column
Manufacturer
LEDiL Optics - Lenses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Surface Mount Land Size | (Ø) | AWG max. | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Brand | Cable features | Content | Core layout | Cross section (each core) | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Manufacturer | Halogen-free | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Material suitability | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage (details) | Outside Ø | Package | Product Status | RoHS | Sold per metre | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Capacitance | Subcategory | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Viewing Angle | Ripple Current @ High Frequency | Lens Style | Lens Size | Insulation | Product Type | Shielded | Lens Transparency | Number of LEDs | Optical Pattern | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-70 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-50-ZOOM | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 deg to 45 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-70-ZOOM | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 deg to 45 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-70 | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA12429_TINA3-OO LEDiL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm dia BJB and B+W Series Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMY-70 | - | - | - | - | Assembly | - | - | - | - | - | - | - | - | 20 deg to 50 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C18516_AMY-70-RS LEDiL | 219 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spot beam with tight cutoff | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMY-70 | - | - | - | - | Lens | - | - | - | - | - | - | - | - | 13 deg | - | - | - | - | LED Lenses | - | - | - | - | - | 69.7 mm | - | - | - | ||
Tiny WHSL | 111 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spot beam with tight cutoff | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YASMEEN-70 | - | - | - | - | Lens Holder | - | - | - | - | - | - | - | - | 10 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA10934_NIS036-RS LEDiL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA11465_LN2-M2 LEDiL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Snap-In | - | - | - | - | - | CP18164 | - | - | Ledil | - | - | - | - | - | 66 | - | Citizen, Cree, Lumileds, Luminus, Samsung, Seoul | - | - | - | Ledil | - | - | - | - | - | Ledil | - | - | - | - | - | Tray | Active | Compliant | - | 0.232667 oz | - | - | - | AMY | - | - | - | - | Lens With Holder | Clear | - | - | LED Lighting | - | - | - | - | - | - | Round with Flat Top | 34.9mm Dia | - | LED Lenses | - | - | 1 | Medium | LED Lighting Lenses Assemblies | - | - | - | - | ||
Tiny WHSL | 31 |
| - | Snap-In | - | Polycarbonate | - | - | - | C17717 | - | - | Ledil | - | - | - | - | - | 104 | - | Cree, Lumileds, Luminus, Nichia, Osram | - | - | - | Ledil | - | - | - | - | - | Ledil | - | - | - | - | - | Bulk | Active | Details | - | 0.057144 oz | - | - | - | ZOE | - | - | - | - | Lens Only, Holder Required | Clear | - | - | LED Lighting | - | - | - | - | - | - | Round with Flat Top | 31.6mm Dia | - | LED Lenses | - | - | 1 | Medium | LED Lighting Lenses | - | - | - | - | ||
![]() CA10596_NIS036-2-O LEDiL | In Stock | - | - | Through Hole | Radial, Can | Acrylic | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Ledil | - | -- | 6000 Hrs @ 125°C | - | - | - | - | - | - | Ledil | - | - | - | - | - | Bulk | Obsolete | - | - | - | 35V | -55°C ~ 125°C | Tape & Box (TB) | 146 RTI | 0.709 Dia (18.00mm) | ±20% | Active | -- | Lens With Holder | White | Automotive | 2700µF | - | -- | 0.295 (7.50mm) | Polar | 22 mOhms | 13° x 36° | 3.1A @ 100kHz | Square with Flat Top | 21.6mm x 21.6mm | - | - | - | - | 1 | Elliptical/Oval | - | - | 1.319 (33.50mm) | - | AEC-Q200 | ||
![]() FT13793_LISA2-W LEDiL | In Stock | - | - | - | - | Carbide metal | - | 35mm | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Masonry,Stone,Concrete | - | - | - | Ledil | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520mm | - | ||
![]() FP14331_LXP-O-90 LEDiL | In Stock | - | - | - | - | - | - | - | 28 | - | 7 | 10 | - | Halogen-free,Flame-retardant,Oil-resistant,Suitable for drag chains | Sold per metre | 7 x 0,127 mm | 0.09mm² | Black | - | - | - | Yes | - | - | - | 242030800-1 | - | 100m | +80°C | +80°C | Ledil | -30°C | -10°C | 3x | 300V | 2.30mm | No | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | 242030800 | - | - | - | - | - | - | - | - | - | - | - | - | Outer cover: PUR · Wire insulation: PP (UL -Style 10954) | - | No | - | - | - | - | - | - | - | - |