- Material
- Part Status
- RoHS Status
- Series
- Moisture Sensitivity Level (MSL)
- Color
- Ingress Protection
- Type
- Mount
- Thread Size
- Cable Diameter
- Wire/Cable Diameter
Attribute column
Manufacturer
LEMO Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSC.1S.290.NM27 LEMO | In Stock | - | Datasheet | Through Hole | Brass | 1S | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | M9x0.6 | 2.794 mm | - | 0.09 ~ 0.11 (2.2mm ~ 2.7mm) | - | ROHS3 Compliant | ||
![]() GSC.3S.290.ND82Z LEMO | In Stock | - | - | - | Brass, Nickel Plated | 3S | Active | 1 (Unlimited) | - | - | - | M15 | - | - | - | 0.669 17.0mm | ROHS3 Compliant | ||
![]() GSC.1S.290.ND76Z LEMO | In Stock | - | Datasheet | Through Hole | Brass | 1S | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | M9x0.6 | 7.62 mm | Collet Nut | 0.28 ~ 0.30 (7.2mm ~ 7.6mm) | - | ROHS3 Compliant | ||
![]() GSC.00.290.CD17Z LEMO | In Stock | - | Datasheet | Through Hole | Brass | 00 | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | M5x0.5 | 17.526 mm | Collet Nut | 0.61 ~ 0.69 (15.6mm ~ 17.5mm) | - | ROHS3 Compliant | ||
![]() GSC.3S.290.CM52Z LEMO | In Stock | - | Datasheet | Through Hole | Brass | 3S | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | M15x1 | 5.08 mm | Collet Nut | 0.17 ~ 0.20 (4.2mm ~ 5.2mm) | - | ROHS3 Compliant | ||
![]() GSC.1S.290.NM31Z LEMO | In Stock | - | Datasheet | Through Hole | Brass | 1S | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | M9x0.6 | 3.302 mm | Collet Nut | 0.09 ~ 0.13 (2.2mm ~ 3.2mm) | - | ROHS3 Compliant | ||
![]() GSC.2K.290.CD30 LEMO | In Stock | - | Datasheet | Through Hole | Brass | 2K | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | - | - | - | - | - | ROHS3 Compliant | ||
![]() GSC.2K.290.CD75 LEMO | In Stock | - | Datasheet | Through Hole | Brass | 2K | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | - | - | - | - | - | ROHS3 Compliant |