- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Insert Material | Body Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Contact Resistance | Environmental Characteristics | Coupling Type | Shell Size, MIL | Wire/Cable Gauge | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGJ.0B.110.CZZ LEMO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 990 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 4 | Silver | - | - | - | - | Push-Pull | - | NO | NO | NO | NO | NO | - | - | 4 | G | Shielded | IP50 - Dust Protected | - | 10A | Chrome | 304 | 900V | - | - | Male | NO | SOLID | Pin | 4.1mOhm | CORROSION/MOISTURE RESISTANT | SNAP | - | 22 AWG | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | IP50 | ||
![]() EGG.0B.303.CLL LEMO | 30 | - | Datasheet | 12 Weeks | Bulkhead, Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 3 | Silver | - | Receptacle | - | - | Push-Pull | 400V | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | 8A | Chrome | 303 | 420V | - | - | Female | - | - | Socket | 7.5mOhm | - | - | - | - | - | - | 12.4mm | 20.7mm | 59.0μin 1.50μm | UL94 V-0 | No SVHC | ROHS3 Compliant | IP50 | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | - | 0B | - | - | - | Solder Cup | - | Plug, Female Sockets | 6 | Silver | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 306 | - | - | - | - | - | - | - | - | - | - | - | - | 0.126" ~ 0.165" (3.20mm ~ 4.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
![]() FFA.1S.302.ZLA LEMO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | Brass | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | Non-Compliant | - | - | -55°C ~ 250°C | - | 2B | - | - | - | Crimp | - | Receptacle, Female Sockets | 19 | Silver | - | Female | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 5A | - | G | Shielded | IP50 - Dust Protected | - | 5 A | Chrome | 319 | - | 19 | - | - | - | - | Socket | - | - | - | - | - | 0.283" ~ 0.323" (7.20mm ~ 8.20mm) | Backshell | 16.5 mm | 46 mm | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | - | 1B | - | - | - | Solder Cup | - | Plug, Male Pins | 10 | Silver | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | A | Shielded | IP50 - Dust Protected | - | - | Chrome | 310 | - | - | - | - | - | - | - | - | - | - | - | - | 0.122" ~ 0.165" (3.10mm ~ 4.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | Brass | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Brass | LEMO USA INC | LEMO connectors | FGA.2B.312.CYCD72Z | LEMO | Bulk | Active | Metal | Active | 5.35 | Non-Compliant | Yes | - | -55°C ~ 250°C | - | 2B | - | - | - | Crimp | EAR99 | Plug, Male Pins | 12 | Silver | - | Male | - | 8536.69.40.20 | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 7A | - | A | Shielded | IP50 - Dust Protected | unknown | 7 A | Chrome | 312 | - | 12 | - | - | - | - | Pin | - | - | - | - | - | 0.244" ~ 0.283" (6.20mm ~ 7.20mm) | Backshell | 15 mm | 50 mm | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Black Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 200°C | - | 0K | - | - | - | Solder Cup | - | Plug, Male Pins | 7 | Black | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Black Chrome | 307 | - | - | - | - | - | - | - | - | - | - | - | - | 0.161" ~ 0.177" (4.10mm ~ 4.50mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
![]() HEN.2M.312.XLNP LEMO | 68 | - | Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Polyetheretherketone (PEEK) | Aluminium | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2M | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 12 | Gray | Aerospace, Automotive, Aviation, Military | Receptacle | POLARIZED | - | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | N (Normal) | Shielded | IP68 - Dust Tight, Waterproof | - | 7A | Nickel | 312 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | FLUID/VIBRATION RESISTANT | - | - | - | - | Potted | - | - | 59.0μin 1.50μm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() ECG.2B.306.CLN LEMO | 6 | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | Front and Rear Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2B | yes | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 6 | Silver | - | Female | POLARIZED | 8544 | Push-Pull | - | NO | NO | NO | NO | NO | - | - | 6 | G | Shielded | IP50 - Dust Protected | - | 12A | Chrome | 306 | - | - | - | - | NO | SOLID | Socket | - | - | THREADED | - | - | - | - | 19.2mm | 21.8mm | 59.0μin 1.50μm | UL94 V-0 | - | ROHS3 Compliant | IP50 | ||
| Tiny WHSL | 2639 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2B | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 2 | Silver | - | Male | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | 25A | Chrome | 302 | - | - | - | - | - | - | Pin | - | - | - | - | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | - | ROHS3 Compliant | IP50 | ||
![]() EEG.2B.306.CLN LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2B | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 6 | Silver | - | Female | - | - | Push-Pull | - | NO | NO | NO | NO | NO | - | - | 6 | G | Shielded | IP50 - Dust Protected | - | 12A | Chrome | 306 | - | - | - | - | NO | SOLID | Socket | - | CORROSION/MOISTURE RESISTANT | SNAP | - | - | - | - | 20mm | 26.7mm | 59.0μin 1.50μm | UL94 V-0 | - | ROHS3 Compliant | IP50 | ||
![]() EEG.1K.306.CLN LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 1K | yes | Active | - | Solder | - | Receptacle, Female Sockets | 6 | Silver | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 7A | Chrome | 306 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() EEG.1K.314.CLN LEMO | 40 | - | Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 1K | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 14 | Silver | - | Female | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 2A | Chrome | 314 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | - | 1B | - | - | - | Solder Cup | - | Plug, Female Sockets | 10 | Silver | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 310 | - | - | - | - | - | - | - | - | - | - | - | - | 0.205" ~ 0.244" (5.20mm ~ 6.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | Brass | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | Non-Compliant | - | - | -55°C ~ 250°C | - | 2B | - | - | - | Solder Cup | - | Plug, Female Sockets | 8 | Silver | - | Female | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 10A | - | J | Shielded | IP50 - Dust Protected | - | 10 A | Chrome | 308 | - | 8 | - | - | - | - | Socket | - | - | - | - | - | - | Backshell | 15 mm | 50 mm | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line); Panel Mount | Bulkhead - Front or Rear Side Nut | Brass | - | Brass | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | Non-Compliant | - | - | -55°C ~ 250°C | - | 0B | - | - | - | Crimp | - | Receptacle, Female Sockets | 2 | Silver | - | Female | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 10A | - | G | Shielded | IP50 - Dust Protected | - | 10 A | Chrome | 302 | - | 2 | - | - | - | - | Socket | - | - | - | - | - | - | Backshell | 12.4 mm | 35.5 mm | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Brass | LEMO USA INC | LEMO connectors | FGA.1B.310.CLAD42 | LEMO | Bulk | Active | Metal | Active | 2.22 | - | Yes | - | -55°C ~ 250°C | - | 1B | - | - | - | Solder Cup | - | Plug, Male Pins | 10 | Silver | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | A | Shielded | IP50 - Dust Protected | unknown | - | Chrome | 310 | - | - | - | - | - | - | - | - | - | - | - | - | 0.122" ~ 0.165" (3.10mm ~ 4.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | - | 0B | - | - | - | Solder Cup | - | Plug, Female Sockets | 6 | Silver | - | - | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | 2.5A | - | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 306 | - | - | - | - | - | - | - | - | - | - | - | - | 0.205" ~ 0.220" (5.20mm ~ 5.60mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - |