- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | HTS Code | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Style | Shell Size, MIL | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | Non-Compliant | - | - | -55°C ~ 250°C | 0B | Solder Cup | - | Plug, Male Pins | 4 | Silver | - | Male | - | Push-Pull | 7A | G | Shielded | IP50 - Dust Protected | - | 7 A | Chrome | 304 | 4 | Pin | - | - | Backshell | 9.5 mm | 36 mm | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Crimp | - | Plug, Female Sockets | 12 | Silver | - | - | - | Push-Pull, Detent Lock | 7A | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 312 | - | - | - | 0.205" ~ 0.244" (5.20mm ~ 6.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Solder Cup | - | Receptacle, Female Sockets | 6 | Silver | - | - | - | Push-Pull, Detent Lock | 12A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 306 | - | - | - | 0.126" ~ 0.165" (3.20mm ~ 4.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 1B | Solder Cup | - | Plug, Female Sockets | 16 | Silver | - | - | - | Push-Pull, Detent Lock | 1.5A | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 316 | - | - | - | 0.122" ~ 0.165" (3.10mm ~ 4.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | LEMO USA INC | LEMO connectors | FGJ.3B.304.CYMD10Z | LEMO | Bulk | Active | Metal | Active | 2.22 | - | Yes | - | -55°C ~ 250°C | 3B | Crimp | EAR99 | Plug, Female Sockets | 4 | Silver | - | - | 8536.69.40.20 | Push-Pull, Detent Lock | 19A | J | Shielded | IP50 - Dust Protected | unknown | - | Chrome | 304 | - | - | - | 0.362" ~ 0.394" (9.20mm ~ 10.00mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | LEMO USA INC | LEMO connectors | FHG.0K.304.CYCC45Z | LEMO | Bulk | Obsolete | Metal | Active | 7.66 | - | - | - | -55°C ~ 200°C | 0K | Crimp | EAR99 | Plug, Male Pins | 4 | Silver | - | - | 8536.69.40.20 | Push-Pull, Detent Lock | 7A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | unknown | - | Chrome | 304 | - | - | - | 0.161" ~ 0.177" (4.10mm ~ 4.50mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 1B | Solder Cup | - | Plug, Male Pins | 8 | Silver | - | - | - | Push-Pull, Detent Lock | 5A | A | Shielded | IP50 - Dust Protected | - | - | Chrome | 308 | - | - | - | 0.283" ~ 0.299" (7.20mm ~ 7.60mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 200°C | 0K | Crimp | - | Plug, Male Pins | 2 | Silver | - | - | - | Push-Pull, Detent Lock | 10A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Chrome | 302 | - | - | - | 0.142" ~ 0.157" (3.60mm ~ 4.00mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Crimp | - | Plug, Female Sockets | 10 | Silver | - | - | - | Push-Pull, Detent Lock | 8A | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 310 | - | - | - | 0.244" ~ 0.283" (6.20mm ~ 7.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 3B | Solder Cup | - | Receptacle, Female Sockets | 8 | Silver | - | - | - | Push-Pull, Detent Lock | 13A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 308 | - | - | - | 0.193" ~ 0.244" (4.90mm ~ 6.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 0B | Solder Cup | - | Receptacle, Female Sockets | 9 | Silver | - | - | - | Push-Pull, Detent Lock | 2A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 309 | - | - | - | - | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | LEMO USA INC | LEMO connectors | FGB.1B.310.CLAD62Z | LEMO | Bulk | Active | Metal | Active | 2.22 | - | Yes | - | -55°C ~ 250°C | 1B | Solder Cup | - | Plug, Male Pins | 10 | Silver | - | - | - | Push-Pull, Detent Lock | 2.5A | B | Shielded | IP50 - Dust Protected | unknown | - | Chrome | 310 | - | - | - | 0.205" ~ 0.244" (5.20mm ~ 6.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | LEMO USA INC | LEMO connectors | FGG.2K.302.CYCC85Z | LEMO | Bulk | Active | Metal | Active | 2.22 | - | Yes | - | -55°C ~ 200°C | 2K | Crimp | EAR99 | Plug, Male Pins | 2 | Silver | - | - | 8536.69.40.20 | Push-Pull, Detent Lock | 25A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | unknown | - | Chrome | 302 | - | - | - | 0.319" ~ 0.335" (8.10mm ~ 8.50mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 200°C | 2K | Solder Cup | - | Plug, Male Pins | 3 | Silver | - | - | - | Push-Pull, Detent Lock | 17A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Chrome | 303 | - | - | - | 0.339" ~ 0.354" (8.60mm ~ 9.00mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Solder Cup | - | Receptacle, Female Sockets | 6 | Silver | - | - | - | Push-Pull, Detent Lock | 12A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 306 | - | - | - | 0.362" ~ 0.390" (9.20mm ~ 9.90mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Crimp | - | Plug, Male Pins | 12 | Silver | - | - | - | Push-Pull, Detent Lock | 7A | B | Shielded | IP50 - Dust Protected | - | - | Chrome | 312 | - | - | - | 0.205" ~ 0.244" (5.20mm ~ 6.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 2B | Solder Cup | - | Receptacle, Male Pins | 3 | Silver | - | - | - | Push-Pull, Detent Lock | 17A | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 303 | - | - | - | 0.244" ~ 0.283" (6.20mm ~ 7.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 200°C | 2K | Crimp | - | Plug, Male Pins | 12 | Silver | - | - | - | Push-Pull, Detent Lock | 7A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Chrome | 312 | - | - | - | 0.398" ~ 0.413" (10.10mm ~ 10.50mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Bulkhead - Front or Rear Side Nut | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 1B | Solder Cup | - | Receptacle, Female Sockets | 2 | Silver | - | - | - | Push-Pull, Detent Lock | 15A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 302 | - | - | - | 0.244" ~ 0.283" (6.20mm ~ 7.20mm) | Backshell | - | - | 5.90μin (0.150μm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass | - | - | - | LEMO | Bulk | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | 1B | Crimp | - | Plug, Male Pins | 16 | Silver | - | - | - | Push-Pull, Detent Lock | 1.5A | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 316 | - | - | - | 0.122" ~ 0.165" (3.10mm ~ 4.20mm) | Backshell | - | - | 39.4μin (1.00μm) | UL94 V-0 |