- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Insert Material | Backshell Material, Plating | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Voltage - Rated AC | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Contact Style | Contact Resistance | Wire Gauge | Environmental Characteristics | Coupling Type | Shell Size, MIL | Accessory Type | Cable Opening | Product Type | Shell Plating | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECJ.1B.302.CLD LEMO | 36 | - | - | - | Gold | - | Panel Mount, Through Hole | Front and Rear Side Nut | Brass | - | Brass | Polyetheretherketone (PEEK) | - | - | Gold | Brass | 1 | - | - | - | LEMO | Panel | Bulk | - | Metal | Active | - | Details | 8 | B Series | - | - | -55°C ~ 250°C | - | 1B | - | - | - | Solder | - | Receptacle | 2 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | - | 15A | - | J | Shielded | IP50 - Dust Protected | - | 15 A | Chrome | 302 | Print (Straight) | - | 2 Contact | Pin (Male) | - | - | Pin | - | - | - | - | - | - | - | - | Chrome | Connectors | - | - | IP50 | 15.8 mm | - | 19.8 mm | - | - | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 2222 |
| - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Bronze | 1 | LEMO USA INC | - | FGL.3K.324.CLLC10 | LEMO | Cable | Bulk | Active | Metal | Active | 5.2 | Details | - | K Series | - | - | -55°C ~ 200°C | - | 3K | - | - | - | Solder Cup | - | Straight Plug | 24 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | 4A | - | L | Shielded | IP68 - Dust Tight, Waterproof | compliant | 4 A | Chrome | 324 | Solder | - | 24 Contact | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | Nickel | Connectors | Backshell | - | IP68 | - | - | - | - | - | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 10 | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Brass | 1 | LEMO USA INC | LEMO | FGG.0B.309.CLAD32 | LEMO | Cable | Bulk | Active | Metal | Active | 2.03 | Details | - | B Series | - | - | -55°C ~ 250°C | - | 0B | - | - | - | Solder Cup | - | Plug, Male Pins | 9 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 2A | - | G | Shielded | IP50 - Dust Protected | compliant | - | Chrome | 309 | Solder | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 0.087" ~ 0.126" (2.20mm ~ 3.20mm) | Standard Circular Connector | - | Connectors | Backshell | Standard Circular Connector | IP50 | 9.5 mm | 36 mm | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 19 | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Brass | 1 | LEMO USA INC | LEMO | FGG.2B.308.CLAM32 | LEMO | - | Bulk | Active | Metal | Active | 5.62 | Details | - | B Series | - | - | -55°C ~ 250°C | - | 2B | - | - | - | Solder Cup | - | Plug, Male Pins | 8 | Silver | - | Male | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 10A | - | G | Shielded | IP50 - Dust Protected | compliant | 10 A | Chrome | 308 | - | - | 8 | - | - | - | Pin | - | - | - | - | - | - | 0.087" ~ 0.126" (2.20mm ~ 3.20mm) | Standard Circular Connector | - | - | Backshell | Standard Circular Connector | - | 15 mm | - | 50 mm | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
![]() FGG.0B.110.CZZ LEMO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWG.03.304.CLLSV LEMO | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | LEMO USA INC | - | HWG.03.304.CLLSV | - | Panel | - | Active | - | - | 5.66 | Details | - | 03 Series | - | 0.8 kV | - | - | 03 | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 20 A | - | - | Solder | - | 4 Contact | Socket (Female) | - | - | - | - | 30-28 | - | - | - | - | - | - | Chrome | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNG.0B.110.CZZ LEMO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGG.1K.745.DNS LEMO | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | LEMO | - | Bulk | - | - | Active | - | Details | - | K Series | 0.095945 oz | - | - | - | 1K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGG.2K.765.DNS LEMO | 16 |
| - | - | - | - | Free Hanging (In-Line) | - | - | Metal | - | - | - | - | Gold | Brass | 1 | - | - | - | LEMO | - | Bulk | - | - | Active | - | Details | - | K Series | 0.222931 oz | - | -55°C ~ 250°C | - | 2K | - | - | - | Solder Cup | - | Plug, Male Pins | - | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | - | - | 765 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() EGG.1B.307.CLL LEMO | 58 | - | Datasheet | 12 Weeks | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 7 | Silver | - | Receptacle | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | 7A | Chrome | 307 | - | 460V | - | Female | - | - | Socket | 5.6mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | 23mm | - | 59.0μin 1.50μm | UL94 V-0 | No SVHC | ROHS3 Compliant | IP50 | ||
![]() FGG.1K.765.DNS LEMO | 26 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | 1 | - | - | - | LEMO | - | Bulk | - | - | Active | - | Details | - | K Series | 0.222931 oz | - | - | - | 1K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGG.1B.310.CLL LEMO | 17 | - | Datasheet | 12 Weeks | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 10 | Silver | - | Receptacle | 8536.69.40.20 | Push-Pull | - | NO | NO | NO | NO | NO | - | 10 | G | Shielded | IP50 - Dust Protected | - | 2.5A | Chrome | 310 | - | 200V | - | Female | NO | SOLID | Socket | 5.3mOhm | - | CORROSION/MOISTURE RESISTANT | SNAP | - | - | - | - | - | - | - | - | - | 15.8mm | - | 23mm | - | 59.0μin 1.50μm | UL94 V-0 | No SVHC | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.304.ZLAT LEMO | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | B Series | - | - | - | - | 0B | - | - | - | - | - | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBG.00.302.HLN LEMO | 6 | - | Datasheet | - | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass and Polyphenylene Sulfide (PPS) | - | - | Polyetheretherketone (PEEK) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 00B | yes | Active | - | Solder | - | Receptacle, Female Sockets | 2 | - | - | - | - | Push-Pull | - | - | - | - | - | - | 5A | - | G | Shielded | IP50 - Dust Protected | - | 2A | Nickel | 302 | - | - | - | Female | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | 19mm | 7mm | 59.0μin 1.50μm | UL94 V-0 | - | ROHS3 Compliant | IP50 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Bronze | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | Details | - | B Series | - | - | -55°C ~ 250°C | - | 2B | - | - | - | Crimp | - | Receptacle, Female Sockets | 19 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 5A | - | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 319 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.362" ~ 0.390" (9.20mm ~ 9.90mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | - | - | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 19 | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Brass | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | Details | - | K Series | - | - | -55°C ~ 200°C | - | 1K | - | - | - | Crimp | - | Plug, Male Pins | 8 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 5A | - | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Chrome | 308 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.161" ~ 0.177" (4.10mm ~ 4.50mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | - | - | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 40 | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Bronze | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | Details | - | B Series | - | - | -55°C ~ 250°C | - | 1B | - | - | - | Crimp | - | Receptacle, Female Sockets | 4 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 10A | - | G | Shielded | IP50 - Dust Protected | - | - | Chrome | 304 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165" ~ 0.205" (4.20mm ~ 5.20mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | - | - | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Bronze | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | Details | - | B Series | - | - | -55°C ~ 250°C | - | 1B | - | - | - | Crimp | - | Plug, Female Sockets | 2 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 15A | - | J | Shielded | IP50 - Dust Protected | - | - | Chrome | 302 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165" ~ 0.205" (4.20mm ~ 5.20mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | - | - | - | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Bronze | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | Non-Compliant | - | B Series | - | - | -55°C ~ 250°C | - | 2B | - | - | - | Solder Cup | - | Plug, Female Sockets | 3 | Silver | - | Female | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 17A | - | J | Shielded | IP50 - Dust Protected | - | 17 A | Chrome | 303 | - | - | 3 | - | - | - | Socket | - | - | - | - | - | - | 0.165" ~ 0.205" (4.20mm ~ 5.20mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | 15 mm | - | 50 mm | - | 5.90μin (0.150μm) | UL94 V-0 | - | - | - | ||
| Tiny WHSL | 19 | - | - | - | - | - | Free Hanging (In-Line) | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | LEMO | Gold | Brass | 1 | - | LEMO | - | LEMO | - | Bulk | - | Metal | Active | - | - | - | K Series | - | - | -55°C ~ 200°C | - | 3K | - | - | - | Crimp | - | Plug, Male Pins | 4 | Silver | - | - | - | Push-Pull, Detent Lock | Circular Connectors | - | - | - | - | - | 19A | - | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Chrome | 304 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.398" ~ 0.413" (10.10mm ~ 10.50mm) | Circular Push Pull Connectors | - | - | Backshell | Circular Push Pull Connectors | - | - | - | - | - | 39.4μin (1.00μm) | UL94 V-0 | - | - | - |