- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | HTS Code | Fastening Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Gender | Contact Style | Wire Gauge (Max) | Wire Gauge (Min) | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 4 | Silver | - | - | - | Push-Pull | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15A | Chrome | 304 | - | - | - | - | 0.161 ~ 0.177 (4.10mm ~ 4.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() EGJ.2B.310.CYC LEMO | 28 | - | Datasheet | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | - | - | -55°C~250°C | Bulk | 2B | yes | Active | - | Crimp | - | Receptacle, Male Pins | 10 | Silver | - | Male | - | Push-Pull | J | Shielded | IP50 - Dust Protected | 8A | Chrome | 310 | - | Pin | - | - | - | - | 19.2mm | 26.7mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 10 | Silver | - | Male | - | Push-Pull | G | Shielded | IP54 - Dust Protected, Water Resistant | 2.5A | Chrome | 310 | - | Pin | - | - | 0.122 ~ 0.165 (3.10mm ~ 4.20mm) | Backshell | 13.5mm | 42mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP54, Water Resistant | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | - | -55°C~250°C | Bulk | 2S | yes | Active | - | Solder Cup | - | Plug, Female Sockets and Male Pins | 10 | Silver | - | - | - | Push-Pull | Keyed | Shielded | IP50 - Dust Protected | 7A | Chrome | 310 | Male | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 28 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 2 | Silver | - | - | - | Push-Pull | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 25A | Chrome | 302 | - | - | - | - | 0.181 ~ 0.197 (4.60mm ~ 5.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 35 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~200°C | Bulk | 1K | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 8 | Silver | - | - | - | Push-Pull | A | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 5A | Chrome | 308 | - | - | - | - | 0.181 ~ 0.197 (4.60mm ~ 5.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Black Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 7 | Black | - | Male | 8536.69.40.20 | Push-Pull | G | Shielded | IP50 - Dust Protected | 2.5A | Black Chrome | 307 | - | Pin | - | - | 0.126 ~ 0.165 (3.20mm ~ 4.20mm) | Backshell | 9.5mm | 36mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 28 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 14 | Silver | - | Male | 8536.69.40.20 | Push-Pull | B | Shielded | IP50 - Dust Protected | 2A | Chrome | 314 | - | Pin | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | NOT SPECIFIED | - | -50°C~150°C | Bulk | 2P | yes | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 11 (10 + 1 Fluidic) | Black, Blue | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | - | Push-Pull, Detent Lock | B | Unshielded | IP50 - Dust Protected | 5A | - | 15 | - | - | - | - | 0.287 ~ 0.362 (7.30mm ~ 9.20mm) | Backshell | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 1B | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 10 | Silver | - | - | 8536.69.40.20 | Push-Pull | G | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 310 | Male | Pin | - | - | 0.106 ~ 0.122 (2.70mm ~ 3.10mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGL.2K.302.CLA LEMO | In Stock | - | Datasheet | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | NOT SPECIFIED | - | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Male Pins | 2 | Silver | - | - | - | Push-Pull | L | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 25A | Chrome | 302 | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 28 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | - | -55°C~250°C | Bulk | 2S | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets and Male Pins | 4 | Silver | - | - | - | Push-Pull | Keyed | Shielded | IP50 - Dust Protected | 15A | Chrome | 304 | - | - | - | - | 0.323 ~ 0.343 (8.20mm ~ 8.70mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | - | -55°C~250°C | Bulk | 0B | yes | Active | - | Solder Cup | - | Plug, Male Pins | 7 | Silver | - | Male | - | Push-Pull | G | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 307 | - | Pin | - | - | 0.209 ~ 0.220 (5.30mm ~ 5.60mm) | Backshell, Lanyard | 15.5mm | 36mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ECG.3B.304.CLN LEMO | In Stock | - | Datasheet | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | - | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 4 | Silver | - | Female | - | Push-Pull | G | Shielded | IP50 - Dust Protected | 19A | Chrome | 304 | - | Socket | - | - | - | - | 25mm | 25.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | - | -55°C~200°C | Bulk | 3K | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 5 | Silver | - | - | - | Push-Pull | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 19A | Chrome | 305 | - | - | - | - | 0.220 ~ 0.236 (5.60mm ~ 6.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 33 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | - | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Silver | - | - | - | Push-Pull | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 708 | - | - | - | - | 0.319 ~ 0.335 (8.10mm ~ 8.50mm) | Backshell | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 19 | Silver | - | - | - | Push-Pull | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 5A | Chrome | 319 | - | - | - | - | 0.201 ~ 0.217 (5.10mm ~ 5.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 2907 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 14 | Silver | - | Male | - | Push-Pull | G | Shielded | IP50 - Dust Protected | 9A | Chrome | 314 | - | Pin | - | - | 0.398 ~ 0.433 (10.10mm ~ 11.00mm) | Backshell | 18mm | 58mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() FGS.1M.308.XLMM LEMO | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Aluminum Alloy | Polyetheretherketone (PEEK) | - | Gold | Bronze | 1.3kV | -55°C~200°C | Bulk | 1M | yes | Active | 1 (Unlimited) | Crimp | - | Plug, Female Sockets | 8 | Gray | Aerospace, Automotive, Aviation, Military | - | - | Threaded | S | Shielded | IP68 - Dust Tight, Waterproof | 5A | Nickel | 308 | Female | - | 22 AWG | 26 AWG | - | Coupling Nut | - | - | 59.0μin 1.50μm | - | ROHS3 Compliant | IP68 | ||
Tiny WHSL | 2957 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | - | -55°C~250°C | Bulk | 3B | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 13 | Silver | - | - | - | Push-Pull | G | Shielded | IP50 - Dust Protected | - | Chrome | 712 | Male | - | - | - | 0.193 ~ 0.244 (4.90mm ~ 6.20mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 |