- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Gender | Empty Shell | Backshell Type | Contact Style | Environmental Characteristics | Coupling Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 10 | Silver | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 8A | Chrome | 310 | - | - | - | - | - | - | - | - | 0.181 ~ 0.197 (4.60mm ~ 5.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 10 | Silver | - | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 8A | Chrome | 310 | - | - | - | - | - | - | - | - | 0.299 ~ 0.315 (7.60mm ~ 8.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~250°C | Bulk | 3S | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets and Male Pins | 8 | Silver | - | - | Push-Pull | - | - | - | - | - | - | Keyed | Shielded | IP50 - Dust Protected | 10A | Chrome | 308 | - | - | - | - | - | - | - | - | 0.102 ~ 0.165 (2.60mm ~ 4.20mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 49 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~250°C | Bulk | 3S | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets and Male Pins | 8 | Silver | - | - | Push-Pull | - | - | - | - | - | - | Keyed | Shielded | IP50 - Dust Protected | 10A | Chrome | 308 | - | - | - | - | - | - | - | - | 0.346 ~ 0.382 (8.80mm ~ 9.70mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ENG.1B.310.GLL LEMO | 49 | - | Datasheet | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Polyetheretherketone (PEEK) | Polyetheretherketone (PEEK) | - | Gold | Bronze | -50°C~250°C | Bulk | 1B | yes | Active | - | Solder Cup | - | Receptacle, Female Sockets | 10 | Beige | Female | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 2.5A | - | 310 | - | - | - | Socket | - | - | - | - | - | Ground | 15.8mm | 23mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 8 | - | Datasheet | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 8 | Silver | Male | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 5A | Chrome | 308 | - | - | - | Pin | - | - | - | - | 0.087 ~ 0.106 (2.20mm ~ 2.70mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 16 | Silver | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 6A | Chrome | 316 | - | - | - | - | - | - | - | - | 0.280 ~ 0.295 (7.10mm ~ 7.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() EHG.2B.326.CLN LEMO | In Stock | - | Datasheet | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 26 | Silver | Female | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 2A | Chrome | 326 | - | - | - | Socket | - | - | - | - | - | - | 19.2mm | 22.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Coax) | Silver | - | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 7A | Chrome | 810 | - | - | - | - | - | - | - | - | 0.362 ~ 0.390 (9.20mm ~ 9.90mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EEG.2K.319.CYM LEMO | In Stock | - | Datasheet | Flanges, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 19 | Silver | - | - | Push-Pull | NO | NO | NO | NO | NO | 19 | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 5A | Chrome | 319 | Female | NO | SOLID | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | SNAP | 22 AWG | 26 AWG | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, IP68, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 12 | Silver | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 7A | Chrome | 312 | - | - | - | - | - | - | - | - | 0.181 ~ 0.197 (4.60mm ~ 5.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 3B | - | Active | - | Solder Cup | - | Plug, Male Pins | 4 | Silver | Male | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 19A | Chrome | 304 | - | - | - | Pin | - | - | - | - | 0.398 ~ 0.433 (10.10mm ~ 11.00mm) | Backshell | 18mm | 58mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 16 | Silver | Male | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 6A | Chrome | 316 | - | - | - | Pin | - | - | - | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | 15mm | 50mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 40 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~250°C | Bulk | 3S | - | Active | - | Solder Cup | - | Plug, Female Sockets and Male Pins | 8 | Silver | - | - | Push-Pull | - | - | - | - | - | - | Keyed | Shielded | IP50 - Dust Protected | 10A | Chrome | 308 | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 21 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polytetrafluoroethylene (PTFE) | Brass, Chrome | Gold | - | -55°C~230°C | Bulk | 1Y | yes | Active | - | Solder Cup | - | Plug, Male Pins | 1 | Silver | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | 8A | Chrome | 410 | Male | - | - | - | - | - | - | - | 0.169 ~ 0.201 (4.30mm ~ 5.10mm) | Backshell | - | - | 59.0μin 1.50μm | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 35 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 3 | Silver | Female | - | Push-Pull | - | - | - | - | - | - | J | Shielded | IP50 - Dust Protected | 17A | Chrome | 303 | - | - | - | Socket | - | - | - | - | 0.244 ~ 0.283 (6.20mm ~ 7.20mm) | Backshell | 15mm | 50mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 35 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Polyetheretherketone (PEEK) | Polyetheretherketone (PEEK) | Gold | Brass | -50°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 4 | Beige | Male | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 10A | - | 304 | - | - | - | Pin | - | - | - | - | 0.122 ~ 0.165 (3.10mm ~ 4.20mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 35 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Polyetheretherketone (PEEK) | Polyetheretherketone (PEEK) | Gold | Brass | -50°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 4 | Beige | Male | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 10A | - | 304 | - | - | - | Pin | - | - | - | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ECG.3B.320.CLL LEMO | 82 | - | Datasheet | Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 3B | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 20 | Silver | Female | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 6A | Chrome | 320 | - | - | - | Socket | - | - | - | - | - | - | 25mm | 25.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ECG.3B.320.CLN LEMO | In Stock | - | Datasheet | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 3B | - | Active | - | Solder | - | Receptacle, Female Sockets | 20 | Silver | Female | - | Push-Pull | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 6A | Chrome | 320 | - | - | - | Socket | - | - | - | - | - | - | 25mm | 25.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 |