- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | Voltage - Rated DC | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Contact Gender | Contact Style | Wire/Cable Gauge | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EHG.0B.306.CLL LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Silver | - | Female | Push-Pull | - | G | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 306 | - | - | Socket | - | - | - | 12.4mm | 19.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGC.0B.304.CLL LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Silver | - | Female | Push-Pull | - | C | Shielded | IP50 - Dust Protected | 7A | Chrome | 304 | - | - | Socket | - | - | - | 12.4mm | 20.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() PAH.M0.8TL.LC52N LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | Polyetherimide (PEI) | Gold | NOT SPECIFIED | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 8 | Black | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | H | Unshielded | IP50 - Dust Protected | 5A | - | M08 | - | - | - | - | 0.157 ~ 0.205 (4.00mm ~ 5.20mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 28 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Silver | - | Female | Push-Pull | - | A | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 306 | - | - | Socket | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | 9.5mm | 34.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EHG.0B.305.CLL LEMO | 15 | - | Datasheet | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | - | Active | - | Solder Cup | Receptacle, Female Sockets | 5 | Silver | - | Female | Push-Pull | - | G | Shielded | IP50 - Dust Protected | 6.5A | Chrome | 305 | - | - | Socket | - | - | - | 12.4mm | 19.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 28 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~250°C | Bulk | 0S | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets and Male Pins | 2 | Silver | - | - | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | 10A | Chrome | 302 | - | - | - | - | 0.138 ~ 0.169 (3.50mm ~ 4.30mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 15 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 00S | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 1 | Silver | - | - | Push-Pull | 1.2kV | A | Shielded | IP50 - Dust Protected | 8A | Chrome | 113 | 850V | Male | - | - | 0.126 ~ 0.146 (3.20mm ~ 3.70mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() PLA.M1.0SL.NR LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front or Rear Side Nut | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | - | Gold | NOT SPECIFIED | -50°C~170°C | Bulk | 1P | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 10 | Gray, Red | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | A | Unshielded | IP50 - Dust Protected | 3A | - | M10 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() PRG.M0.7GL.MC52G LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | NOT SPECIFIED | -50°C~150°C | Bulk | 1P | - | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 7 | Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | G | Unshielded | IP50 - Dust Protected | 5A | - | M07 | - | - | - | - | 0.157 ~ 0.205 (4.00mm ~ 5.20mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() PKC.M0.6TL.VA LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Front and Rear Side Nut | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | - | Gold | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 6 | Black, Blue | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | C | Unshielded | IP50 - Dust Protected | 6A | - | M06 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 45 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 3 | Silver | - | Female | Push-Pull | - | B | Shielded | IP50 - Dust Protected | 8A | Chrome | 303 | - | - | Socket | - | 0.126 ~ 0.165 (3.20mm ~ 4.20mm) | Backshell | 9.5mm | 34.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EHG.0B.307.CLL LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | yes | Active | - | Solder Cup | Receptacle, Female Sockets | 7 | Silver | - | - | Push-Pull | 1.13kV | G | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 307 | 800V | Female | Socket | 28 AWG | - | - | 12.4mm | 19.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 29 | - | Datasheet | Copper, Gold, Nickel | Free Hanging | Free Hanging (In-Line) | - | Brass | Polytetrafluoroethylene (PTFE) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 00S | yes | Active | - | Solder Cup | Plug, Male Pins | 1 | Silver | - | - | Push-Pull | 1.2kV | Y | Shielded | IP50 - Dust Protected | 8A | Chrome | 113 | 850V | Male | - | 20 AWG | - | Backshell | - | - | 39.4μin 1.00μm | - | ROHS3 Compliant | IP50 | ||
![]() PAG.M1.4NL.AC52J LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | NOT SPECIFIED | -50°C~150°C | Bulk | 2P | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Black, Yellow | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | G | Unshielded | IP50 - Dust Protected | 2A | - | M14 | - | - | - | - | 0.157 ~ 0.205 (4.00mm ~ 5.20mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() SKN.M10.GLNG LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Front and Rear Side Nut | Sulfone | Polyetheretherketone (PEEK) | - | Gold | - | -50°C~170°C | Bulk | SP | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 10 | Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull | - | N (Normal) | Unshielded | IP50 - Dust Protected | 4.2A | - | M10 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() PYA.M1.0GL.LG LEMO | In Stock | - | Datasheet | - | Press Fit | Press Fit | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | - | Gold | NOT SPECIFIED | -50°C~150°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 10 | Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | A | Unshielded | IP50 - Dust Protected | 3A | - | M10 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() EJG.0B.305.CLL LEMO | 30 | - | Datasheet | - | Press Fit | Press Fit | - | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 5 | Silver | - | Female | Push-Pull | - | G | Shielded | IP50 - Dust Protected | 6.5A | Chrome | 305 | - | - | Socket | - | - | - | 9.2mm | 20.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() PLC.M0.8GL.LA LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Polysulfone (PSU) | Polyetheretherketone (PEEK) | - | Gold | - | -50°C~150°C | Bulk | 1P | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | Blue, Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | C | Unshielded | IP50 - Dust Protected | 5A | - | M08 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() PKG.M0.4TL.MG LEMO | In Stock | - | Datasheet | - | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | - | Gold | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 4 | Black, Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | G | Unshielded | IP50 - Dust Protected | 8A | - | M04 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() EGG.0B.305.CLN LEMO | In Stock | - | Datasheet | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 0B | - | Active | - | Solder | Receptacle, Female Sockets | 5 | Silver | - | Female | Push-Pull | - | G | Shielded | IP50 - Dust Protected | 6.5A | Chrome | 305 | - | - | Socket | - | - | - | 12.4mm | 20.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 |