- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Contact Style | Environmental Characteristics | Coupling Type | Wire/Cable Gauge | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEG.0K.302.CLL LEMO | 49 | - | Datasheet | Copper, Gold, Nickel | Flanges, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~200°C | Bulk | 0K | yes | Active | - | Solder Cup | Receptacle, Female Sockets | 2 | Silver | - | - | - | Push-Pull | 1.84kV | NO | NO | NO | NO | NO | - | 2 | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 10A | Chrome | 302 | 1.3kV | - | Female | NO | SOLID | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | SNAP | 22 AWG | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, IP68, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | Copper, Gold, Nickel | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | A | Shielded | IP50 - Dust Protected | 10A | Chrome | 302 | - | - | Male | - | - | Pin | - | - | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | 9.5mm | 36mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() PAH.M1.4GL.LC65G LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | - | -50°C~150°C | Bulk | 2P | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 14 | Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | - | H | Unshielded | IP50 - Dust Protected | 2A | - | M14 | - | - | - | - | - | - | - | - | - | 0.209 ~ 0.256 (5.30mm ~ 6.50mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | 2A | - | J | Shielded | IP50 - Dust Protected | - | Chrome | 437 | - | - | - | - | - | - | - | - | - | 0.362 ~ 0.390 (9.20mm ~ 9.90mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 7 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | 2A | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 437 | - | - | - | - | - | - | - | - | - | 0.083 ~ 0.098 (2.10mm ~ 2.50mm) | Backshell | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() ECA.3B.322.CYM LEMO | 2095 | - | Datasheet | - | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 3B | - | Active | - | Crimp | Receptacle, Female Sockets | 22 | Silver | - | Female | - | Push-Pull | 2.4kV | - | - | - | - | - | - | - | A | Shielded | IP50 - Dust Protected | 5.5A | Chrome | 322 | 1.7kV | 2 | Male | - | - | Socket | - | - | - | - | - | 25mm | 25.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGG.2K.806.CLL1 LEMO | 2706 | - | Datasheet | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 7 (6 + 1 Coax) | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 7A | Chrome | 806 | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | Silver | - | Male | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | A | Shielded | IP50 - Dust Protected | 2A | Chrome | 326 | - | - | - | - | - | Pin | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | 15mm | 50mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 2278 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | Silver | - | Male | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | A | Shielded | IP50 - Dust Protected | 2A | Chrome | 326 | - | - | - | - | - | Pin | - | - | - | 0.283 ~ 0.323 (7.20mm ~ 8.20mm) | Backshell | 15mm | 50mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGG.4B.310.CLL LEMO | 18 | - | Datasheet | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 4B | yes | Active | Not Applicable | Solder Cup | Receptacle, Female Sockets | 10 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 17A | Chrome | 310 | - | - | - | - | - | Socket | - | - | - | - | - | 34mm | 35.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 3K | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 35A | Chrome | 302 | - | - | - | - | - | - | - | - | - | 0.398 ~ 0.413 (10.10mm ~ 10.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 2966 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 0K | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 2.5A | Chrome | 307 | - | - | - | - | - | - | - | - | - | 0.161 ~ 0.177 (4.10mm ~ 4.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 2081 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~200°C | Bulk | 3K | yes | Active | Not Applicable | Crimp | Plug, Male Pins | 12 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 9A | Chrome | 312 | - | - | - | - | - | - | - | - | - | 0.299 ~ 0.315 (7.60mm ~ 8.00mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~250°C | Bulk | 3B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 20 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 6A | Chrome | 320 | - | - | - | - | - | Socket | - | - | - | 0.362 ~ 0.394 (9.20mm ~ 10.00mm) | Backshell | 19mm | 54.5mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~200°C | Bulk | 3K | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 3 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 25A | Chrome | 303 | - | - | - | - | - | - | - | - | - | 0.398 ~ 0.413 (10.10mm ~ 10.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() ECJ.4B.306.CLA LEMO | In Stock | - | Datasheet | - | Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 4B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 6 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | - | J | Shielded | IP50 - Dust Protected | 24A | Chrome | 306 | - | - | - | - | - | Pin | - | - | - | - | - | 34mm | 29.8mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ECG.4B.312.CLL LEMO | In Stock | - | Datasheet | - | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 12 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 12A | Chrome | 312 | - | - | - | - | - | Socket | - | - | - | - | - | 34mm | 29.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~250°C | Bulk | 3S | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets and Male Pins | 3 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | Keyed | Shielded | IP50 - Dust Protected | 20A | Chrome | 303 | - | - | - | - | - | - | - | - | - | 0.228 ~ 0.283 (5.80mm ~ 7.20mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGG.2K.332.CLL LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 32 | Silver | - | - | - | Push-Pull | - | NO | NO | NO | NO | NO | - | 32 | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1.5A | Chrome | 332 | - | - | - | NO | SOLID | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | SNAP | - | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() HEW.4M.340.XLNP LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Aluminum Alloy | Polyetheretherketone (PEEK) | - | Gold | Bronze | -20°C~80°C | Bulk | 4M | - | Active | - | Solder | Receptacle, Female Sockets | 40 | Gray | Aerospace, Automotive, Aviation, Military | - | - | Threaded | - | - | - | - | - | - | - | - | W | Shielded | IP68 - Dust Tight, Waterproof | 3.5A | Nickel | 340 | - | - | - | - | - | - | - | - | - | - | Potted | - | - | 59.0μin 1.50μm | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof |