- Series
- Connector Type
- Tradename
- Number of Positions
- Color
- Fastening Type
- Mounting Type
- Shell Size - Insert
- Features
- Ingress Protection
- Material Flammability Rating
- Operating Temperature
Attribute column
Manufacturer
LEMO Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Gender | Empty Shell | Backshell Type | Contact Style | Environmental Characteristics | Plating | Coupling Type | Wire/Cable Gauge | Cable Opening | Features | Diameter | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRG.M0.4GL.MC39R LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | - | -50°C~150°C | Bulk | 1P | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 4 | Gray, Red | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | G | Unshielded | IP50 - Dust Protected | 8A | - | M04 | - | - | - | - | - | - | - | - | 0.106 ~ 0.154 (2.70mm ~ 3.90mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 13 | - | Datasheet | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~200°C | Bulk | 2K | yes | Active | - | Solder Cup | - | Receptacle, Female Sockets | 4 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15A | Chrome | 304 | Female | - | - | - | - | - | - | - | 0.142 ~ 0.157 (3.60mm ~ 4.00mm) | Backshell | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() EGG.2B.306.CLN LEMO | 13 | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 2B | yes | Active | - | Solder | - | Receptacle, Female Sockets | 6 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 12A | Chrome | 306 | - | - | - | Socket | - | - | - | - | - | - | 19.2mm | 26.7mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() EGG.2K.307.CLL LEMO | In Stock | - | Datasheet | - | Flanges, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~200°C | Bulk | 2K | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 7 | Silver | - | - | - | Push-Pull | NO | NO | NO | NO | NO | - | 7 | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 11A | Chrome | 307 | - | NO | SOLID | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | - | SNAP | - | - | - | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 40 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 5 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 9A | Chrome | 305 | - | - | - | Pin | - | - | - | - | 0.087 ~ 0.106 (2.20mm ~ 2.70mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug, Male Pins | 5 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 9A | Chrome | 305 | - | - | - | Pin | - | - | - | - | 0.106 ~ 0.122 (2.70mm ~ 3.10mm) | Backshell | 12mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 19 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 16 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | B | Shielded | IP50 - Dust Protected | 6A | Chrome | 316 | Male | - | - | Pin | - | - | - | - | 0.244 ~ 0.283 (6.20mm ~ 7.20mm) | Backshell | 15mm | 50mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 47 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 12 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 7A | Chrome | 312 | - | - | - | - | - | - | - | - | 0.201 ~ 0.217 (5.10mm ~ 5.50mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 45 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 1S | yes | Active | - | Solder Cup | - | Receptacle, Female Sockets | 1 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | Keyed | Shielded | IP50 - Dust Protected | 6A | Chrome | 408 | Female | - | - | - | - | - | - | - | 0.157 ~ 0.181 (4.00mm ~ 4.60mm) | - | - | - | - | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() ECG.2B.307.CLV LEMO | 32 | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 2B | yes | Active | - | Solder | - | Receptacle, Female Sockets | 7 | Silver | - | Female | - | Push-Pull | - | - | - | - | - | 11A | - | G | Shielded | IP50 - Dust Protected | 0A | Chrome | 307 | - | - | - | - | - | - | - | - | - | - | 19.2mm | 21.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 39 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 1B | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 10 | Silver | - | Male | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 2.5A | Chrome | 310 | - | - | - | Pin | - | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell, Lanyard | 18mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 26 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 8 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 5A | Chrome | 308 | - | - | - | Pin | - | - | - | - | 0.244 ~ 0.283 (6.20mm ~ 7.20mm) | Backshell, Lanyard | 18mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 8 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 5A | Chrome | 308 | - | - | - | Pin | - | - | - | - | 0.283 ~ 0.299 (7.20mm ~ 7.60mm) | Backshell, Lanyard | 18mm | 43mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() PRH.M1.4GL.AC52N LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | Polysulfone (PSU) | Gold | NOT SPECIFIED | -50°C~150°C | Bulk | 1P | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Male Pins | 14 | Black, Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | - | Push-Pull, Detent Lock | - | - | - | - | - | - | - | H | Unshielded | IP50 - Dust Protected | 2A | - | M14 | - | - | - | - | - | - | - | - | 0.157 ~ 0.205 (4.00mm ~ 5.20mm) | Backshell | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Bronze | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 26 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | 2A | Chrome | 326 | - | - | - | - | - | - | - | - | 0.319 ~ 0.335 (8.10mm ~ 8.50mm) | Backshell | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug, Male Pins | 8 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | I | Shielded | IP50 - Dust Protected | 5A | Chrome | 308 | - | - | - | - | - | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | - | - | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 48 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug, Male Pins | 2 | Silver | - | Male | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 25A | Chrome | 302 | - | - | - | Pin | - | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | Backshell | 15mm | 50mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | IP50 | ||
![]() HEG.0B.305.CLVP LEMO | 11 | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -20°C~100°C | Bulk | 0B | - | Active | - | Solder | - | Receptacle, Female Sockets | 5 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP68 - Dust Tight, Waterproof | 6A | Chrome | 305 | Female | - | - | - | - | - | - | - | - | Potted | - | - | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | Gold | Brass, Bronze | -55°C~200°C | Bulk | 0E | yes | Active | - | Solder Cup | - | Plug, Female Sockets and Male Pins | 2 | Silver | - | - | - | Push-Pull | - | - | - | - | - | 10A | - | Keyed | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 302 | - | - | - | - | - | - | - | - | 0.102 ~ 0.118 (2.60mm ~ 3.00mm) | Backshell | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() ECG.3B.303.CLL LEMO | 43 | - | Datasheet | Brass, Gold | Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Brass | Polyetheretherketone (PEEK) | - | Gold | Bronze | -55°C~250°C | Bulk | 3B | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 3 | Silver | - | - | - | Push-Pull | - | - | - | - | - | - | - | G | Shielded | IP50 - Dust Protected | 25A | Chrome | 303 | Female | - | - | Socket | - | Brass, Chrome | - | 14 AWG | - | - | 25mm | 25.8mm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | IP50 |