- Connector Style
- Convert From (Adapter End)
- Convert To (Adapter End)
- Fastening Type
- Housing Color
- Housing Material
- Ingress Protection
- Mounting Type
- Number of Positions (Convert From)
- Orientation (Convert From)
- Packaging
- Part Status
Attribute column
Manufacturer
LEMO Circular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Gender | Fastening Type | Current Rating (Amps) | Shielding | Ingress Protection | Current Rating | Housing Color | Contact Style | Connector Style | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Housing Finish | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Features | Diameter | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGJ.2B.310.CLL LEMO | In Stock | - | Datasheet | Panel | Panel Mount | Bulkhead - Rear Side Nut | Brass | NOT SPECIFIED | NOT SPECIFIED | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Female | Push-Pull | - | Shielded | IP50 - Dust Protected | 8A | Silver | Socket | Standard | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 10 | G | 310 | J | Mounting Hardware | 21.5mm | 44mm | ROHS3 Compliant | IP50 | ||
![]() SGJ.4B.310.CLLPV LEMO | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | NOT SPECIFIED | NOT SPECIFIED | -20°C~80°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | Push-Pull | 17A | Shielded | IP68 - Dust Tight, Waterproof | - | Silver | - | Standard | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 10 | G | 310 | J | Mounting Hardware, Vacuumtight | - | - | ROHS3 Compliant | - | ||
![]() SGJ.2B.306.CLLPV LEMO | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | NOT SPECIFIED | NOT SPECIFIED | -20°C~80°C | Bulk | 2B | yes | Active | 1 (Unlimited) | - | Push-Pull | 12A | Shielded | IP68 - Dust Tight, Waterproof | - | Silver | - | Standard | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 6 | G | 306 | J | Mounting Hardware, Vacuumtight | - | - | ROHS3 Compliant | - |