- Series
- Contact Type
- Type
- Contact Finish
- Contact Materials
- Contact Sizes
- Contact Termination
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Wire Gauge or Range - AWG
- Packaging
Attribute column
Manufacturer
LEMO Circular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Contact Materials | Contact Sizes | Mounting Styles | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Contact Finish | Number of Contacts | Contact Gender | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire Gauge or Range - AWG | Contact Termination | Wire Gauge or Range - mm² | Assembly Item Name | Contact Finish Thickness | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGG.2B.556.ZZC LEMO | 122 | - | Datasheet | - | - | 316 | Brass | 0.7mm | STRAIGHT | Bulk | 2B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.0B.560.ZZC LEMO | 38 | - | Datasheet | 12 Weeks | - | - | Brass | 0.9mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 24 AWG | 20 AWG | - | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.3B.566.ZZC LEMO | In Stock | - | Datasheet | - | - | - | Brass | 1.3mm | STRAIGHT | Bulk | 3B | Active | 1 (Unlimited) | - | Signal, Machined | - | NO | NO | NO | Pin | Gold | 1 | Male | 24 AWG | 20 AWG | 20 AWG | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 39.4μin 1.00μm | No SVHC | ROHS3 Compliant | - | ||
![]() EGG.3B.670.ZZM LEMO | 159 | - | Datasheet | - | - | - | Bronze | 1.6mm | STRAIGHT | Bulk | 3B | Active | 1 (Unlimited) | - | Signal, Machined | Female | NO | NO | NO | Socket | Gold | - | - | 18 AWG | 14 AWG | - | 14-18 AWG | Crimp | 1.0 ~ 1.5mm2 | CONTACT | 59.0μin 1.50μm | - | ROHS3 Compliant | - | ||
![]() FGG.4B.555.ZZC LEMO | 50 | - | Datasheet | - | - | - | Brass | 0.7mm | STRAIGHT | Bulk | 4B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 26 AWG | 22 AWG | 22 AWG | 22-26 AWG | Crimp | 0.14 ~ 0.34mm2 | CONTACT | 39.4μin 1.00μm | No SVHC | ROHS3 Compliant | - | ||
![]() FGG.2B.575.ZZC LEMO | 139 | - | Datasheet | - | - | - | Brass | 2.0mm | STRAIGHT | Bulk | 2B | Active | 1 (Unlimited) | - | Signal, Machined | Male | NO | NO | NO | Pin | Gold | - | - | 16 AWG | 12 AWG | 12 AWG | 12-16 AWG | Crimp | 1.5 ~ 2.5mm2 | CONTACT | 39.4μin 1.00μm | No SVHC | ROHS3 Compliant | - | ||
![]() FGG.0B.561.ZZC LEMO | 813 | - | Datasheet | - | - | - | Brass | 0.9mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | - | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 26 AWG | 22 AWG | 22 AWG | 22-26 AWG | Crimp | 0.14 ~ 0.34mm2 | CONTACT | 39.4μin 1.00μm | No SVHC | ROHS3 Compliant | - | ||
![]() EGG.2B.656.ZZM LEMO | 132 | - | Datasheet | - | - | 316 | Bronze | 0.7mm | STRAIGHT | Bulk | 2B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Socket | Gold | - | Female | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 59.0μin 1.50μm | - | ROHS3 Compliant | IP50 | ||
![]() EGG.0B.656.ZZM LEMO | 127 | - | Datasheet | - | - | - | Bronze | 0.7mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Socket | Gold | 1 | Female | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 59.0μin 1.50μm | - | ROHS3 Compliant | - | ||
![]() FGG.1B.554.ZZC LEMO | 195 | - | Datasheet | - | - | - | Brass | 0.5mm | STRAIGHT | Bulk | 1B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() EGG.0B.660.ZZM LEMO | 148 | - | Datasheet | - | - | - | Bronze | 0.9mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Socket | Gold | 1 | Female | 24 AWG | 20 AWG | - | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 59.0μin 1.50μm | - | ROHS3 Compliant | - | ||
![]() FGG.2B.566.ZZC LEMO | 97 | - | Datasheet | - | - | - | Brass | 1.3mm | STRAIGHT | Bulk | 2B | Active | 1 (Unlimited) | - | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | MALE | 24 AWG | 20 AWG | - | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.1B.566.ZZC LEMO | 92 | - | Datasheet | - | - | - | Brass | 1.3mm | STRAIGHT | Bulk | 1B | Active | 1 (Unlimited) | - | Signal, Machined | Male | NO | NO | NO | Pin | Gold | - | - | 24 AWG | 20 AWG | - | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() EGN.3F.655.ZZM LEMO | In Stock | - | Datasheet | - | - | - | Bronze | 0.7mm | - | Bulk | 3F | Active | 1 (Unlimited) | - | Signal, Machined | - | - | - | - | Socket | Gold | - | Female | - | - | - | 22-26 AWG | Crimp | 0.14 ~ 0.34mm2 | - | 59.0μin 1.50μm | - | ROHS3 Compliant | - | ||
![]() EGG.1B.656.ZZM LEMO | 903 | - | Datasheet | - | - | - | Bronze | 0.7mm | STRAIGHT | Bulk | 1B | Active | 1 (Unlimited) | Receptacle | Signal, Machined | - | NO | NO | NO | Socket | Gold | 1 | Female | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 59.0μin 1.50μm | - | ROHS3 Compliant | - | ||
![]() FGG.0B.554.ZZC LEMO | 729 | - | Datasheet | - | - | - | Brass | 0.5mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | - | Signal, Machined | - | NO | NO | NO | Pin | Gold | 1 | Male | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.0B.555.ZZC LEMO | 439 | - | Datasheet | 12 Weeks | Cable | - | Brass | 0.7mm | - | Bulk | 0B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 26 AWG | 22 AWG | - | 22-26 AWG | Crimp | 0.14 ~ 0.34mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.1B.560.ZZC LEMO | 9400 | - | Datasheet | 12 Weeks | - | - | Brass | 0.9mm | STRAIGHT | Bulk | 1B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 24 AWG | 20 AWG | - | 20-24 AWG | Crimp | 0.25 ~ 0.5mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.0B.556.ZZC LEMO | 215 | - | Datasheet | - | - | - | Brass | 0.7mm | STRAIGHT | Bulk | 0B | Active | 1 (Unlimited) | Plug | Signal, Machined | - | NO | NO | NO | Pin | Gold | - | Male | 32 AWG | 28 AWG | - | 28-32 AWG | Crimp | 0.04 ~ 0.09mm2 | CONTACT | 39.4μin 1.00μm | - | ROHS3 Compliant | - | ||
![]() FGG.2B.561.ZZC LEMO | 55 | - | Datasheet | - | - | - | Brass | 0.9mm | STRAIGHT | Bulk | 2B | Active | 1 (Unlimited) | - | Signal, Machined | - | NO | NO | NO | Pin | Gold | 1 | Male | 26 AWG | 22 AWG | 22 AWG | 22-26 AWG | Crimp | 0.14 ~ 0.34mm2 | CONTACT | 39.4μin 1.00μm | No SVHC | ROHS3 Compliant | - |