- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKA.M1.4SL.LZZ LEMO | In Stock | - | Datasheet | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Rear Side Nut | - | Circular | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | - | - | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Solder Cup | A | - | IP50 - Dust Protected | - | - | M14 | Gray | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() PKG.A0.1GZ.ZV LEMO | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | yes | Active | 1 (Unlimited) | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KLA.H22.LLZG LEMO | In Stock | - | Datasheet | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PFJ.1B.306.CYZZ LEMO | In Stock | - | Datasheet | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Receptacle Housing | For Male Pins | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | - | Chrome | 306 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PKG.M1.4SL.LZZ LEMO | In Stock | - | Datasheet | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Rear Side Nut | - | Circular | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | - | - | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Solder Cup | G | - | IP50 - Dust Protected | - | - | M14 | Gray | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.312.YL LEMO | 40 | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 1.3mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | Insert | For Male Pins | 12 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 312 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGJ.3B.326.CYZZ LEMO | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Plug Housing | For Female Sockets | 26 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | - | Chrome | 326 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PFB.1B.306.CYZZ LEMO | In Stock | - | Datasheet | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | B | Shielded | IP50 - Dust Protected | 7A | Chrome | 306 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PFG.0B.306.CYZZ LEMO | In Stock | - | Datasheet | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.5mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 306 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | A | Shielded | IP50 - Dust Protected | - | Chrome | 303 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PHG.3K.200.CZZ LEMO | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3K | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PHG.2B.304.CLZZ LEMO | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | 1.3mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 4 | Push-Pull, Detent Lock | - | - | - | Solder Cup | G | Shielded | IP50 - Dust Protected | - | Chrome | 304 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.302.CL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | NOT SPECIFIED | NOT SPECIFIED | 3.0mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Insert | For Male Pins | 2 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 302 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EEG.1B.306.CYZ LEMO | 32 | - | Datasheet | Flanges, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | yes | Active | - | Receptacle Housing | For Female Sockets | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 306 | Silver | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FCG.1B.110.CZZY LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FGJ.1B.305.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Plug Housing | For Female Sockets | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | - | Chrome | 305 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | - | ||
![]() EGG.0B.010.CZZ LEMO | 9 | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | - | Brass | - | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FGB.3B.110.CZZ LEMO | 39 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | - | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | B | Shielded | IP50 - Dust Protected | - | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.5B.314.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 2.0mm | -55°C~250°C | Bulk | 5B | - | Active | 1 (Unlimited) | Insert | For Male Pins | 14 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 314 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() PKG.2B.304.CLZZ LEMO | In Stock | - | Datasheet | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | 1.3mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 4 | Push-Pull, Detent Lock | - | - | - | Solder Cup | G | Shielded | IP50 - Dust Protected | - | Chrome | 304 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 |