- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Note | Plating | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 16 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 316 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~200°C | Bulk | 0K | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 303 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() FGG.3B.316.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 16 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 316 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 30 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 330 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.316.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | Plastic | - | - | - | 0.9mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 16 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 316 | - | Male | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.330.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 30 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 330 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 30 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 330 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.412.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 12 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 412 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 1.3mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | A | Shielded | IP50 - Dust Protected | - | Chrome | 306 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.4B.416.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | Metal | - | - | - | 0.9mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | Solder | - | Insert | For Female Sockets | 16 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | 6A | - | 416 | - | Male | - | Contacts Not Included; Insert Only, Requires Shell | Nickel | - | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.302.EL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 3.0mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 2 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 302 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.344.XL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 6 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 344 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.306.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 2.0mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 6 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 306 | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder | - | Plug Housing | For Male Pins | 6 | Push-Pull, Detent Lock | - | - | - | - | G | Unshielded | IP50 - Dust Protected | 6A | - | M06 | - | - | Black | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 00S | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PFG.2B.308.CYZZ LEMO | In Stock | - | Datasheet | - | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Receptacle Housing | For Female Sockets | 8 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 308 | 6 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PFG.1B.308.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle Housing | For Female Sockets | 8 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 308 | - | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 |