- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Sizes | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGG.4B.440.YL LEMO | 14 | - | Datasheet | - | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Female Sockets | 40 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 440 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.2B.318.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert | For Male Pins | 18 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 318 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.307.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | 1.6mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Male Pins | 7 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 307 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.320.YL LEMO | 35 | - | Datasheet | - | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Male Pins | 20 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 320 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.4B.412.YL LEMO | 35 | - | Datasheet | - | - | - | - | Circular | - | - | 1.3mm | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Female Sockets | 12 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 412 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FFS.00.110.CZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~250°C | Bulk | 00S | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull | - | - | - | - | S | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.1B.110.KZZY LEMO | 14 | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~250°C | Bulk | 1B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | Chrome | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PSA.2C.200.LC LEMO | In Stock | - | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | - | Aluminum Alloy | - | - | -55°C~250°C | Bulk | 2C | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | Anodized | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PBW.3K.200.CZZ LEMO | In Stock | - | - | Flanges, Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | Flange | - | - | Brass | - | - | -55°C~200°C | Bulk | 3K | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | W | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() PFJ.1B.200.CZZ LEMO | 14 | - | - | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | - | Brass | - | - | -55°C~250°C | Bulk | 1B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | J | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PHC.2B.200.CZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | C | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FFA.5S.110.CZZ LEMO | 2813 | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~250°C | Bulk | 5S | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.5K.110.CZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~200°C | Bulk | 5K | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 40 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | 0.7mm | -55°C~250°C | Bulk | 2B | Active | - | Plug Housing | For Male Pins | 19 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | Chrome | 319 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGC.1K.110.CZZ LEMO | 21 | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~200°C | Bulk | 1K | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | C | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() FFG.2B.110.LC LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull | - | - | - | - | G | Shielded | IP50 - Dust Protected | Anodized | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.4B.485.XL LEMO | In Stock | - | - | - | - | - | 15 | Circular | - | - | - | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Female Sockets | 85 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 485 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.110.PZZG LEMO | 14 | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polysulfone (PSU) | - | - | -50°C~150°C | Bulk | 3B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | - | - | - | Gray | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FNG.3B.110.CZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell, Lanyard | ROHS3 Compliant | IP50 | ||
![]() FGY.3B.110.PZZG LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polysulfone (PSU) | - | - | -50°C~150°C | Bulk | 3B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | Y | Shielded | - | - | - | Gray | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 |