- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGG.1B.302.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | 1.3mm | -55°C~250°C | Bulk | 1B | Active | 1 (Unlimited) | Crimp | Insert | For Male Pins | 2 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 302 | Male | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.1B.306.YL LEMO | 35 | - | Datasheet | - | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | Active | 1 (Unlimited) | - | Insert | For Male Pins | 6 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 306 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.00.303.YL LEMO | 40 | - | Datasheet | - | - | - | - | Circular | - | - | 0.5mm | -55°C~250°C | Bulk | 00B | Active | 1 (Unlimited) | - | Insert | For Male Pins | 3 | - | NO | NO | NO | Crimp | G | Unshielded | IP50 - Dust Protected | - | - | 303 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.422.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | - | Insert | For Female Sockets | 22 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 422 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGB.1K.110.CZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~200°C | Bulk | 1K | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | B | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() FGA.2B.110.EZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | A | Shielded | IP50 - Dust Protected | - | - | - | - | - | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | 0.7mm | -55°C~200°C | Bulk | 3K | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 20 | Push-Pull, Detent Lock | - | - | - | Solder Cup | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 320 | - | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() FNG.5B.110.CZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 5B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell, Lanyard | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | 0.7mm | -55°C~200°C | Bulk | 2K | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Solder Cup | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 314 | - | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() PTA.M0.6GY.YC65N LEMO | In Stock | - | Datasheet | Gold | Bulkhead, Free Hanging, Front, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Front or Rear Side Nut | - | Polysulfone (PSU) | - | - | -50°C~150°C | Bulk | 1P | Active | 1 (Unlimited) | Solder | Insert Shell | For Female Sockets | 6 | Push-Pull, Detent Lock | - | - | - | - | A | Unshielded | IP50 - Dust Protected | 6A | - | M06 | - | Black, Gray | Contacts Not Included; Insert Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FHG.00.110.CZZ LEMO | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Brass | - | - | -55°C~250°C | Bulk | 00S | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PHA.1K.200.CZZ LEMO | 5 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~200°C | Bulk | 1K | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | A | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() PSA.4S.200.CZZ LEMO | In Stock | - | - | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | Brass | - | - | -55°C~250°C | Bulk | 4S | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PCA.2S.200.FZZ LEMO | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 2S | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull | - | - | - | - | - | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FFA.4S.110.CZZ LEMO | 14 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 4S | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.114.KZZ LEMO | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.110.GZZN LEMO | 21 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | - | - | -50°C~250°C | Bulk | 0B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | - | - | - | - | - | Beige | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGJ.3B.110.CZZ LEMO | 14 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | J | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FNJ.3B.110.CZZ LEMO | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | J | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell, Lanyard | ROHS3 Compliant | IP50 | ||
![]() PCA.3S.200.FZZ LEMO | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 3S | Active | 1 (Unlimited) | - | Insert Shell | - | - | Push-Pull | - | - | - | - | - | Shielded | IP50 - Dust Protected | - | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 |