- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHG.0B.200.KZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~250°C | Bulk | 0B | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | Chrome | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PKG.3K.200.CZZ LEMO | In Stock | - | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | Brass | - | - | -55°C~200°C | Bulk | 3K | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() PSA.3S.200.FZZ LEMO | In Stock | - | - | Bulkhead, Free Hanging, Panel, Rear Side Nut | Free Hanging (In-Line); Panel Mount | Bulkhead - Rear Side Nut | - | Brass | - | - | -55°C~250°C | Bulk | 3S | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | IP50 - Dust Protected | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.2B.404.XLY LEMO | In Stock | - | - | - | - | - | Circular | - | - | 1.3mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert | For Female Sockets | 4 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 404 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.2B.406.EL LEMO | In Stock | - | - | - | - | - | Circular | - | - | 1.3mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert | For Female Sockets | 6 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 406 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.2B.410.EL LEMO | In Stock | - | - | - | - | - | Circular | - | - | 0.9mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert | For Female Sockets | 10 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 410 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.2K.110.CZZY LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | -55°C~200°C | Bulk | 2K | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() EGG.3B.403.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 2.0mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Female Sockets | 3 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 403 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.405.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 1.6mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Female Sockets | 5 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 405 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.418.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Female Sockets | 18 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 418 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.414.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Female Sockets | 14 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 414 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FFA.0S.110.BZZ LEMO | 5 | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Polyoxymethylene (POM), Acetal | - | - | -55°C~250°C | Bulk | 0S | Active | 1 (Unlimited) | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | - | - | - | Black | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.2B.304.EL LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 1.3mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Insert | For Male Pins | 4 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 304 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.304.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 3.0mm | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Male Pins | 4 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 304 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.304.FL LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 2.0mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Male Pins | 4 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 304 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.344.EL LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Male Pins | 6 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 344 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.326.ML LEMO | In Stock | - | Datasheet | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | Active | 1 (Unlimited) | Insert | For Male Pins | 26 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 326 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.310.ML LEMO | 5 | - | Datasheet | - | - | - | Circular | - | - | 1.6mm | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Male Pins | 10 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 310 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.4B.340.YL LEMO | 5 | - | Datasheet | - | - | - | Circular | - | - | 0.7mm | -55°C~250°C | Bulk | 4B | Active | 1 (Unlimited) | Insert | For Male Pins | 40 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 340 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGJ.2B.308.CYZZ LEMO | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | 0.9mm | -55°C~250°C | Bulk | 2B | Active | 1 (Unlimited) | Plug Housing | For Female Sockets | 8 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | Chrome | 308 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 |