- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGG.3B.324.YL LEMO | In Stock | - | Datasheet | - | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | Solder | - | Insert | For Male Pins | 24 | - | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 324 | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() EHG.1B.200.LC LEMO | In Stock | - | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | - | Aluminum Alloy | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | - | Insert Shell | - | - | - | Push-Pull | - | - | - | - | G | Unshielded | IP50 | - | Anodized | - | Black | Contacts Not Included; Insert Not Included | - | - | ROHS3 Compliant | - | ||
![]() FGJ.2B.310.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | EAR99 | Plug Housing | For Female Sockets | 10 | 8536.69.40.20 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | - | Chrome | 310 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.304.YL LEMO | 35 | - | Datasheet | - | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 4 | - | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 304 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() PAG.M0.6NY.YC65N LEMO | In Stock | - | Datasheet | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polysulfone (PSU) | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | 1P | yes | Active | - | Solder | - | Plug Housing | For Male Pins | 6 | - | Push-Pull, Detent Lock | - | - | - | - | G | Unshielded | IP50 - Dust Protected | 6A | - | M06 | Black | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 40 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | - | - | - | Plug Housing | For Male Pins | 19 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 319 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.306.YL LEMO | In Stock | - | Datasheet | - | - | - | - | - | Circular | - | - | - | - | 0.5mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 6 | - | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 306 | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() PAG.A0.1GZ.ZC65N LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polysulfone (PSU) | - | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | A0 | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 1 | - | Push-Pull, Detent Lock | - | - | - | - | G | - | IP50 - Dust Protected | - | - | A01 | Black, Gray | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.305.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 5 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 305 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PFG.0B.303.CYZZ LEMO | 24 | - | Datasheet | - | Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle Housing | For Female Sockets | 3 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.306.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.5mm | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 6 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 306 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() ECG.0B.303.CYZ LEMO | 23 | - | Datasheet | - | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | yes | Active | - | - | - | Receptacle Housing | For Female Sockets | 3 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | Silver | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 12 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 312 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() FDG.1B.110.CZZ LEMO | 40 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | - | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | - | Insert Shell | - | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | - | Chrome | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 3 | - | Push-Pull, Detent Lock | - | - | - | Crimp | A | Shielded | IP50 - Dust Protected | - | Chrome | 303 | Silver | Contacts Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PKG.M1.0SL.YA LEMO | In Stock | - | Datasheet | Gold | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front or Rear Side Nut | - | Circular | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle Housing | For Female Sockets | 10 | 8536.69.40.20 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Unshielded | IP50 - Dust Protected | 3A | - | M10 | Blue, Gray | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() FGJ.1B.110.GZZWN LEMO | 23 | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | - | - | - | - | -50°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | - | Insert Shell | - | - | - | Push-Pull, Detent Lock | - | - | - | - | J | Shielded | - | - | - | - | Beige | Contacts Not Included; Insert Not Included | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() SRA.H51.LLZBG LEMO | In Stock | - | Datasheet | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PKG.M1.0SL.YG LEMO | In Stock | - | Datasheet | Gold | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front or Rear Side Nut | - | Circular | Polyetherimide (PEI) | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~170°C | Bulk | 1P | - | Active | 1 (Unlimited) | Solder | - | Receptacle Housing | For Female Sockets | 10 | - | Push-Pull, Detent Lock | - | - | - | Crimp | G | Unshielded | IP50 - Dust Protected | 3A | - | M10 | Gray | Contacts Not Included | - | - | ROHS3 Compliant | IP50 | ||
![]() SRG.H51.LLZBG LEMO | In Stock | - | Datasheet | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |