- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Used With | Features | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGG.3B.200.LC LEMO | In Stock | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | - | Aluminum Alloy | - | - | - | - | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | G | Shielded | IP50 - Dust Protected | Anodized | - | - | Black | Contacts Not Included; Insert Not Included | - | - | - | ROHS3 Compliant | IP50 | ||
![]() FFE.1S.110.CZZ LEMO | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | - | - | Insert Shell | - | - | Push-Pull, Detent Lock | - | - | - | - | - | Shielded | IP54 - Dust Protected, Water Resistant | Chrome | - | - | Silver | Contacts Not Included; Insert Not Included | - | Backshell | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FGG.00.304.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.5mm | -55°C~250°C | Bulk | 00B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 4 | - | NO | NO | NO | Crimp | G | Unshielded | IP50 - Dust Protected | - | 304 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Bulkhead, Free Hanging, Front Side Nut, Panel | Free Hanging (In-Line); Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 1.6mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Receptacle Housing | For Male Pins | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | Chrome | 306 | - | Silver | Contacts Not Included | - | Backshell | - | ROHS3 Compliant | IP50 | ||
![]() SLA.H51.LLZG LEMO | In Stock | - | Datasheet | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGG.4B.430.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 4B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 30 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 430 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.416.ML LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 16 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 416 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() FGG.0B.303.CYZZ LEMO | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 0B | yes | Active | 1 (Unlimited) | - | EAR99 | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | Chrome | 303 | - | Silver | Contacts Not Included | - | Backshell | - | ROHS3 Compliant | IP50 | ||
![]() ECG.0B.305.CYZ LEMO | In Stock | - | Datasheet | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 0B | yes | Active | - | - | - | Receptacle Housing | For Female Sockets | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | Chrome | 305 | - | Silver | Contacts Not Included | - | - | - | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.305.CYZZ LEMO | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 1.6mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | Chrome | 305 | - | Silver | Contacts Not Included | - | Backshell | - | ROHS3 Compliant | IP50 | ||
![]() EGG.2B.416.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 16 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 416 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() FGG.2B.302.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 2.0mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 2 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 302 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() FGG.2B.303.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 1.6mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 3 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 303 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.305.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 1.6mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 5 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 305 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() CAG.316.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | - | Bulk | 2P | - | Active | 1 (Unlimited) | - | - | Insert | For Male Pins | 16 | - | - | - | - | Crimp | G | - | IP50 - Dust Protected | - | M16 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | - | ROHS3 Compliant | IP50 | ||
![]() FGG.1B.307.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | - | Insert | For Male Pins | 7 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 307 | Male | - | Contacts Not Included; Insert Only, Requires Shell | - | Shielded | No SVHC | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | Free Hanging | Free Hanging (In-Line) | - | 4 | Circular | Brass | Polybutylene Terephthalate (PBT) | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 40 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | Chrome | 040 | - | Silver | Contacts Not Included | - | Backshell | - | ROHS3 Compliant | IP50 | ||
![]() KAA.H22.LLZBG LEMO | In Stock | - | Datasheet | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGG.3B.403.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 2.0mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 3 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 403 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.402.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 3.0mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | - | Insert | For Female Sockets | 2 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | 402 | - | - | Contacts Not Included; Insert Only, Requires Shell | CRIMP CONTACTS AND SOLDER CUPS | Shielded | - | ROHS3 Compliant | IP50 |