- Connector Type
- Part Status
- RoHS Status
- Series
- Note
- Ingress Protection
- Operating Temperature
- Orientation
- Packaging
- Ratings
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
LEMO Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Plating | Used With | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGG.2B.312.YL LEMO | 40 | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | Solder | Insert | For Male Pins | 12 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 312 | Female | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() PKG.M0.6NY.YN LEMO | In Stock | - | Datasheet | Gold | Front, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front or Rear Side Nut | Circular | Polysulfone (PSU) | - | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | 1P | yes | Active | 1 (Unlimited) | Solder | Receptacle Housing | For Female Sockets | 6 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Unshielded | IP50 - Dust Protected | 6A | - | M06 | - | Black | Contacts Not Included | - | - | - | ROHS3 Compliant | IP50 | ||
![]() FGG.1B.308.YL LEMO | 26 | - | Datasheet | - | - | - | - | Circular | Brass | - | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | Crimp | Insert | For Male Pins | 8 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 308 | Male | - | Contacts Not Included; Insert Only, Requires Shell | Chrome | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() PHG.2B.314.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 314 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.0B.405.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | Insert | For Female Sockets | 5 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 405 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.404.ML LEMO | 5 | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 2.0mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | Insert | For Female Sockets | 4 | - | - | - | - | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 404 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.3B.322.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 3B | - | Active | 1 (Unlimited) | - | Insert | For Male Pins | 22 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 322 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
![]() FGG.00.303.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.5mm | -55°C~250°C | Bulk | 00B | yes | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() PKG.A0.1GZ.ZG LEMO | In Stock | - | Datasheet | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Rear Side Nut | Circular | Polysulfone (PSU) | - | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | 1P | yes | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 1 | Push-Pull, Detent Lock | - | - | - | - | G | - | IP50 - Dust Protected | - | - | A01 | - | Gray | Contacts Not Included | - | - | - | ROHS3 Compliant | IP50 | ||
![]() PKG.A0.1GZ.ZN LEMO | In Stock | - | Datasheet | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Rear Side Nut | Circular | Polysulfone (PSU) | - | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~150°C | Bulk | 1P | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 1 | Push-Pull, Detent Lock | - | - | - | - | G | - | IP50 - Dust Protected | - | - | A01 | - | Black, Gray | Contacts Not Included | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | NOT SPECIFIED | NOT SPECIFIED | 0.7mm | -55°C~200°C | Bulk | 2K | - | Active | 1 (Unlimited) | - | Plug Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Solder Cup | L | Shielded | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | Chrome | 314 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() FGG.1B.304.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.9mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Insert | For Male Pins | 4 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 304 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | - | ROHS3 Compliant | - | ||
![]() FGJ.2B.314.CYZZ LEMO | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.7mm | -55°C~250°C | Bulk | 2B | - | Active | 1 (Unlimited) | - | Plug Housing | For Female Sockets | 14 | Push-Pull, Detent Lock | - | - | - | Crimp | J | Shielded | IP50 - Dust Protected | - | Chrome | 314 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.0B.404.YL LEMO | In Stock | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 0B | - | Active | 1 (Unlimited) | - | Insert | For Female Sockets | 4 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 404 | Female | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 305 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 305 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 40 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 1.3mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
![]() EGG.1B.408.YL LEMO | 35 | - | Datasheet | - | - | - | - | Circular | - | - | - | - | 0.7mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Insert | For Female Sockets | 8 | - | NO | NO | NO | Crimp and Solder Cup | G | Unshielded | IP50 - Dust Protected | - | - | 408 | - | - | Contacts Not Included; Insert Only, Requires Shell | - | CRIMP CONTACTS AND SOLDER CUPS | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 35 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 0.9mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 5 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 305 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 23 | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Brass | Polyetheretherketone (PEEK) | - | - | 1.3mm | -55°C~250°C | Bulk | 1B | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 3 | Push-Pull, Detent Lock | - | - | - | Crimp | G | Shielded | IP50 - Dust Protected | - | Chrome | 303 | - | Silver | Contacts Not Included | - | - | Backshell | ROHS3 Compliant | IP50 |