- Connector Type
- Series
- Body Material
- Dielectric Material
- Fastening Type
- Impedance
- Mounting Type
- Connector Style
- Contact Termination
- Housing Color
- Ingress Protection
- Operating Temperature
Attribute column
Manufacturer
LEMO Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Ingress Protection | Current Rating | Voltage - Rated AC | Mating Information | Contact Gender | Housing Color | Contact Resistance | Insulation Resistance | Plating | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Body Finish | Cable Group | VSWR | Shield Termination | Features | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | - | Nickel | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Chrome | - | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
![]() EPA.0S.250.NTN LEMO | 18 |
| Datasheet | - | - | Through Hole | Through Hole | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | POLYTETRAFLUORO ETHYLENE | - | - | -55°C~250°C | Bulk | 0S | - | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | WITH LATCH | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | IP50 - Dust Protected | 6A | - | - | Female | Silver | - | - | - | - | 50Ohm | Coaxial | 1 | 1000 | Solder | - | Nickel | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | - | - | - | ROHS3 Compliant | IP50 | ||
![]() ERA.3S.250.CTL LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | - | -55°C~250°C | Bulk | 3S | yes | Active | - | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | - | 50Ohm | Coaxial | 1 | 1000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-11A, 115A, 144, 165, 213 | - | Solder | - | - | ROHS3 Compliant | IP50 | ||
![]() FRT.00.250.NTA00 LEMO | 47 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | EAR99 | Plug, Male Pin | - | WTH LATCH | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Nickel | - | - | - | Shorted Resistor | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 31 |
| Datasheet | - | Copper, Gold, Nickel | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | - | -55°C~250°C | Bulk | 1S | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | 12A | - | - | Female | Silver | - | - | Nickel | - | 50Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | - | - | - | - | -55°C~250°C | Bulk | 0S | yes | Active | - | - | Plug, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | - | 50Ohm | Triaxial | 1 | 1000 | Solder | - | Chrome | RG-174, 178 | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 31 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~250°C | Bulk | 0S | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | - | 50Ohm | Triaxial | 1 | 1000 | Solder | - | Chrome | RG-174, 178 | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 31 |
| Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | POLYTETRAFLUORO ETHYLENE | - | - | -55°C~200°C | Bulk | 0E | yes | Active | 1 (Unlimited) | EAR99 | Receptacle, Female Socket | - | SHIELDED, APPLICABLE CABLES: RG 178 B/U, RG 196 A/U, RG 188 A/U,RG 316 B/U, RG 174 A/U, RG 122/U | 8544 | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | SNAP | 50Ohm | Coaxial | - | 5000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 500MHz | - | - | - | -20°C~200°C | Bulk | 03 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | 50Ohm | Coaxial | - | 1000 | Crimp | - | Chrome | RG-178, 196 | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() ERA.1S.275.CLL LEMO | 31 |
| Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polyetheretherketone (PEEK) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | - | 75Ohm | Coaxial | - | 1000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | - | Solder | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~200°C | Bulk | 1E | yes | Active | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | 50Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | Nickel | Free Hanging | Free Hanging (In-Line), Right Angle | - | Metal | Polyetheretherketone (PEEK) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | Male | Silver | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549, Triaxial | 1 | 1000 | Solder | - | Chrome | RG-403 | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~250°C | Bulk | 0S | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | - | 50Ohm | Coaxial | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
![]() HGP.1S.250.CTLP LEMO | 75 |
| Datasheet | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | - | - | - | - | -20°C~100°C | Bulk | 1S | - | Active | - | - | Receptacle, Female Socket | 50Ohm | - | - | Push-Pull | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | 50Ohm | Coaxial | - | 1000 | Solder Cup | 2 pcs - 1 Connector, 1 Nut | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Solder | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~200°C | Bulk | 1E | yes | Active | - | EAR99 | Plug, Male Pin | - | - | 8536.69.40.20 | Push-Pull | 3.3kV | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | 10A | 2.4kV | - | Male | Silver | - | - | - | - | 75Ohm | Coaxial | 1 | 5000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | - | Clamp | - | - | ROHS3 Compliant | Dust Tight, IP66, IP68, Water Resistant, Waterproof | ||
![]() ERA.3E.250.CTL LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | - | -55°C~200°C | Bulk | 3E | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | - | - | Push-Pull | 4.2kV | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | 26A | 3kV | - | Female | Silver | - | - | - | - | 50Ohm | Coaxial | 1 | 5000 | Solder Cup | 2 pcs - 1 Connector, 1 Nut | Chrome | RG-11A, 115A, 144, 165, 213 | - | Solder | - | - | ROHS3 Compliant | Dust Tight, IP66, IP68, Water Resistant, Waterproof | ||
Tiny WHSL | 447 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Teflon | - | - | -55°C~260°C | Bulk | 00 | - | Active | Not Applicable | EAR99 | Plug, Male Pin | 50Ohm | - | - | Push-Pull | 700V | NO | NO | NO | NO | - | Straight | IP50 - Dust Protected | 4A | 700V | - | Male | Silver | 5.6mOhm | 1.012kOhm | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Chrome | RG-174A | - | Clamp | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERC.00.250.NTL LEMO | In Stock | - | Datasheet | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | YES | - | - | - | POLYTETRAFLUORO ETHYLENE | 1.5GHz | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | EAR99 | Receptacle, Female Socket | - | WTH LATCH | 8536.69.40.10 | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | - | 5000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Nickel | - | 1.25 | Solder | - | - | ROHS3 Compliant | - | ||
![]() FVG.00.250.NTC LEMO | 31 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | NO | NO | NO | NO | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | - | - | THREADED | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Crimp | - | Nickel | - | - | Clamp | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 2404 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | NOT SPECIFIED | - | 1.2GHz | POLYTETRAFLUORO ETHYLENE | - | - | -55°C~200°C | Bulk | 3T | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | IP66 - Dust Tight, Water Resistant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Silver | - | - | - | SNAP | 75Ohm | Triaxial | 1 | - | Solder | - | Chrome | Belden 9267 | 1.2 | Clamp | - | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant |