- Connector Type
- Series
- Body Material
- Dielectric Material
- Fastening Type
- Impedance
- Mounting Type
- Connector Style
- Contact Termination
- Housing Color
- Ingress Protection
- Operating Temperature
Attribute column
Manufacturer
LEMO Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Ingress Protection | Current Rating | Frequency | Voltage - Rated AC | Contact Gender | Housing Color | Plating | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Body Finish | Cable Group | VSWR | Shield Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | - | - | - | -55°C~250°C | Bulk | 0S | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | - | - | 1000 | Solder | - | Chrome | RG-174, 178 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EPS.00.250.NTD LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 700V | -55°C~260°C | Bulk | 00 | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | - | - | 5000 | Solder | 4 pcs - 1 Connector, 1 Lockwasher, 2 Nuts | Nickel | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEG.2K.243.CLL2 LEMO | In Stock | - | Datasheet | - | Gold | Bulkhead, Panel, Rear Side Nut | - | - | - | Polyetheretherketone | Brass | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 2K | - | yes | Active | 1 (Unlimited) | Solder | - | Coax, Socket | - | - | - | Pull, Push | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | - | - | Nickel | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 3S | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | - | - | 1000 | Solder | - | Chrome | Belden 8215, 8232A, 9222, 9267 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 50 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | - | Active | Not Applicable | - | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | - | NO | NO | NO | YES | GENERAL PURPOSE | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Nickel | RG-178B, 196A | - | Clamp | - | ROHS3 Compliant | - | ||
Tiny WHSL | 18 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 1S | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 75Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EPL.01.250.DLN LEMO | 34 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyetheretherketone (PEEK) | Brass | Gold | Bronze | - | - | - | 4.2GHz | 300V | -55°C~230°C | Bulk | 01 | e4 | yes | Active | - | - | EAR99 | Receptacle, Female Socket | - | - | - | Push-Pull | - | NO | NO | NO | NO | - | IP50 - Dust Protected | - | - | - | Female | - | - | SNAP | 50Ohm | Miniature Coaxial | 1 | - | 1000 | Solder | - | - | - | 1.2 | - | - | ROHS3 Compliant | - | ||
![]() EPC.00.250.NTN LEMO | 192 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NOT SPECIFIED | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Socket | - | WTH LATCH | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | IP50 - Dust Protected | - | - | - | Female | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Nickel | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 37 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 1S | - | yes | Active | Not Applicable | - | EAR99 | Plug, Male Pin | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | 12A | - | - | Male | Silver | Nickel | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 18 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | - | Active | - | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | NO | NO | NO | YES | GENERAL PURPOSE | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Nickel | RG-316 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 5 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 700V | -55°C~260°C | Bulk | 00 | - | yes | Active | - | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Crimp | - | Chrome | - | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | 700V | -55°C~260°C | Bulk | 00 | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Chrome | RG-58C, 142B | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 5 |
| Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | -55°C~200°C | Bulk | 2S | - | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | 15A | - | - | Female | Silver | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-58C, 59B, 223, 302, 400 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EPL.0S.250.CTN LEMO | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | 1.2kV | -55°C~250°C | Bulk | 0S | - | yes | Active | - | - | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | 6A | - | - | Female | Silver | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | -55°C~250°C | Bulk | 0S | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Socket | 50Ohm | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | 1.5GHz | - | Male | Silver | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | - | Clamp | No SVHC | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 51 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 1S | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | 50Ohm | - | 8536.69.40.20 | Push-Pull | 1.7kV | - | - | - | - | - | IP50 - Dust Protected | 6A | - | 1.2kV | Male | Silver | - | - | 50Ohm | Triaxial | 1 | - | 1000 | Solder | - | Chrome | RG-174, 178, Belden 9222 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() ERD.2S.650.CTL LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NOT SPECIFIED | Copper | - | - | - | -55°C~200°C | Bulk | 2S | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | - | - | 1000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-174, Belden 8215, 8232A, 9222 | - | Solder | - | ROHS3 Compliant | IP50 | ||
![]() PCA.3E.275.CLLZ LEMO | 18 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Brass | Gold | Beryllium Copper | - | Copper | - | - | - | -55°C~200°C | Bulk | 3E | - | - | Active | - | - | - | Receptacle, Female Socket | 75Ohm | - | - | Push-Pull | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | 50Ohm | Coaxial | 1 | - | 5000 | Solder | - | Chrome | RG-11A, 115A, 144, 165, 213 | - | Clamp | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 18 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | -55°C~250°C | Bulk | 3S | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | 1 | - | 1000 | Solder | - | Chrome | Belden 8215, 8232A, 9222, 9267 | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~200°C | Bulk | 2E | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | 1 | - | 5000 | Solder | - | Chrome | RG-174, Belden 8215, 8232A, 9222 | - | Clamp | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof |