- Connector Type
- Series
- Body Material
- Dielectric Material
- Fastening Type
- Impedance
- Mounting Type
- Connector Style
- Contact Termination
- Housing Color
- Ingress Protection
- Operating Temperature
Attribute column
Manufacturer
LEMO Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Voltage - Rated AC | Reliability | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Environmental Characteristics | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Body Finish | Cable Group | Shield Termination | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFA.1S.275.ZLA LEMO | 18 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | - | Gold | Brass | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | 75Ohm | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | Coaxial | 1 | - | 1000 | Solder | - | - | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EPS.00.250.NTN LEMO | 9 | - | Datasheet | 12 Weeks | Copper, Gold, Nickel | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | - | POLYTETRAFLUORO ETHYLENE | - | - | -55°C~260°C | Bulk | 00 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Socket | - | - | - | - | WTH LATCH | 8544 | Push-Pull | 3kV | NO | NO | NO | NO | - | GENERAL PURPOSE | 1 | - | IP50 - Dust Protected | - | 4A | 2.1kV | COMMERCIAL | - | Female | Silver | - | 0.689 inch | 4A | - | COAX | 6mOhm | - | - | THREADED | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | 4 pcs - 1 Connector, 1 Lockwasher, 2 Nuts | Nickel | - | - | - | ROHS3 Compliant | IP50 | ||
![]() EPM.00.250.NTN LEMO | 41 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | EAR99 | Receptacle, Female Socket | - | - | - | - | WTH LATCH | - | Push-Pull | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | IP50 - Dust Protected | - | 4A | - | - | - | Female | Silver | - | - | - | - | - | - | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Nickel | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Rear Side Nut | - | Metal | Polyetheretherketone (PEEK) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | 500MHz | - | - | - | -20°C~200°C | Bulk | 03 | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | 4A | - | - | 1 | Female | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Coaxial | - | - | 1000 | Solder | - | Chrome | RG-188A, 316 | Clamp | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
Tiny WHSL | 5 |
| Datasheet | - | - | - | Free Hanging (In-Line), Right Angle | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | - | Plug, Male Pin | - | - | - | - | APPLICABLE CABLE:RG.58C/U; BELDEN 8262 | - | Push-Pull | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | IP50 - Dust Protected | - | 4A | - | - | 1 | Male | Silver | - | - | - | - | - | - | - | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | - | - | 5000 | Solder | - | Nickel | RG-58 | Crimp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 18 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 3.4GHz | - | - | - | -55°C~250°C | Bulk | 0A | yes | Active | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | Male | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | - | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EGG.5K.240.CLM3 LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | - | - | - | - | Polyetheretherketone | Brass | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 5K | yes | Active | 1 (Unlimited) | Crimp | - | Coax, Socket | - | - | - | - | - | - | Pull, Push | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Chrome | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | - | - | - | - | Polyetheretherketone | Brass | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 5K | yes | Active | 1 (Unlimited) | Crimp | - | Coax, Male Pin, Plug | - | - | - | - | POLARIZED, SHIELDED | - | Pull, Push | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | - | - | - | - | - | - | - | Silver | NO | - | - | SOLID | - | - | CORROSION/MOISTURE RESISTANT | - | SNAP | 50Ohm | - | - | Chrome | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPN.00.250.NTN LEMO | 5 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Socket | - | - | - | - | WTH LATCH | - | Push-Pull | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | IP50 - Dust Protected | - | 4A | - | - | 2 | Female | Silver | - | - | - | - | - | - | - | PRESS FIT | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Nickel | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | - | -55°C~200°C | Bulk | 1E | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Male | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | Clamp | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 18 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Triaxial | - | - | 1000 | Solder | - | Chrome | RG-174, 178, Belden 9222 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() ERA.0A.250.CTL LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 3.4GHz | - | - | - | -55°C~250°C | Bulk | 0A | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Socket | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | Female | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Coaxial | 1 | - | 1000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | - | Solder | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | - | Chrome | RG-178B, 196A | Clamp | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 0S | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Triaxial | 1 | - | 1000 | Solder | - | Chrome | RG-174, 178 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EGG.3B.243.CLM2 LEMO | In Stock | - | Datasheet | - | Gold | Bulkhead, Panel, Rear Side Nut | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 3B | yes | Active | - | Crimp | - | Receptacle | - | 3 | 250°C | -55°C | - | - | Pull, Push | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | - | - | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | - | Receptacle, Female Socket | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549 | - | - | 5000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Nickel | RG-174, 179B, 187A, 188A, 316 | Clamp | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2.2GHz | - | -55°C~250°C | Bulk | 1S | - | Active | - | - | EAR99 | Plug, Male Pin | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | NO | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | SNAP | 75Ohm | Coaxial | 1 | - | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 56 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~250°C | Bulk | 0S | - | Active | - | - | EAR99 | Plug, Male Pin | - | - | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | Triaxial | - | - | 1000 | Solder | - | Chrome | RG-174, 178 | Clamp | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | 1 | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | Straight | IP50 - Dust Protected | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 75Ohm | Coaxial | - | - | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() HEP.00.250.NTNP LEMO | 60 | - | Datasheet | - | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | - | - | - | - | 700V | -20°C~100°C | Bulk | 00 | yes | Active | - | - | - | Receptacle, Female Socket | 50Ohm | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | not_compliant | 4A | - | - | - | Female | Silver | - | - | - | - | - | - | - | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | - | 5000 | Solder | 2 pcs - 1 Connector, 1 Nut | Nickel | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof |