- Connector Type
- Series
- Body Material
- Dielectric Material
- Fastening Type
- Impedance
- Mounting Type
- Connector Style
- Contact Termination
- Housing Color
- Ingress Protection
- Operating Temperature
Attribute column
Manufacturer
LEMO Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Voltage - Rated AC | Number of Contacts | Contact Gender | Housing Color | Body Depth | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Body Finish | Cable Group | Shield Termination | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | Not Applicable | - | Plug, Male Pin | - | Male | - | - | Push-Pull | - | NO | NO | NO | NO | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Crimp | - | Chrome | RG-174, 188A, 316 | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | -55°C~250°C | Bulk | 1S | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | Female | Silver | - | - | 75Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() FPA.00.250.NTD LEMO | 30 |
| Datasheet | - | - | Through Hole | Through Hole | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Nickel | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 25 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~260°C | Bulk | 00 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | 3kV | - | - | - | - | - | - | - | IP50 - Dust Protected | 4A | 2.1kV | - | Male | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Chrome | RG-195A | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | 2.2GHz | - | -55°C~250°C | Bulk | 1S | - | Active | 1 (Unlimited) | EAR99 | Receptacle, Female Socket | - | - | APPLICABLE CABLE:RG 59/U | - | Push-Pull | - | NO | NO | NO | NO | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | SNAP | 75Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() EPA.00.250.NTN LEMO | 36 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | 1 (Unlimited) | EAR99 | Receptacle, Female Socket | 50Ohm | - | WTH LATCH | 8544 | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | IP50 - Dust Protected | 4A | - | - | Female | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Nickel | - | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 1S | - | Active | - | EAR99 | Plug, Male Pin | 50Ohm | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | 12A | - | 1 | Male | Silver | - | - | 50Ohm | Coaxial | - | 1000 | Solder | - | Chrome | RG-122, 174, 174A, 178B, 188A, 196A, 316B | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 34 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | Straight | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Nickel | RG-174, 179B, 187A, 188A, 316 | Clamp | - | ROHS3 Compliant | - | ||
![]() FRT.00.250.NTA50 LEMO | 26 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | Plug, Male Pin | - | - | WTH LATCH | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Nickel | - | - | 50 Ω Resistor | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | 2.2GHz | - | -55°C~250°C | Bulk | 1S | - | Active | - | EAR99 | Receptacle, Female Socket | - | - | - | - | Push-Pull | - | NO | NO | NO | NO | - | - | - | IP50 - Dust Protected | - | - | - | Male | Silver | - | SNAP | 75Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
![]() ERA.2S.250.CTL LEMO | 25 |
| Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | Copper | - | - | - | -55°C~200°C | Bulk | 2S | - | Active | - | EAR99 | Receptacle, Female Socket | 50Ohm | - | - | 8536.69.40.20 | Push-Pull | 4.2kV | - | - | - | - | - | - | - | IP50 - Dust Protected | 15A | 3kV | - | Female | Silver | - | - | 50Ohm | Coaxial | 1 | 1000 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | RG-58C, 59B, 223, 302, 400 | Solder | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 159 | - | Datasheet | 12 Weeks | Copper, Gold, Nickel | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | 50Ohm | - | APPLICABLE CABLE:RG58C/U, WITH LATCH | - | Push-Pull | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | IP50 - Dust Protected | 4A | - | - | Male | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Crimp | - | Nickel | RG-58 | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 33 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~200°C | Bulk | 2S | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | Straight | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Coaxial | 1 | 1000 | Solder | - | Chrome | RG-58C, 59B, 223, 302, 400 | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 25 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2E | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | SHIELDED | - | Push-Pull | - | - | - | - | - | GENERAL PURPOSE | 1 | - | IP68 - Dust Tight, Waterproof | 6A | - | - | Male | Silver | 2.05 inch | - | 75Ohm | Triaxial | 1 | 1000 | Solder | - | Chrome | RG-179, Belden 8215, 8232A | Clamp | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~250°C | Bulk | 0S | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | 1 | 1000 | Solder | - | Chrome | RG-174, 178 | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | POLYTETRAFLUORO ETHYLENE | - | 700V | -55°C~260°C | Bulk | 00 | - | Active | - | - | Receptacle, Female Socket | - | - | - | - | Push-Pull | - | NO | NO | NO | NO | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | SNAP | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Crimp | - | Chrome | RG-174, 188A, 316 | - | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 36 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~200°C | Bulk | 1E | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | 75Ohm | Coaxial | 1 | 5000 | Solder | - | Chrome | RG-58C, 59B, 179B, 187A, 223, 302, 400 | Clamp | - | ROHS3 Compliant | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | - | Chrome | - | Clamp | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | - | - | 700V | -55°C~260°C | Bulk | 00 | yes | Active | - | - | Receptacle, Female Socket | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | Silver | - | - | 50Ohm | NIM-CAMAC CD/N 549 | 1 | 5000 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | Chrome | - | Clamp | - | ROHS3 Compliant | IP50 | ||
Tiny WHSL | 25 | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 1E | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | 50Ohm | Triaxial | 1 | 5000 | Solder | - | Chrome | RG-174, 178, Belden 9222 | Clamp | - | ROHS3 Compliant | IP50 |