- Adapter Type
- Body Material
- Center Gender
- Dielectric Material
- Packaging
- Part Status
- RoHS Status
- Series
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
Attribute column
Manufacturer
LEMO Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Ingress Protection | Style | Current Rating | Number of Contacts | Contact Gender | Contact Style | Plating | Coupling Type | Impedance | Mating Cycles | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | Diameter | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAD.00.113.CTM LEMO | In Stock | - | Datasheet | - | Copper, Gold, Nickel | - | Panel Mount | - | Bulkhead | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | - | - | - | Bulk | 00 | - | Active | - | Quick Connect | EAR99 | - | - | - | Push-Pull | 1.2kV | - | - | - | - | IP50 - Dust Protected | - | 8A | 1 | Male | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() FTR.0S.250.CTA LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | - | Bulk | 0S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | 50Ohm | - | Chrome | Plug, Male Pin | Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | - | - | - | ROHS3 Compliant | - | ||
![]() ASF.00.250.NTA LEMO | 234 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | NOT SPECIFIED | Brass, Bronze | 1.5GHz | - | - | Bulk | 00 | - | Active | - | - | EAR99 | Plug | - | - | Push-Pull, Threaded | - | NO | NO | NO | NO | IP50 - Dust Protected | Straight | - | - | Male | - | - | SNAP-THREADED | 50Ohm | 500 | Nickel | SMA Jack, Female Socket | NIM-CAMAC CD/N 549 Plug, Male Pin | 1.25 | Between Series | Plug to Jack | Female to Male | SMA to Nim-Camac CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() RMA.1S.250.CTM LEMO | 28 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 1S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() SWH.1S.650.CLMPV LEMO | In Stock | - | Datasheet | - | - | - | Panel Mount | - | Bulkhead | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 1S | - | Active | - | - | - | - | - | - | Push-Pull, Push-Pull | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | - | ||
![]() RAD.00.250.CLM LEMO | In Stock | - | Datasheet | - | - | - | Panel Mount | - | Bulkhead | - | Polyetheretherketone (PEEK) | Brass | Gold | Bronze | NOT SPECIFIED | - | - | - | - | Bulk | 00 | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | - | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() RAD.0S.650.CTM LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 0S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() RAD.01.250.DLM LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Polyetheretherketone (PEEK) | Brass | Gold | Bronze | - | - | 4.2GHz | - | - | Bulk | 01 | - | Active | 1 (Unlimited) | - | EAR99 | - | 50Ohm | 8536.69.80.00 | Push-Pull, Push-Pull | - | NO | NO | NO | NO | IP50 - Dust Protected | Straight | - | - | FEMALE-FEMALE | - | - | SNAP | 50Ohm | - | - | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | 1.2 | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() ABF.1S.250.NTA LEMO | 44 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Metal | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | -55°C~250°C | Bulk | 1S | yes | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Bayonet Lock, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | 12A | 1 | - | - | Nickel | - | 50Ohm | 1000 | - | NIM-CAMAC CD/N 549 Jack, Female Socket | BNC Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | BNC to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() RAD.4S.250.CTM LEMO | In Stock | - | Datasheet | - | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | Bulk | 4S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | IP50 - Dust Protected | Straight | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() AGH.00.250.NTL LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | NOT SPECIFIED | Brass, Bronze | 1.5GHz | - | - | Bulk | 00 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Push-Pull, Threaded | - | NO | NO | NO | NO | IP50 - Dust Protected | Straight | - | - | FEMALE-MALE | - | - | SNAP-THREADED | 50Ohm | - | Nickel | NIM-CAMAC CD/N 549 Jack, Female Socket | UHF Plug, Male Pin | 1.25 | Between Series | Plug to Jack | Female to Male | Nim-Camac CD/N 549 to UHF | - | - | ROHS3 Compliant | IP50 | ||
![]() ABA.0S.250.NTL LEMO | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | 3kV | -55°C~250°C | Bulk | 0S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Bayonet Lock, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | 6A | - | - | - | Nickel | - | 50Ohm | 1000 | - | NIM-CAMAC CD/N 549 Jack, Female Socket | BNC Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | BNC to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() ABA.0A.250.NTL LEMO | 21 |
| - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | - | Brass, Bronze | - | - | - | Bulk | 0A | - | Active | 1 (Unlimited) | - | - | - | - | - | Bayonet Lock, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | - | - | - | - | - | - | 50Ohm | - | Nickel | NIM-CAMAC CD/N 549 Jack, Female Socket | BNC Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | BNC to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() FTA.01.250.DLF LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | Brass | Gold | Brass; Bronze | - | Brass, Bronze | 4.2GHz | - | - | Bulk | 01 | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | NO | NO | NO | NO | - | T-Shape | - | - | FEMALE-FEMALE-MALE | - | - | SNAP | 50Ohm | - | - | NIM-CAMAC CD/N 549 Plug, Male Pin | NIM-CAMAC CD/N 549 Jack, Female Socket (2) | 1.2 | Same Series | Plug to Jack | Female to Male | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549, Dual | - | - | ROHS3 Compliant | - | ||
![]() RGG.1B.305.CLM LEMO | In Stock | - | Datasheet | - | - | - | Panel Mount | - | Bulkhead | Metal | Polyetheretherketone (PEEK) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 1B | - | Active | - | Crimp | - | Receptacle | - | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | 9A | 3 | Female | Socket | - | - | - | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | 19.2mm | 47mm | ROHS3 Compliant | - | ||
![]() RMA.0S.650.CTM LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | Bulk | 0S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() FTA.4S.250.CTF LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 4S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | T-Shape | - | - | - | - | - | - | 50Ohm | - | Chrome | Plug, Male Pin | Jack, Female Sockets (2) | - | Same Series | Plug to Jack | Female to Male | - | - | - | ROHS3 Compliant | - | ||
![]() RJG.1B.308.CLA LEMO | In Stock | - | Datasheet | - | Copper, Gold, Nickel | - | Panel Mount | - | Bulkhead | Metal | Polyetheretherketone (PEEK) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | 950V | - | Bulk | 1B | - | Active | - | Solder | - | - | - | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | Straight | 5A | 8 | Male | Pin | - | - | - | - | Chrome | NIM-CAMAC CD/N 549 Plug, Male Pin | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | 19.2mm | 39mm | ROHS3 Compliant | IP50 | ||
![]() ANB.00.250.NTM LEMO | 28 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NOT SPECIFIED | - | 1.5GHz | - | - | Bulk | 00 | - | Active | 1 (Unlimited) | - | EAR99 | - | 50Ohm | - | Push-Pull, Threaded | - | NO | NO | NO | NO | IP50 - Dust Protected | Straight | - | - | FEMALE-FEMALE | - | - | SNAP-THREADED | 50Ohm | - | Nickel | NIM-CAMAC CD/N 549 Jack, Female Socket | N Jack, Female Socket | 1.25 | Between Series | Jack to Jack | Female to Female | N to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 | ||
![]() SWH.0S.250.CLMPV LEMO | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyetheretherketone (PEEK) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 0S | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | Push-Pull, Push-Pull | - | - | - | - | - | IP50 - Dust Protected | T-Shape | - | - | - | - | - | - | 50Ohm | - | Chrome | NIM-CAMAC CD/N 549 Jack, Female Socket | NIM-CAMAC CD/N 549 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | NIM-CAMAC CD/N 549 to NIM-CAMAC CD/N 549 | - | - | ROHS3 Compliant | IP50 |