- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Kind of actuator | Mechanical durability | Mounting holes pitch | Mounting holes pitch1 | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCRT215EX TELEMECANIQUE SENSORS | 557 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | ||
![]() XCMD2126C12 TELEMECANIQUE SENSORS | In Stock | - | - | 1.5A / 240V AC | RoHS compliant | connector M12 | 6A | - | - | - | 1.5A / 24V DC | roller lever | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCKP2145P16 TELEMECANIQUE SENSORS | 42 | - | - | 3A / 240V AC | RoHS compliant | M16 x 1,5 | 10A | - | - | - | 0.27A / 250V DC | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20...22mm | - | - | 2 | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | Osiconcept | - | limit switch | - | ||
![]() XCKS101 TELEMECANIQUE SENSORS | 6 |
| - | - | RoHS compliant | PG13,5 | - | - | - | - | - | - | - | 30/60mm | - | - | 4 | - | - | - | - | - | - | snap action contacts | - | - | limit switch | - | ||
![]() XCKP2101P16 TELEMECANIQUE SENSORS | 6 |
| - | 3A / 240V AC | RoHS compliant | M16 x 1,5 | 10A | - | - | - | 0.27A / 250V DC | without lever | - | 20...22mm | - | - | 2 | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | Osiconcept | - | limit switch | - | ||
![]() XCKP2139P16 TELEMECANIQUE SENSORS | 2078 |
| - | 3A / 240V AC | RoHS compliant | M16 x 1,5 | 10A | - | - | - | 0.27A / 250V DC | lever R 58mm, plastic roller Ø50mm | - | 20...22mm | - | - | 2 | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | Osiconcept | - | limit switch | - | ||
![]() XCKP21H0P16 TELEMECANIQUE SENSORS | 2212 |
| - | 3A / 240V AC | RoHS compliant | M16 x 1,5 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø7mm and additional fixation | - | 20...22mm | - | - | 2 | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | Osiconcept | - | limit switch | - | ||
![]() XCKP2127P16 TELEMECANIQUE SENSORS | 7 |
| - | 3A / 240V AC | RoHS compliant | M16 x 1,5 | 10A | - | - | - | 0.27A / 250V DC | lever R 22mm, plastic roller Ø14mm | - | 20...22mm | - | - | 2 | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | Osiconcept | - | limit switch | - | ||
![]() XCKP2110M12 TELEMECANIQUE SENSORS | 46 |
| - | 3A / 240V AC | RoHS compliant | connector M12 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø7mm | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKD2145M12 TELEMECANIQUE SENSORS | 2222 |
| - | 3A / 240V AC | RoHS compliant | connector M12 | 10A | - | - | - | 0.27A / 250V DC | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKT2121G11 TELEMECANIQUE SENSORS | 2094 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | lever R 20,2mm, plastic roller Ø14mm | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKP2145G11 TELEMECANIQUE SENSORS | 34 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD2102L5 TELEMECANIQUE SENSORS | 37 | - | - | 1.5A / 240V AC | RoHS compliant | lead 5m | 6A | - | - | - | 1.5A / 24V DC | metal roller Ø11,6mm | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCMD2110L5 TELEMECANIQUE SENSORS | 29 |
| - | 1.5A / 240V AC | RoHS compliant | lead 5m | 6A | - | - | - | 1.5A / 24V DC | pin plunger Ø7mm | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCKT2118G11 TELEMECANIQUE SENSORS | 13 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | lever R 33mm, plastic roller Ø19mm | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKT2110G11 TELEMECANIQUE SENSORS | 50 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø7mm | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCSA501 TELEMECANIQUE SENSORS | 2869 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | without LED | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCKT2106P16 TELEMECANIQUE SENSORS | 32 |
| - | 3A / 240V AC | RoHS compliant | M16 | 10A | - | - | - | 0.27A / 250V DC | plunger on spring loaded element, total length 142mm | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD2106M12 TELEMECANIQUE SENSORS | 46 |
| - | 1.5A / 240V AC | RoHS compliant | connector M12 | 6A | - | - | - | 1.5A / 24V DC | plunger on spring loaded element, total length 142mm | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCKT2121P16 TELEMECANIQUE SENSORS | 2410 |
| - | 3A / 240V AC | RoHS compliant | M16 | 10A | - | - | - | 0.27A / 250V DC | lever R 20,2mm, plastic roller Ø14mm | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - |