- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body material1 | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Force | IP rating1 | Kind of actuator | Kind of output 1 | Kit contents1 | Max. operating current | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCP39 TELEMECANIQUE SENSORS | 46 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | ||
![]() XCMD21F0L5 TELEMECANIQUE SENSORS | 2055 |
| - | 1.5A / 240V AC | - | RoHS compliant | lead 5m | 6A | - | - | - | - | 1.5A / 24V DC | - | - | pin plunger Ø7mm and additional fixation | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XC2JC10111 TELEMECANIQUE SENSORS | 2084 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | IP67 | lever R 44mm, plastic roller Ø22mm | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCSDMP700L01M12 TELEMECANIQUE SENSORS | 2952 |
| - | - | - | RoHS compliant | lead 0,15m with connector M12 | - | NC x2 + NO | - | - | - | - | - | - | - | - | sensor | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | - | ||
![]() 9007AO2 TELEMECANIQUE SENSORS | 22 |
| - | 10A / 240V AC | plastic | RoHS compliant | - | 10A | - | - | - | - | 0.2A / 250V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCMN2102L3 TELEMECANIQUE SENSORS | 27 |
| - | 1.5A / 240V AC | - | RoHS compliant | lead 3m | 6A | - | - | - | - | 1.5A / 24V DC | - | - | metal roller Ø11,6mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XCSE7512 TELEMECANIQUE SENSORS | 888 |
| - | - | - | RoHS compliant | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | - | - | - | - | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to lock | 24V DC | - | - | - | PREVENTA | - | - | bolting | - | - | ||
![]() XCKN2110P20 TELEMECANIQUE SENSORS | 31 | - | - | 3A / 240V AC | - | RoHS compliant | M20 x 1,5 | 10A | - | - | - | - | 3A / 24V DC | - | - | pin plunger Ø8mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XMLA035A2S11 TELEMECANIQUE SENSORS | 2841 |
| - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | - | SPDT | - | - | G1/4" | - | - | - | 1.5...30bar | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() XCKVR54D1H29 TELEMECANIQUE SENSORS | 2406 |
| - | - | - | RoHS compliant | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | - | ||
![]() XCSDMP7012 TELEMECANIQUE SENSORS | 2528 |
| - | - | - | RoHS compliant | lead 2m | - | NC x2 + NO | - | - | - | - | - | - | - | - | sensor | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | - | ||
![]() XCRT115 TELEMECANIQUE SENSORS | 21 | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XMLA160D2S11 TELEMECANIQUE SENSORS | 51 | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | - | SPDT | - | - | G1/4" | - | - | - | 10...160bar | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() ZCMD25 TELEMECANIQUE SENSORS | 22 | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | ||
![]() XCMN2107L1 TELEMECANIQUE SENSORS | 24 |
| - | 1.5A / 240V AC | - | RoHS compliant | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | - | plunger on spring loaded element, total length 128mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XCMN2103L1 TELEMECANIQUE SENSORS | 20 |
| - | 1.5A / 240V AC | - | RoHS compliant | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | - | transversal metal roller Ø11,6mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XCSE8511 TELEMECANIQUE SENSORS | 818 |
| - | - | - | RoHS compliant | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | - | - | - | - | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x3 | - | no key | power to lock | 24V DC | - | - | - | PREVENTA | - | - | bolting | - | - | ||
![]() ZCKS404 TELEMECANIQUE SENSORS | 2404 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | ||
![]() XCMN2110L1 TELEMECANIQUE SENSORS | 24 | - | - | 1.5A / 240V AC | - | RoHS compliant | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | - | pin plunger Ø7mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XCSDMP590L01M12 TELEMECANIQUE SENSORS | 2573 |
| - | - | - | RoHS compliant | lead 0,15m with connector M12 | - | NC + NO | - | - | - | - | - | - | - | - | sensor | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | - |