- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Kind of actuator | Line | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XY2CEDA290 TELEMECANIQUE SENSORS | 870 |
| - | - | RoHS compliant | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 35...100m - double side mounting switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | doublesided rope switch | - | ||
![]() XY2CH13270 TELEMECANIQUE SENSORS | 2796 |
| - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 30m - single side mounting switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XCSTR852 TELEMECANIQUE SENSORS | 37 |
| - | - | RoHS compliant | - | - | - | NC x3 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | - | - | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | ||
![]() XY2CE1A270 TELEMECANIQUE SENSORS | 2968 |
| - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 70m - one side mounted switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XCSTR753 TELEMECANIQUE SENSORS | 2405 |
| - | - | RoHS compliant | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | - | - | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | ||
![]() XY2CJS15 TELEMECANIQUE SENSORS | 3000 |
| - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 20m - single side mounting switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XY2CJL15 TELEMECANIQUE SENSORS | 2971 |
| - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 30m - single side mounting switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XCSB801 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSC801 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSC503 TELEMECANIQUE SENSORS | 2599 |
| - | - | RoHS compliant | - | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XY2CE1A250 TELEMECANIQUE SENSORS | 2336 |
| - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 70m - one side mounted switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XY2CJR17H29 TELEMECANIQUE SENSORS | 2043 |
| - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | with reset | 30m - single side mounting switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | ||
![]() XCSD3710N12 TELEMECANIQUE SENSORS | 2172 |
| - | 1.5A / 240V AC | RoHS compliant | - | 1/2" NPT | 1.5A | - | - | - | 0.1A / 250V DC | - | pin plunger Ø7mm | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | ||
![]() XCSC802 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSLE3838312 TELEMECANIQUE SENSORS | 2141 |
| - | - | RoHS compliant | - | - | - | NC x3 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | - | - | 1000000 cycles | - | 2 | - | XCSZ01 | XCSZ05 | NC x3 | - | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | ||
![]() XCSC701 TELEMECANIQUE SENSORS | 2947 |
| - | - | RoHS compliant | - | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSD3718N12 TELEMECANIQUE SENSORS | 2747 |
| - | 1.5A / 240V AC | RoHS compliant | - | 1/2" NPT | 1.5A | - | - | - | 0.1A / 250V DC | - | lever R 33mm, plastic roller Ø19mm | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | ||
![]() XCSB503 TELEMECANIQUE SENSORS | 2771 |
| - | - | RoHS compliant | - | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSB803 TELEMECANIQUE SENSORS | 2580 |
| - | - | RoHS compliant | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | ||
![]() XCSE7312 TELEMECANIQUE SENSORS | 685 |
| - | - | RoHS compliant | - | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 2kN | - | - | - | - | 4 | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - |