- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Kind of actuator | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSLE2525312 TELEMECANIQUE SENSORS | 2574 |
| - | - | RoHS compliant | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | - | 1000000 cycles | - | 2 | - | XCSZ01 | XCSZ05 | NC x1 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | - | ||
![]() XCSA801 TELEMECANIQUE SENSORS | 2776 |
| - | - | RoHS compliant | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | 1000000 cycles | - | 2 | - | XCSZ27 | XCSZ05 | - | - | no key | - | - | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCKJ10513 TELEMECANIQUE SENSORS | 2696 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | lever R 41mm, metal roller Ø22mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD21F2L5 TELEMECANIQUE SENSORS | 20 |
| - | 1.5A / 240V AC | RoHS compliant | lead 5m | 6A | - | - | - | 1.5A / 24V DC | - | oblong metal roller Ø10,6mm and additional fixation | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCMD2510L1 TELEMECANIQUE SENSORS | 49 |
| - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | - | - | - | 1.5A / 24V DC | - | pin plunger Ø7mm | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | side exit | ||
![]() XCMD2515L1 TELEMECANIQUE SENSORS | 30 |
| - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | - | - | - | 1.5A / 24V DC | - | lever R 34,4mm, plastic roller Ø16mm | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | side exit | ||
![]() XCKJ10511D TELEMECANIQUE SENSORS | 2120 |
| - | 3A / 240V AC | RoHS compliant | connector M12 | 10A | - | - | - | 0.27A / 250V DC | - | lever R 41mm, plastic roller Ø22mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKL115 TELEMECANIQUE SENSORS | 2389 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | lever R 34,5mm, plastic roller Ø19mm | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10513H29 TELEMECANIQUE SENSORS | 33 | - | - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | - | lever R 41mm, metal roller Ø22mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD21F2L3 TELEMECANIQUE SENSORS | 2047 |
| - | 1.5A / 240V AC | RoHS compliant | lead 3m | 6A | - | - | - | 1.5A / 24V DC | - | oblong metal roller Ø10,6mm and additional fixation | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCMD2145M12 TELEMECANIQUE SENSORS | 54 | - | - | 1.5A / 240V AC | RoHS compliant | connector M12 | 6A | - | - | - | 1.5A / 24V DC | - | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCKM102 TELEMECANIQUE SENSORS | 2552 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | - | metal roller Ø12mm | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10541H29 TELEMECANIQUE SENSORS | 45 | - | - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | - | adjustable lever R 40-85mm, plastic roller Ø19mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10511H7 TELEMECANIQUE SENSORS | 2661 |
| - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | - | lever R 41mm, plastic roller Ø22mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCSLF3737312 TELEMECANIQUE SENSORS | 524 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | - | - | - | 2 | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | - | ||
![]() XCMD21F2L2 TELEMECANIQUE SENSORS | 2308 |
| - | 1.5A / 240V AC | RoHS compliant | lead 2m | 6A | - | - | - | 1.5A / 24V DC | - | oblong metal roller Ø10,6mm and additional fixation | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCKM106 TELEMECANIQUE SENSORS | 2445 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | - | plunger on spring loaded element, total length 142mm | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKM102H29 TELEMECANIQUE SENSORS | 2896 |
| - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | - | metal roller Ø12mm | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10541 TELEMECANIQUE SENSORS | 12 | - | - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | adjustable lever R 40-85mm, plastic roller Ø19mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ167 TELEMECANIQUE SENSORS | 53 | - | - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | metal roller Ø12mm | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - |