- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Kind of actuator | Kit contents1 | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSTA892 TELEMECANIQUE SENSORS | 20 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCKJ10559H7 TELEMECANIQUE SENSORS | 2890 |
| - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | plastic adjustable rod, length 200mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10511 TELEMECANIQUE SENSORS | 2736 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | lever R 41mm, plastic roller Ø22mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCSDMC5905 TELEMECANIQUE SENSORS | 2096 |
| - | - | RoHS compliant | lead 5m | - | NC + NO | - | - | - | - | sensor | 0.1A | - | - | - | - | 15mm | XCSZC1 | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCKJ161H29 TELEMECANIQUE SENSORS | 2529 |
| - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø10mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10513H7 TELEMECANIQUE SENSORS | 2124 |
| - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | lever R 41mm, metal roller Ø22mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ161H7 TELEMECANIQUE SENSORS | 2022 |
| - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø10mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ161D TELEMECANIQUE SENSORS | 2763 |
| - | 3A / 240V AC | RoHS compliant | connector M12 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø10mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKL106 TELEMECANIQUE SENSORS | 2158 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | plunger on spring loaded element, total length 142mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ10559D TELEMECANIQUE SENSORS | 2881 |
| - | 3A / 240V AC | RoHS compliant | connector M12 | 10A | - | - | - | 0.27A / 250V DC | plastic adjustable rod, length 200mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCSPA1715566 TELEMECANIQUE SENSORS | 15 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | ||
![]() XCKM115H29 TELEMECANIQUE SENSORS | 54 | - | - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | lever R 34,5mm, plastic roller Ø19mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKM110H29 TELEMECANIQUE SENSORS | 42 | - | - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø10mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKJ167H29 TELEMECANIQUE SENSORS | 43 | - | - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | metal roller Ø12mm | - | - | - | 30/60mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKL110 TELEMECANIQUE SENSORS | 2797 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | pin plunger Ø10mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD2115M12 TELEMECANIQUE SENSORS | 50 |
| - | 1.5A / 240V AC | RoHS compliant | connector M12 | 6A | - | - | - | 1.5A / 24V DC | lever R 34,4mm, plastic roller Ø16mm | - | - | - | 20mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCSPA793 TELEMECANIQUE SENSORS | 2605 |
| - | - | RoHS compliant | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCKL121 TELEMECANIQUE SENSORS | 2160 |
| - | 3A / 240V AC | RoHS compliant | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | plastic roller Ø20mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCMD2124L1 TELEMECANIQUE SENSORS | 26 |
| - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | - | - | - | 1.5A / 24V DC | lever R 45mm, metal roller Ø9mm | - | - | - | 20mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCSA721 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ27 | XCSZ05 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - |