- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Kind of actuator | Kit contents1 | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSDMP7905 TELEMECANIQUE SENSORS | 2866 |
| - | - | RoHS compliant | lead 5m | - | NC x2 | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSPA391 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCSDMC7905 TELEMECANIQUE SENSORS | 2114 |
| - | - | RoHS compliant | lead 5m | - | NC x2 | - | - | - | - | sensor | 0.1A | - | - | - | - | 15mm | XCSZC1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCMD2115L5 TELEMECANIQUE SENSORS | In Stock | - | - | 1.5A / 240V AC | RoHS compliant | lead 5m | 6A | - | - | - | 1.5A / 24V DC | lever R 34,4mm, plastic roller Ø16mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCSTA592 TELEMECANIQUE SENSORS | 24 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSDMP5902 TELEMECANIQUE SENSORS | 2006 |
| - | - | RoHS compliant | lead 2m | - | NC + NO | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSB701 TELEMECANIQUE SENSORS | 2243 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ25 | XCSZ05 | manual-reset | without LED | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSA802 TELEMECANIQUE SENSORS | 2482 |
| - | - | RoHS compliant | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ27 | XCSZ05 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSB702 TELEMECANIQUE SENSORS | 2392 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ25 | XCSZ05 | manual-reset | without LED | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA493 TELEMECANIQUE SENSORS | 2951 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCSDMP790L01SB6 TELEMECANIQUE SENSORS | 2320 |
| - | - | RoHS compliant | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSDMP701L01M12 TELEMECANIQUE SENSORS | 2057 |
| - | - | RoHS compliant | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSDMP7005 TELEMECANIQUE SENSORS | 31 | - | - | - | RoHS compliant | lead 5m | - | NC x2 + NO | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSDMP7002 TELEMECANIQUE SENSORS | 19 | - | - | - | RoHS compliant | lead 2m | - | NC x2 + NO | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSPA492 TELEMECANIQUE SENSORS | 12 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA692 TELEMECANIQUE SENSORS | 24 |
| - | - | RoHS compliant | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSTA791 TELEMECANIQUE SENSORS | 45 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSP3918P20 TELEMECANIQUE SENSORS | 12 |
| - | 1.5A / 240V AC | RoHS compliant | M20 | 1.5A | - | - | - | 0.1A / 250V DC | lever R 33mm, plastic roller Ø19mm | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | - | ||
![]() XCSPA291 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA292 TELEMECANIQUE SENSORS | 40 |
| - | - | RoHS compliant | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | - |