- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | DC contacts rating @R | IP rating1 | Kind of actuator | Mounting holes pitch | Number of mounting holes | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKN2108P20 TELEMECANIQUE SENSORS | 32 |
| - | 3A / 240V AC | RoHS compliant | M20 x 1,5 | 10A | 3A / 24V DC | - | spring length 128mm | 20...22mm | 2 | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | ||
![]() XCKJ50541H29 TELEMECANIQUE SENSORS | 2907 |
| - | 3A / 240V AC | RoHS compliant | M20 | 10A | 0.27A / 250V DC | - | adjustable lever R 40-85mm, plastic roller Ø19mm | 30/60mm | 4 | max. 250V AC | max. 250V DC | slow action contacts | - | limit switch | - | ||
![]() XCKJ1656084 TELEMECANIQUE SENSORS | In Stock | - | - | 3A / 240V AC | RoHS compliant | - | 10A | 0.27A / 250V DC | - | - | 30/60mm | 4 | max. 250V AC | max. 250V DC | - | - | limit switch | - | ||
![]() XCKJ110513H29 TELEMECANIQUE SENSORS | 2633 |
| - | 3A / 240V AC | RoHS compliant | M20 | 10A | 0.27A / 250V DC | - | lever R 41mm, metal roller Ø22mm | 30/60mm | 4 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | - | ||
![]() XCMD2102L10 TELEMECANIQUE SENSORS | 2013 |
| - | 1.5A / 240V AC | RoHS compliant | lead 10 m | 6A | 1.5A / 24V DC | - | metal roller Ø11,6mm | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCMD2102L08R12 TELEMECANIQUE SENSORS | In Stock | - | - | 1.5A / 240V AC | RoHS compliant | lead 0,8m with connector M12 | 6A | 1.5A / 24V DC | - | metal roller Ø11,6mm | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCMD2111L2 TELEMECANIQUE SENSORS | 20 | - | - | 1.5A / 240V AC | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | - | pin plunger Ø8mm with dust protection cap | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCKL110H7 TELEMECANIQUE SENSORS | 33 | - | - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | 0.27A / 250V DC | - | pin plunger Ø10mm | 41mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | - | ||
![]() ZCMD25L2 TELEMECANIQUE SENSORS | 33 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | body | - | - | ||
![]() XCKN2102P20 TELEMECANIQUE SENSORS | 34 | - | - | 3A / 240V AC | RoHS compliant | M20 x 1,5 | 10A | 3A / 24V DC | - | plastic roller Ø11mm | 20...22mm | 2 | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | ||
![]() XCMD2111L1 TELEMECANIQUE SENSORS | 33 |
| - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | - | pin plunger Ø8mm with dust protection cap | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCMN2115L1 TELEMECANIQUE SENSORS | 26 | - | - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | - | lever R 34,4mm, plastic roller Ø16mm | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCKS141 TELEMECANIQUE SENSORS | 21 |
| - | - | RoHS compliant | PG13,5 | - | - | - | - | 30/60mm | 4 | - | - | snap action contacts | - | limit switch | - | ||
![]() XCKS131 TELEMECANIQUE SENSORS | 41 |
| - | - | RoHS compliant | PG13,5 | - | - | - | - | 30/60mm | 4 | - | - | snap action contacts | - | limit switch | - | ||
![]() XCMN2102L2 TELEMECANIQUE SENSORS | 26 | - | - | 1.5A / 240V AC | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | - | metal roller Ø11,6mm | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCMD21F0L2 TELEMECANIQUE SENSORS | 50 |
| - | 1.5A / 240V AC | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | - | pin plunger Ø7mm and additional fixation | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XC2JC10131 TELEMECANIQUE SENSORS | 2269 |
| - | - | RoHS compliant | - | - | - | IP67 | adjustable lever R 46-86mm, plastic roller Ø22mm | 29mm | - | - | - | snap action contacts | - | limit switch | - | ||
![]() XCMN2103L2 TELEMECANIQUE SENSORS | 15 |
| - | 1.5A / 240V AC | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | - | transversal metal roller Ø11,6mm | 20mm | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | side exit | ||
![]() XCKN2739G110C TELEMECANIQUE SENSORS | In Stock | - | - | 3A / 240V AC | RoHS compliant | PG11 | 10A | 3A / 24V DC | - | - | 20...22mm | 2 | max. 240V AC | max. 250V DC | slow action contacts | - | limit switch | - | ||
![]() ZCP21M12 TELEMECANIQUE SENSORS | 35 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | body | - | - |