- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Force | Kind of actuator | Kind of output 1 | Kit contents1 | Max. operating current | Mechanical durability | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKN2106P20 TELEMECANIQUE SENSORS | 32 |
| - | 3A / 240V AC | RoHS compliant | M20 x 1,5 | 10A | - | - | - | - | 3A / 24V DC | - | plunger on spring loaded element, total length 142mm | - | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCSE73127 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | - | - | - | - | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | - | - | bolting | - | - | ||
![]() ZCMD29 TELEMECANIQUE SENSORS | 45 | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | ||
![]() XCKT2510G1103 TELEMECANIQUE SENSORS | 2404 |
| - | - | RoHS compliant | PG11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCSDMC5912 TELEMECANIQUE SENSORS | 2437 |
| - | - | RoHS compliant | lead 2m | - | NC + NO | - | - | - | - | - | - | - | sensor | 0.1A | - | - | - | - | - | - | 15mm | XCSZC1 | - | - | - | LED status indicator | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | - | ||
![]() XMLA070D2S11 TELEMECANIQUE SENSORS | 54 | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | SPDT | - | - | - | G1/4" | - | - | - | 5...70bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() XMLA004A2S11 TELEMECANIQUE SENSORS | 33 | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | SPDT | - | - | - | G1/4" | - | - | - | 0.4...4bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() XCKVR44D1H29 TELEMECANIQUE SENSORS | 2770 |
| - | - | RoHS compliant | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | - | ||
![]() XMLA300D2S11 TELEMECANIQUE SENSORS | 2973 |
| - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | SPDT | - | - | - | G1/4" | - | - | - | 20...300bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() XCRE18 TELEMECANIQUE SENSORS | 21 | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCSTE5341 TELEMECANIQUE SENSORS | 2156 |
| - | - | RoHS compliant | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | - | 1400N | - | - | - | - | 1000000 cycles | - | - | 2 | - | - | - | XCSZ11 | XCSZ13 | NC x1 | - | no key | power to release | - | - | - | - | - | PREVENTA | - | - | bolting | - | - | ||
![]() XMLA010A2S11 TELEMECANIQUE SENSORS | 21 | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | - | SPDT | - | - | - | G1/4" | - | - | - | 0.6...10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | ||
![]() XCSE7511 TELEMECANIQUE SENSORS | 847 |
| - | - | RoHS compliant | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | - | - | - | - | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to lock | 24V DC | - | - | - | - | PREVENTA | - | - | bolting | - | - | ||
![]() 9007C62A2M11 TELEMECANIQUE SENSORS | 2075 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | ||
![]() XCKP2111P16 TELEMECANIQUE SENSORS | 50 |
| - | 3A / 240V AC | RoHS compliant | M16 | 10A | - | - | - | - | 0.27A / 250V DC | - | pin plunger Ø8mm with dust protection cap | - | - | - | - | - | 20/22mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCKP2102N12 TELEMECANIQUE SENSORS | 48 |
| - | 3A / 240V AC | RoHS compliant | 1/2" NPT | 10A | - | - | - | - | 0.27A / 250V DC | - | metal roller Ø11,6mm | - | - | - | - | - | 20/22mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | - | ||
![]() XCMN2102L1 TELEMECANIQUE SENSORS | 70 | - | - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | metal roller Ø11,6mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | side exit | ||
![]() XCSDMR79010 TELEMECANIQUE SENSORS | 2740 |
| - | - | RoHS compliant | lead 10 m | - | NC x2 | - | - | - | - | - | - | - | sensor | 0.1A | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | - | ||
![]() XCRF17 TELEMECANIQUE SENSORS | 716 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | - | ||
![]() ZCP25 TELEMECANIQUE SENSORS | 22 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - |