- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Kind of actuator | Kit contents1 | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of control accessories | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSLE373731M3 TELEMECANIQUE SENSORS | 793 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | - | bolting | - | - | ||
![]() ZCT21P16 TELEMECANIQUE SENSORS | 30 | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | ||
![]() XCKS131H29 TELEMECANIQUE SENSORS | 45 | - | - | - | RoHS compliant | M20 | - | - | - | - | - | - | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | limit switch | - | ||
![]() XCMD2502L5 TELEMECANIQUE SENSORS | 50 |
| - | 1.5A / 240V AC | RoHS compliant | lead 5m | 6A | - | - | - | 1.5A / 24V DC | - | metal roller Ø11,6mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | limit switch | side exit | ||
![]() XCKS102 TELEMECANIQUE SENSORS | 41 |
| - | - | RoHS compliant | PG13,5 | - | - | - | - | - | - | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | limit switch | - | ||
![]() XCSDMP790L01M12 TELEMECANIQUE SENSORS | 2119 |
| - | - | RoHS compliant | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | - | sensor | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | magnetic | - | - | ||
![]() XCSPA591 TELEMECANIQUE SENSORS | 9 | - | - | - | - | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | - | - | no key | - | - | - | - | slow action contacts | PREVENTA | - | key operated | - | - |