- Certificates
- Switches features
- Type of sensor
- Connections
- Trade name
- Kind of actuator
- Switched voltage
- Switched voltage1
- Type of safety switch
- Contacts configuration
- Mounting holes pitch
- Number of mounting holes
Attribute column
Manufacturer
LEM Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Kind of actuator | Kit contents1 | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCMD2124L1 TELEMECANIQUE SENSORS | 26 |
| - | 1.5A / 240V AC | RoHS compliant | lead 1m | 6A | - | - | - | 1.5A / 24V DC | lever R 45mm, metal roller Ø9mm | - | - | - | 20mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCSA721 TELEMECANIQUE SENSORS | In Stock | - | - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ27 | XCSZ05 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCKM121H29 TELEMECANIQUE SENSORS | 41 |
| - | 3A / 240V AC | RoHS compliant | M20 | 10A | - | - | - | 0.27A / 250V DC | plastic roller Ø20mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCKM121 TELEMECANIQUE SENSORS | 2708 |
| - | 3A / 240V AC | RoHS compliant | PG11 | 10A | - | - | - | 0.27A / 250V DC | plastic roller Ø20mm | - | - | - | 41mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | - | ||
![]() XCSPA192 TELEMECANIQUE SENSORS | 78 |
| - | - | RoHS compliant | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCSDMC5902 TELEMECANIQUE SENSORS | 40 | - | - | - | RoHS compliant | lead 2m | - | NC + NO | - | - | - | - | sensor | 0.1A | - | - | - | - | 15mm | XCSZC1 | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSPA191 TELEMECANIQUE SENSORS | 15 |
| - | - | RoHS compliant | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | snap action contacts | PREVENTA | key operated | - | - | ||
![]() XCMD21F2C12 TELEMECANIQUE SENSORS | 2486 |
| - | 1.5A / 240V AC | RoHS compliant | connector M12 | 6A | - | - | - | 1.5A / 24V DC | oblong metal roller Ø10,6mm and additional fixation | - | - | - | 20mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | side exit | ||
![]() XCSA713 TELEMECANIQUE SENSORS | 2273 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ27 | XCSZ05 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSDMC790L01M8 TELEMECANIQUE SENSORS | 2684 |
| - | - | RoHS compliant | lead 0,15m with connector M8 | - | NC x2 | - | - | - | - | sensor | 0.1A | - | - | - | - | 15mm | XCSZC1 | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | - | ||
![]() XCSPA892 TELEMECANIQUE SENSORS | 13 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSM4102L5 TELEMECANIQUE SENSORS | 2305 |
| - | 1.5A / 240V AC | RoHS compliant | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | metal roller Ø11,6mm | - | - | - | 20mm | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | - | ||
![]() XCSPA992 TELEMECANIQUE SENSORS | 21 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA691 TELEMECANIQUE SENSORS | 2041 |
| - | - | RoHS compliant | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSTA793 TELEMECANIQUE SENSORS | 2305 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA991 TELEMECANIQUE SENSORS | 20 |
| - | - | RoHS compliant | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA893 TELEMECANIQUE SENSORS | 2735 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSPA792 TELEMECANIQUE SENSORS | 31 | - | - | - | RoHS compliant | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSTA893 TELEMECANIQUE SENSORS | 2703 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - | ||
![]() XCSTA591 TELEMECANIQUE SENSORS | 46 |
| - | - | RoHS compliant | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | - |