- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package / Case
- Response Time
- For Measuring
- Number of Channels
- Sensor Type
- Current Sensing
- Output
- Polarization
Attribute column
Manufacturer
LEM Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Current Sensing | Maximum Temperature | Minimum Temperature | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Termination Type | Analog IC - Other Type | Polarization | Output Current | Accuracy | Response Time | Wire/Cable Diameter | Sensor Type | Linearity | Overall Height | Sensors/Transducers Type | Input Current | Sensitivity | Max Supply Voltage (DC) | Transformer Type | Min Supply Voltage (DC) | Housing | For Measuring | Current Ratio | Overall Depth | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF 505-S LEM USA Inc. | 216 | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | 500A | - | - | - | -40°C~70°C | Tray | 2007 | LF | - | Active | Not Applicable | - | - | - | - | ±15V~24V | - | - | - | - | - | DC~100kHz | - | Ratiometric, Current | - | 124mA | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | Bidirectional | - | ±0.6% | 1μs | - | Hall Effect, Closed Loop | ±0.1% | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HO 15-NSM/SP33-1000 LEM USA Inc. | 43 |
| Datasheet | 14 Weeks | - | Surface Mount | Module | - | 15A | - | - | - | -40°C~105°C | Tray | - | HO-NSM-0000 | - | Active | Not Applicable | - | - | - | - | 3.3V | - | - | - | - | - | DC~250kHz | - | Ratiometric, Voltage | - | 25mA | - | - | - | - | - | - | 1 | - | - | Bidirectional | - | ±1% | 3.5μs | - | Hall Effect, Open Loop | ±0.5% | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HXS10-NP/SP3 LEM | 89 | - | - | - | - | PCB Mount | - | - | - | +85°C | -40°C | - | - | - | - | HXS | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3µs | - | - | - | 10.7mm | - | 60A | - | - | - | - | - | - | 60:1 | 18.7mm | - | - | - | - | - | - | - | ||
![]() CAB500-C/SP5 LEM USA Inc. | 2000 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Module, Single Pass Through | - | 500A | - | - | - | -40°C~85°C TA | Bulk | - | CAB | - | Active | Not Applicable | - | - | - | - | 8V~16V | - | - | - | - | - | - | - | Ratiometric, Current | - | 40mA | - | - | - | - | - | - | 1 | - | - | Unidirectional | - | 0.5% | - | - | Flux Gate | ±0.1% | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LAS50-TP LEM | 1470 | - | - | - | PCB | PCB Mount | - | - | - | +85°C | -40°C | Compliant | - | - | - | LAS | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 V | 100 kHz | - | - | - | - | - | - | 2.5 V | 5 V | - | - | - | - | - | - | - | 1 % | 500ns | - | - | - | 21mm | - | 150A | - | 5.25 V | - | 4.75 V | - | - | 150:1 | 30.2mm | - | 33.3 mm | - | No SVHC | - | UL94 V-0 | - | ||
![]() LA 100-P LEM USA Inc. | 2000 | - | Datasheet | 6 Weeks | - | Through Hole | Module, Single Pass Through | NO | 100A | - | - | - | -40°C~85°C | Bulk | - | LA | yes | Active | Not Applicable | - | 42Ohm | - | - | ±12V~15V | - | - | - | - | - | DC~200kHz | - | Ratiometric, Current | - | 10mA | 36.6mm | 27.2 mm | - | - | - | - | 1 | SOLDER | - | Bidirectional | - | ±0.45% | 1μs | - | Hall Effect, Closed Loop | ±0.15% | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AP50B420L LEM | 45 |
| - | - | DIN Rail, Panel | DIN Rail | - | - | - | +60°C | -20°C | Compliant | - | - | - | AP | - | - | - | - | - | 60 °C | -20 °C | - | - | - | - | - | 12 → 24 V dc | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 4 → 20 mA | 1 % | - | 18 mm | - | - | 69mm | - | 50A | - | 24 V | - | 12 V | - | - | 50:1 | 55mm | - | - | - | No SVHC | - | - | IP20 | ||
![]() AT10B5 LEM | 35 |
| - | - | - | Cable Tie | - | - | - | +60°C | -20°C | - | - | - | - | AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300ms | - | - | - | 67mm | - | 10A | - | - | - | - | - | - | 10:1 | 78mm | - | - | - | - | - | - | - | ||
![]() AP200B10 LEM | 16 |
| - | - | - | DIN Rail | - | - | - | +60°C | -20°C | - | - | - | - | AP | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 200A | - | - | - | - | - | - | 200:1 | 55mm | - | - | - | - | - | - | - | ||
![]() HX 05-P LEM USA Inc. | 318 | - | Datasheet | 8 Weeks | - | Through Hole | Module | NO | 5A | - | - | - | -25°C~85°C | Tray | 2011 | HX | yes | Active | Not Applicable | - | - | - | - | ±15V | - | - | - | - | - | 50kHz | - | Ratiometric, Voltage | - | 15mA | - | - | - | - | - | - | 1 | SOLDER | - | Bidirectional | - | - | 3μs | - | Hall Effect, Open Loop | ±1% | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | PLASTIC | AC/DC | - | - | - | - | 20mm | - | RoHS Compliant | - | - | ||
![]() GHS 12-SME LEM USA Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 12A | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | GHS-SME | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | DC~100kHz | NOT SPECIFIED | Ratiometric, Voltage | R-PDSO-G8 | 14mA | - | - | - | - | 5.5V | 4.5V | 1 | - | ANALOG CIRCUIT | Bidirectional | - | ±1.25% | - | - | Hall Effect, Open Loop | ±0.25% | - | - | - | 66.7mV/A | - | - | - | - | AC/DC | - | - | 4.9mm | 3.94mm | - | - | RoHS Compliant | - | - | ||
![]() HY 20-P LEM USA Inc. | 4000 |
| Datasheet | 8 Weeks | - | Through Hole | Module | NO | 20A | - | - | - | -10°C~80°C | Tray | - | HY | yes | Active | 1 (Unlimited) | - | - | - | - | ±12V~15V | - | - | - | - | - | DC~50kHz | - | Ratiometric, Voltage | - | 10mA | 36mm | - | - | - | - | - | 1 | SOLDER | - | Bidirectional | - | - | 3μs | - | Hall Effect, Open Loop | ±1% | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | PLASTIC | AC/DC | - | - | - | - | 23mm | - | RoHS Compliant | - | - | ||
![]() DK300B10 LEM | 2147 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 50 V dc, 22 → 38 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.2mm | - | 300A | - | - | - | - | - | - | 300:1 | 30mm | - | - | - | - | - | - | - | ||
![]() AK50B10 LEM | 1000 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | - | ||
![]() AP100B10 LEM | 2169 |
| - | - | - | DIN Rail | - | - | - | +60°C | -20°C | - | - | - | - | AP | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 100A | - | - | - | - | - | - | 100:1 | 55mm | - | - | - | - | - | - | - | ||
![]() AKR5C420L LEM | 2428 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | AKR | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc, 150 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 → 20 mA | - | - | - | - | - | 55.4mm | - | 5A | - | - | - | - | - | - | 5:1 | 11.4mm | - | - | - | - | - | - | - | ||
![]() DK100B420 LEM | 539 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 50 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 → 20 mA | - | - | - | - | - | 68.6mm | - | 100A | - | - | - | - | - | - | 100:1 | 30.2mm | - | - | - | - | - | - | - | ||
![]() AK5C420L LEM | 2396 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | AK | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc, 150 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 → 20 mA | - | - | - | - | - | 55.4mm | - | 5A | - | - | - | - | - | - | 5:1 | 23.7mm | - | - | - | - | - | - | - | ||
![]() AKR50C420L LEM | 2251 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | AKR | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc, 150 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 → 20 mA | - | - | - | - | - | 55.4mm | - | 50A | - | - | - | - | - | - | 50:1 | 23.7mm | - | - | - | - | - | - | - | ||
![]() DK300B420 LEM | 2759 |
| - | - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 50 V dc, 22 → 38 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 → 20 mA | - | - | - | - | - | 57.2mm | - | 300A | - | - | Split Core | - | - | - | 300:1 | 30mm | - | - | - | - | - | - | - |