- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package / Case
- Response Time
- For Measuring
- Number of Channels
- Sensor Type
- Current Sensing
- Output
- Polarization
Attribute column
Manufacturer
LEM Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Current Sensing | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Number of Channels | Polarization | Accuracy | Response Time | Sensor Type | Linearity | Sensors/Transducers Type | Sensitivity | For Measuring | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA 20-PB LEM USA Inc. | 5320 | - | Datasheet | 14 Weeks | Through Hole | Module | - | 20A | -10°C~80°C | Bulk | 2001 | LA | Active | Not Applicable | - | ±15V | DC~150kHz | Ratiometric, Voltage | 36.7mA | - | - | 1 | Bidirectional | ±1.5% | 3μs | Hall Effect, Closed Loop | ±1% | - | - | AC/DC | - | RoHS Compliant | ||
![]() LPSR 50-NP KIT LEM USA Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | 50A | -40°C~105°C TA | Bulk | - | LPSR | Active | 1 (Unlimited) | - | 4.75V~5.25V | 300kHz | Ratiometric, Voltage | 51.3mA | - | - | 1 | Bidirectional | ±1.25% | 400ns | Hall Effect, Closed Loop | ±0.1% | - | 12.5mV/A | AC/DC | - | RoHS Compliant | ||
![]() HAIS 400-P LEM USA Inc. | 72 | - | Datasheet | 8 Weeks | Through Hole | Module | NO | 400A | -40°C~85°C | Tray | 2012 | HAIS | Active | Not Applicable | 6 | 5V | DC~50kHz | Ratiometric, Voltage | 19mA | 33mm | - | 1 | Bidirectional | ±1% | 5μs | Hall Effect, Open Loop | ±0.5% | CURRENT SENSOR | - | AC/DC | 29.5mm | RoHS Compliant | ||
![]() AT 100 B5 LEM USA Inc. | 83 |
| Datasheet | 14 Weeks | Chassis Mount | Module | - | 100A | -20°C~60°C | Bulk | - | AT | Active | Not Applicable | - | Self Powered | 50/60Hz | Ratiometric, 0 V ~ 5 V | - | - | - | 1 | Bidirectional | ±1.5% | 300ms | Transformer w/Conditioning | ±0.5% | - | - | AC | - | RoHS Compliant | ||
![]() AT 20 B10 LEM USA Inc. | 60 | - | Datasheet | 14 Weeks | Chassis Mount | Module | - | 20A | -20°C~60°C | Bulk | - | AT | Active | Not Applicable | - | Self Powered | 50/60Hz | Ratiometric, 0 V ~ 10 V | - | - | - | 1 | Bidirectional | ±1.5% | 300ms | Transformer w/Conditioning | ±0.5% | - | - | AC | - | RoHS Compliant | ||
![]() LPSR 25-NP KIT LEM USA Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | 25A | -40°C~105°C TA | Bulk | - | LPSR | Active | 1 (Unlimited) | - | 4.75V~5.25V | 300kHz | Ratiometric, Voltage | 32.5mA | - | - | 1 | Bidirectional | ±1.25% | 400ns | Hall Effect, Closed Loop | ±0.1% | - | 25mV/A | AC/DC | - | RoHS Compliant | ||
![]() DHR 100 C10 LEM USA Inc. | 29 | - | Datasheet | 14 Weeks | Panel Mount | Module | - | 100A | -40°C~70°C | Bulk | 2005 | DHR | Active | Not Applicable | - | 20V~50V | DC~6kHz | Ratiometric, 0 V ~ 10 V | 30mA | - | - | 1 | Bidirectional | - | 150ms | Hall Effect, Open Loop | ±1% | - | - | AC/DC | - | RoHS Compliant | ||
![]() HTA 1000S LEM USA Inc. | 150 | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | 1000A | -25°C~85°C | Bulk | 2009 | HTA | Active | Not Applicable | - | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | - | - | AC/DC | - | RoHS Compliant | ||
![]() DHR 500 C5 LEM USA Inc. | 2192 |
| Datasheet | 14 Weeks | Panel Mount | Module | - | 500A | -40°C~70°C | Bulk | 2012 | DHR | Active | Not Applicable | - | 20V~50V | DC~6kHz | Ratiometric, 0 V ~ 5 V | 30mA | - | - | 1 | Bidirectional | - | 150ms | Hall Effect, Open Loop | ±1% | - | - | AC/DC | - | RoHS Compliant | ||
![]() DHR 100 C5 LEM USA Inc. | 2000 | - | Datasheet | 14 Weeks | Panel Mount | Module | - | 100A | -40°C~70°C | Bulk | 2012 | DHR | Active | Not Applicable | - | 20V~50V | DC~6kHz | Ratiometric, 0 V ~ 5 V | 30mA | - | - | 1 | Bidirectional | - | 150ms | Hall Effect, Open Loop | ±1% | - | - | AC/DC | - | RoHS Compliant | ||
![]() HAL 200-S LEM USA Inc. | 155 | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | 200A | -25°C~85°C | Bulk | - | HAL | Active | 1 (Unlimited) | - | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | - | - | AC/DC | - | RoHS Compliant | ||
![]() AT 5 B420L LEM USA Inc. | 34 | - | Datasheet | 14 Weeks | Chassis Mount | Module | - | 5A | -20°C~60°C | Bulk | 2009 | AT | Active | Not Applicable | - | 20V~30V | 50/60Hz | Ratiometric, 4mA ~ 20mA | 30mA | - | - | 1 | Bidirectional | ±1.5% | 100ms | Transformer w/Conditioning | ±0.5% | - | - | AC | - | RoHS Compliant | ||
![]() HAT 200-S LEM USA Inc. | 900 | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | 200A | -40°C~105°C | Tray | 2014 | HAT | Active | Not Applicable | - | ±15V | DC~25kHz | Ratiometric, Voltage | 15mA | 70mm | 24 mm | 1 | Bidirectional | - | 5μs | Hall Effect, Open Loop | ±1% | CURRENT SENSOR | - | AC/DC | 65mm | RoHS Compliant | ||
![]() LESR 15-NP KIT LEM USA Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | 15A | -40°C~105°C TA | Bulk | - | LESR | Active | 1 (Unlimited) | - | 4.75V~5.25V | 300kHz | Ratiometric, Voltage | 27.5mA | - | - | 1 | Bidirectional | ±1.25% | 400ns | Hall Effect, Closed Loop | ±0.1% | - | 41.67mV/A | AC/DC | - | RoHS Compliant | ||
![]() LXSR 25-NPS KIT LEM USA Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | 25A | -40°C~105°C TA | Bulk | - | LXSR | Active | 1 (Unlimited) | - | 4.75V~5.25V | 300kHz | Ratiometric, Voltage | 32.5mA | - | - | 1 | Bidirectional | ±1.25% | 400ns | Hall Effect, Closed Loop | ±0.1% | - | 25mV/A | AC/DC | - | RoHS Compliant | ||
![]() HAL 500-S LEM USA Inc. | 2532 |
| Datasheet | 8 Weeks | Chassis Mount | Module | - | 500A | -25°C~85°C | Bulk | - | HAL | Active | 1 (Unlimited) | - | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | - | - | AC/DC | - | RoHS Compliant | ||
![]() AT 100 B10 LEM USA Inc. | 364 | - | Datasheet | 14 Weeks | Chassis Mount | Module | - | 100A | -20°C~60°C | Bulk | 2007 | AT | Active | Not Applicable | - | Self Powered | 50/60Hz | Ratiometric, 0 V ~ 10 V | - | - | - | 1 | Bidirectional | ±1.5% | 300ms | Transformer w/Conditioning | ±0.5% | - | - | AC | - | RoHS Compliant | ||
![]() HAL 600-S LEM USA Inc. | 2200 | - | Datasheet | 8 Weeks | Panel Mount | Module | - | 600A | -25°C~85°C | Bulk | - | HAL | Active | 1 (Unlimited) | - | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | - | - | AC/DC | - | RoHS Compliant | ||
![]() HAC 400-S LEM USA Inc. | 57 | - | Datasheet | 8 Weeks | Panel Mount | Module | - | 400A | -10°C~80°C | Bulk | - | HAC | Active | 1 (Unlimited) | - | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Bidirectional | ±1% | 7μs | Hall Effect, Open Loop | ±1% | - | - | AC/DC | - | RoHS Compliant | ||
![]() AT 150 B10 LEM USA Inc. | 90 |
| Datasheet | 14 Weeks | Chassis Mount | Module | - | 150A | -20°C~60°C | Bulk | - | AT | Active | Not Applicable | - | Self Powered | 50/60Hz | Ratiometric, 0 V ~ 10 V | - | - | - | 1 | Bidirectional | ±1.5% | 300ms | Transformer w/Conditioning | ±0.5% | - | - | AC | - | RoHS Compliant |